- Series
- For Use With
- Accessory Type
- Mounting Styles
- Product
- Height
- Input Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage
- Supply Voltage
Attribute column
Manufacturer
Recom Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | For Use With | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Q Minimum | RoHS | Standards Met | Tool Is For Evaluation Of | Voltage, Rating | Series | Tolerance | Termination | Type | Applications | Subcategory | Shielding | Supply Voltage | Termination Style | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Number of Channels | Inductance | Accessory Type | Output Power | Filter Type | Product Type | Dimming | Core Type | Product | Saturation Current | Input Voltage | Primary Type | IP Rating | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REDIM07 Recom | In Stock | - | - | - | RACT20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RELI-DA01/R Recom | 123 |
| - | - | - | - | - | + 40 C | - 20 C | Chassis Mount | Constant Current | - | 0 VDC to 10 VDC | - | - | - | - | 290V ac | RELI-DA01/R | - | - | - | - | - | - | - | - | 1 Output | - | 0 → 10V dc | - | - | - | - | - | - | - | With Dimming | - | - | - | 90 → 290 V ac | AC-DC | IP20 | - | 30 mm | 150 mm | 40 mm | - | ||
![]() RPMB5.0-3.0-EVM-1 Recom | 7062043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPMB5.0-3.0 | - | RPMB-3.0-EVM-1 | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | Evaluation Modules | - | 5.5 V to 36 V | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | R-78S3.3-0.1-EVM-1 Evaluation Module, STEVAL STLCS01V1 SensorTile Module | - | - | - | - | - | - | - | - | - | - | - | R-78S3.3-0.1 | - | R-78S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Evaluation Board | - | - | - | - | - | Evaluation Modules | - | - | - | - | - | - | - | - | - | ||
![]() RSP150-168 Recom | 32 |
| - | - | RIA12 and NF F01-510 Transients | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | RSP-168 | - | - | - | - | - | - | 40 → 160V dc | - | - | - | - | Voltage | - | - | Clamping Surge Protector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLS-567 Recom | 55 |
| - | 3.2 mm x 4.5 mm x 2.6 mm | RECOM Power Supply | 1.18 A | 180 mOhms | + 125 C | - 40 C | Surface Mount | - | - | - | - | - | RoHS | - | - | RLS | 20 % | Standard | Line Choke | Power | Inductors, Chokes & Coils | Unshielded | - | SMD/SMT | - | - | - | - | - | 5.6 uH | Line Inductor | - | - | Power Inductors - SMD | - | Wirewound | Power Inductors | 1.9 A | - | - | - | - | 2.6 mm | 4.5 mm | 3.2 mm | - | ||
![]() RLS-105 Recom | 24355835 |
| - | - | RECOM Power Supply | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | RLS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Line Inductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CONNECTOR SET OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() REPOT01-10 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10009002 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REDIM20 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPMH15-0.5-EVM-1 Recom | 7062043 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPMH15-0.5 | - | RPMH-0.5-EVM-1 | - | - | Non-Isolated DC/DC Converter | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | Evaluation Modules | - | 16.5 V to 65 V | - | - | - | - | - | - | - | ||
![]() RPM5.0-3.0-EVM-1 Recom | 47 |
| - | - | RPM-3.0 Buck Regulator Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | RPM-3.0 | - | - | - | - | - | - | 3 → 17V dc | - | - | - | - | - | - | - | Evaluation Board | - | EMI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMC-08 Recom | 73 |
| - | - | RP series isolated DC-DC converters | 5.2 A | 31 mOhms | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | CMC-08 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 1 Channel | 830 uH | Common Mode Choke | - | - | - | - | - | Common Mode Chokes | - | - | - | - | - | 9.8 mm | 11 mm | 11 mm | - | ||
![]() RPM5.0-6.0-EVM-1 Recom | 29 |
| - | - | RPM-6.0 Buck Regulator Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | RPM-6.0 | - | - | - | - | - | - | 4 → 15V dc | - | - | - | - | - | - | - | Evaluation Board | - | EMI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20900003 Recom | 1030 |
| - | - | Recom RAC-/ST | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | RAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |