- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- ECCN Code
- Operating Temperature-Max
- Reference Standard
- Body Breadth
- Body Depth
Attribute column
Manufacturer
RECOM Power Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Mounting Option 1 | Body Length | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Capacitor Type | Body Depth | Polarity | Contact Resistance | Insulation Resistance | Rated (DC) Voltage (URdc) | Mating Contact Pitch | Leakage Current | Termination Type | Polarization Key | Tan Delta | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Positive Tolerance | Negative Tolerance | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Circuit Protection Type | Terminal Length | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 017234 RECOM Power | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Sprague | M39003/01-7234A | - | - | - | - | 125 °C | -55 °C | , | TUBULAR PACKAGE | Axial | Active | 5.25 | No | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | 22 µF | - | Bulk | - | - | compliant | MIL-PRF-39003 | - | - | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 50 V | - | 0.0055 mA | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 8.92 mm | 19.96 mm | ||
![]() 016835 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CARLING TECHNOLOGIES INC | - | Carling Technologies | FA2-P0-16-835-22A-BT | - | - | - | - | - | - | - | - | - | Active | 5.55 | Yes | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC CIRCUIT BREAKER | - | - | - | ||
![]() 011799 RECOM Power | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | LOCKING | 0.783 inch | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 10117992-101LF | 10117992 | STRAIGHT | ONE | 12 | 85 °C | - | - | - | - | Active | 2.27 | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | 120 | 2.0066 mm | compliant | UL | COMMERCIAL | 12 | RECTANGULAR | 0.889 inch | MALE | - | 0.49 inch | - | 35 mΩ | 1000000000 Ω | - | 0.079 inch | - | PRESS FIT | POLARIZED HOUSING | - | 500VAC V | 1.397 mm | 200 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | .4448 N | .15012 N | BLACK | - | 0.049 inch | - | - |