- Current
- DC Resistance (DCR) (Max)
- Factory Lead Time
- Filter Type
- Height
- Inductance
- Lead Free
- Max DC Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Lines
Attribute column
Manufacturer
RECOM Power Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Brand | Manufacturer | Part # Aliases | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Shielding | Number of Functions | Depth | Inductance | Current | Max DC Current | Inductor Type | Filter Type | Product Type | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Product Category | Height | Length | Width | Height (Max) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMC-06 Recom Power | 401 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 1.5g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | Active | 1 (Unlimited) | Radial | - | - | 105°C | -40°C | - | - | - | - | - | 325 μH | 3.3A | 3.3A | - | Power Line | - | - | 2 | 35mOhm | 3.3A | - | 8.8mm | 11mm | 11mm | 0.346 8.80mm | ROHS3 Compliant | Lead Free | ||
![]() CMC-07 Recom Power | 25 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 1.5g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | Active | 1 (Unlimited) | Radial | - | - | 105°C | -40°C | - | - | - | - | - | 145 μH | 5.2A | 5.2A | - | Power Line | - | - | 2 | 20mOhm | 5.2A | - | 8.8mm | 11mm | 11mm | 0.346 8.80mm | ROHS3 Compliant | Lead Free | ||
![]() CMC-01 Recom Power | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 1.3g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.374Lx0.374W 9.50mmx9.50mm | - | Active | 1 (Unlimited) | Radial | - | - | 105°C | -40°C | - | - | - | - | - | 620 μH | 1.7A | 1.7A | - | Power Line | - | - | 2 | 80mOhm | 1.7A | - | 7.8mm | 9.5mm | 9.5mm | 0.310 7.87mm | ROHS3 Compliant | Lead Free | ||
![]() CMC-03 RECOM Power | 36 |
| - | - | - | - | - | - | - | - | RECOM Power | RECOM | 30000900 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | Common Mode Chokes | - | - | - | - | Common Mode Chokes / Filters | - | - | - | - | - | - | ||
![]() CMC-08 Recom Power | 86 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | WIRE | 2g | RECTANGULAR PACKAGE | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | e3 | Active | 1 (Unlimited) | Radial | EAR99 | Tin (Sn) | - | - | 8504.50.80.00 | - | NO | 2 | 11mm | 830 μH | 5.2A | 5.2A | GENERAL PURPOSE INDUCTOR | Power Line | - | 5.2A | 2 | 31mOhm | - | - | 9.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMC-05 Recom Power | 269 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 2g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | Active | 1 (Unlimited) | Radial | - | - | - | - | - | - | - | - | 11mm | 450 μH | 5.2A | 5.2A | - | Power Line | - | 5.2A | 2 | 25mOhm | - | - | 9.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMC-10 Recom Power | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 2g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | Active | 1 (Unlimited) | Radial | - | - | 105°C | -40°C | - | - | - | - | - | 55 μH | 4A | 4A | - | Power Line | - | - | 2 | 7mOhm | 4A | - | 8.8mm | 11mm | 11mm | 0.346 8.80mm | ROHS3 Compliant | Lead Free | ||
![]() CMC-09 Recom Power | 16 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 2g | - | - | - | - | - | -40°C~105°C | Tube | CMC | 0.433Lx0.433W 11.00mmx11.00mm | - | Active | 1 (Unlimited) | Radial | - | - | 105°C | -40°C | - | - | - | - | - | 33.3 μH | 3.3A | 3.3A | - | Power Line | - | - | 2 | 10mOhm | 3.3A | - | 9.8mm | 11mm | 11mm | 0.346 8.80mm | ROHS3 Compliant | Lead Free |