- Current - Output 1
- Depth
- Efficiency (%)
- Features
- Height
- Lead Free
- Length
- Max Operating Temperature
- Max Output Current
- Max Power Dissipation
- Min Operating Temperature
- Mount
Attribute column
Manufacturer
RECOM Power PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Brand | Efficiency (%) | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Part # Aliases | RoHS | Unit Weight | Voltage-Output 1 | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Output Voltage | Max Output Current | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Max Input Voltage | Current - Output 1 | Nominal Input Voltage | Product Type | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPP30-2405S Recom Power | In Stock | - | Datasheet | Through Hole | Module | 6 | 39 g | RECOM Power | 91.1 % | 4 | 36 V | 18 V | RECOM | + 115 C | - 40 C | Through Hole | 5 V | 30020003 | Details | 1.375685 oz | 5 V | Tube | RPP30-2405S | 93 °C | -45 °C | DC-DC Converter | 30 W | 30.5 mm | 1 | - | 4.5 V | 6 A | 6 A | 30 W | 5.5 V | 18 V | 36 V | 6 A | 24 V | Isolated DC-DC Converters | - | Isolated | - | 2.25 kV | Isolated | OCP, OTP, OVP, SCP, UVLO | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 50.8 mm | 30.5 mm | - | RoHS Compliant | Lead Free | ||
![]() RPP20-2405S Recom Power | In Stock | - | Datasheet | Through Hole | Module | 6 | 27 g | RECOM Power | 90.4 % | 5 | 36 V | 18 V | RECOM | - | - | Through Hole | 5 V | 30020001 | Details | 1 oz | 5 V | Tube | RPP20-2405S | 100 °C | -45 °C | DC-DC Converter | 20 W | 25.4 mm | 1 | - | 4.5 V | 4 A | 4 A | 20 W | 5.5 V | 18 V | 36 V | 4 A | 24 V | Isolated DC-DC Converters | - | Isolated | - | 1.6 kV | Isolated | OCP, OTP, OVP, SCP, UVLO | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 40.6 mm | 25.4 mm | - | RoHS Compliant | Lead Free | ||
![]() RAC03-05SC/277 Recom Power | In Stock | - | Datasheet | Through Hole | - | - | 28.122727 g | - | 76 % | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | 75 °C | -25 °C | - | 3 W | 38.25 mm | 1 | EN, UL | 5 V | 600 mA | 600 mA | 3 W | - | - | - | 900 mA | - | - | 3 W | - | 5 V | - | - | OVP, SCP | - | - | 17.4 mm | 37.846 mm | 24.35 mm | No SVHC | RoHS Compliant | Lead Free |