- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Pbfree Code
- JESD-609 Code
- Terminal Finish
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
RECOM Power Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Case/Package | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Voltage-Output 1 | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Max Output Current | Temperature Grade | Output Current | Output Power | Max Output Voltage | Min Input Voltage | Output Current-Max | Max Input Voltage | Nominal Input Voltage | Max Output Power | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC1.5-0505SR/H1 RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROM-2424S RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | e3 | Yes | EAR99 | TIN | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC1.5-1205SR/H1 RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP15-2405SEW RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | Yes | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-78A5.0-1.0SMD RECOM Power Inc | In Stock | - | Datasheet | - | YES | - | - | 10 | - | RECOM POWER GMBH | 18 V | 6.5 V | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | SOP | SOP, GWDIP10,.44 | GWDIP10,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | Yes | EAR99 | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 2.54 mm | - | unknown | - | R-PDSO-G10 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC2.2-0505SRW/H1/A RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ-2405S RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC2.2-0509SRW/H3/A RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e3 | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC1.5-2405SR/H1/SMD RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e1 | Yes | EAR99 | TIN SILVER COPPER | - | - | 8542.39.00.01 | - | - | - | - | 250 | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R24-350S07P RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROM-1209S RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | e3 | Yes | EAR99 | TIN | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-78A1.8-1.0SMD RECOM Power Inc | In Stock | - | Datasheet | - | YES | - | - | 10 | - | RECOM POWER GMBH | 18 V | 4.75 V | 85 °C | -40 °C | 1.8 V | PLASTIC/EPOXY | SOP | SOP, GWDIP10,.44 | GWDIP10,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | Yes | EAR99 | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 2.54 mm | - | unknown | - | R-PDSO-G10 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC3-2424SR/H1 RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | e3 | - | EAR99 | TIN | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RI-0905S RECOM Power Inc | In Stock | - | Datasheet | - | NO | - | - | 4 | - | RECOM POWER GMBH | - | - | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | - | , SIP4,.24 | SIP4,.24 | - | - | Contact Manufacturer | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | SINGLE | - | - | 2.54 mm | - | compliant | - | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 0.4 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY-1205SCP RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | Yes | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RQS-2405 RECOM Power Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | Yes | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10020224 Recom Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10007455 Recom Power | In Stock | - | Datasheet | Surface Mount | - | - | 13 g | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | - | 3 W | - | - | - | - | - | - | - | - | 1 | - | 80 % | 5 V | 600 mA | - | 600 mA | 3 W | 5 V | 9 V | - | 36 V | 24 V | - | - | 4 kV | - | SCP | 10.9 mm | 31.8 mm | 19.9 mm | - | ||
![]() RM-0524S Recom Power | In Stock | - | Datasheet | - | - | 4 | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 250 mW | - | - | - | - | - | 11.5 mm | - | - | - | 1 | - | - | 24 V | 10 mA | - | 10 mA | - | - | - | - | 5 V | - | 250 mW | 24 V | 1 kV | 5 V | - | 10 mm | - | 6 mm | No SVHC | ||
![]() 10012451 Recom Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |