- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Pbfree Code
- JESD-609 Code
- Terminal Finish
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
RECOM Power Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Output Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC1.5-2405SR/H1 RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() RP60-243.305DE RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() RQS-0524 RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | EAR99 | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | ||
![]() REC10-4805DRWLZ RECOM Power Inc | In Stock | - | Datasheet | - | 5 | RECOM POWER GMBH | 72 V | 18 V | 1 | 70 °C | -25 °C | 5 V | METAL | - | , MODULE,5LEAD,.8 | MODULE,5LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | e3 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | - | - | - | compliant | - | Not Qualified | OTHER | 0.001 A | ||
![]() RJ-0505S/HP RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | - | - | - | - | Active | e3 | Yes | EAR99 | TIN | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() REC2.2-0505SR/H1 RECOM Power Inc | In Stock | - | Datasheet | NO | 12 | RECOM POWER GMBH | - | - | - | 80 °C | -40 °C | 5 V | PLASTIC/EPOXY | DIP | DIP, DIP12/24,.6 | DIP12/24,.6 | RECTANGULAR | IN-LINE | Contact Manufacturer | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T12 | Not Qualified | OTHER | 0.44 A | ||
![]() ROM-0509S RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() RY-2405DCP RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | EAR99 | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() R-78A15-0.5SMD RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | EAR99 | - | 8542.39.00.01 | - | - | - | unknown | - | - | - | - | ||
![]() RY-2412SCP RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | EAR99 | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | ||
![]() REC10-2405DRWLZ RECOM Power Inc | In Stock | - | Datasheet | - | 5 | RECOM POWER GMBH | 36 V | 9 V | 1 | 70 °C | -25 °C | 5 V | METAL | - | , MODULE,5LEAD,.8 | MODULE,5LEAD,.8 | - | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | e3 | - | EAR99 | Tin (Sn) | 8542.39.00.01 | - | - | - | compliant | - | Not Qualified | OTHER | 0.001 A | ||
![]() REC1.5-0506SR/X1 Recom Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10012451 Recom Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY-2412DCP RECOM Power Inc | In Stock | - | Datasheet | - | - | RECOM POWER GMBH | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | EAR99 | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - |