- Applications
- Approval Agency
- Efficiency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Voltage
- Package / Case
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Total Power Output-Max | Line Regulation | Load Regulation | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC20-24SK Recom Power | 7 | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | - | - | -40°C~85°C With Derating | POWERLINE RAC20-K (20W) | 2.07Lx1.08W x 0.91 H 52.5mmx27.4mmx23.0mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 20W | - | - | - | - | 1 | CB, CE, cURus | 85% | - | - | - | - | ±0.5% | ±2% | IP20, Universal Input | - | - | - | ROHS3 Compliant | ||
![]() RAC20-05SK Recom Power | 4 | - | Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | 0.132lb 59.87g | -40°C~85°C With Derating | POWERLINE RAC20-K (20W) | 2.07Lx1.08W x 0.91 H 52.5mmx27.4mmx23.0mm | Active | 1 (Unlimited) | 4 | Enclosed | Household Appliances, ITE (Commercial) | 20W | DUAL | PIN/PEG | 1 | R-PDMA-P4 | 1 | CB, CE, cURus | 84% | 5V | 230V | NO | 20W | ±0.5% | ±2% | IP20, Universal Input | 23.5mm | 52.5mm | 27.4mm | ROHS3 Compliant | ||
![]() RAC05-12SK/480 Recom Power | 464 |
| Datasheet | 11 Weeks | Through Hole | 4-DIP Module | - | 0.127lb 57.61g | -40°C~80°C With Derating | POWERLINE RAC05-K/480 (5W) | 2.07Lx1.08W x 0.91 H 52.5mmx27.4mmx23.0mm | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 5W | - | - | - | - | 1 | CE | 65% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC3.5-12SK/277 Recom Power | 694 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC3.5-K/277 | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3.5W | - | - | - | - | 1 | CE, cURus | 83% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC03-15SK Recom Power | 60 |
| Datasheet | 11 Weeks | Through Hole | 4-DIP Module | - | - | -40°C~80°C With Derating | POWERLINE RAC03-K (3W) | 1.12Lx0.93W x 0.70 H 28.5mmx23.5mmx17.9mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3W | - | - | - | - | 1 | CE, cURus | 75% | - | - | - | - | ±2.5% | - | Universal Input | - | - | - | ROHS3 Compliant | ||
![]() RAC3.5-05SK/277 Recom Power | 613 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC3.5-K/277 | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3.5W | - | - | - | - | 1 | CE, cURus | 80% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC02-15SGB Recom Power | 40 | - | Datasheet | 14 Weeks | Through Hole | 4-DIP Module | - | - | -25°C~70°C With Derating | POWERLINE RAC02-GB (2W) | 1.33Lx0.87W x 0.75 H 33.7mmx22.2mmx19.0mm | Active | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, FCC | - | - | - | - | - | ±2% | ±6% | Universal Input | - | - | - | ROHS3 Compliant | ||
![]() RAC05-3.3SK/277 Recom Power | 6 | - | Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 77% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC05-05SK/277 Recom Power | 125 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 80% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC05-05SK/480 Recom Power | 910 | - | Datasheet | 11 Weeks | Through Hole | 4-DIP Module | NO | 0.127lb 57.61g | -40°C~80°C With Derating | POWERLINE RAC05-K/480 (5W) | 2.07Lx1.08W x 0.91 H 52.5mmx27.4mmx23.0mm | Active | 1 (Unlimited) | 4 | Enclosed | ITE (Commercial) | 5W | DUAL | PIN/PEG | 1 | R-PDMA-P4 | 1 | CE | 63% | 5V | 480V | NO | 5W | ±0.5% | 1% | - | 23.5mm | 52.5mm | 27.4mm | ROHS3 Compliant | ||
![]() RAC03-05SK Recom Power | 8849 |
| Datasheet | 11 Weeks | Through Hole | 4-DIP Module | - | - | -40°C~80°C With Derating | POWERLINE RAC03-K (3W) | 1.12Lx0.93W x 0.70 H 28.5mmx23.5mmx17.9mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3W | - | - | - | - | 1 | CE, cURus | 74% | - | - | - | - | ±2.5% | - | Universal Input | - | - | - | ROHS3 Compliant | ||
![]() RAC3.5-24SK/277 Recom Power | 78 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC3.5-K/277 | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3.5W | - | - | - | - | 1 | CE, cURus | 84% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC05-12SK/277 Recom Power | 47 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 83% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC04-24SK/277 Recom Power | 47 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~90°C With Derating | POWERLINE RAC04-K/277 (4W) | 1.44Lx1.07W x 0.69 H 36.7mmx27.2mmx17.4mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 4W | - | - | - | - | 1 | CB, CE, cURus | 80% | - | - | - | - | ±0.5% | ±1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC02-3.3SGA Recom Power | 91 |
| Datasheet | 14 Weeks | Through Hole | 4-DIP Module | - | - | -25°C~70°C With Derating | POWERLINE RAC02-GA (2W) | 1.33Lx0.87W x 0.75 H 33.7mmx22.2mmx19.0mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | - | - | - | - | - | 1 | CE, cURus, FCC | - | - | - | - | - | ±2% | ±6% | Universal Input | - | - | - | ROHS3 Compliant | ||
![]() RAC04-15SK/277 Recom Power | 47 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~90°C With Derating | POWERLINE RAC04-K/277 (4W) | 1.44Lx1.07W x 0.69 H 36.7mmx27.2mmx17.4mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 4W | - | - | - | - | 1 | CB, CE, cURus | 80% | - | - | - | - | ±0.5% | ±1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC3.5-3.3SK/277 Recom Power | 71 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC3.5-K/277 | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3.5W | - | - | - | - | 1 | CE, cURus | 77% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC05-15SK/277 Recom Power | 123 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 83% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC05-24SK/277 Recom Power | 136 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC05-K/277 (5W) | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | 1 | CE, cURus | 84% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant | ||
![]() RAC3.5-15SK/277 Recom Power | 52 |
| Datasheet | 10 Weeks | Through Hole | 9-DIP Module, 4 Leads | - | 0.069lb 31.3g | -40°C~85°C With Derating | POWERLINE RAC3.5-K/277 | 1.25Lx1.05W x 0.86 H 31.7mmx26.7mmx21.8mm | Active | 1 (Unlimited) | - | Enclosed | Household Appliances, ITE (Commercial) | 3.5W | - | - | - | - | 1 | CE, cURus | 83% | - | - | - | - | ±0.5% | 1% | - | - | - | - | ROHS3 Compliant |