- Applications
- Approval Agency
- Efficiency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Voltage
- Package / Case
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
RECOM Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Max Output Power | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Ripple Voltage (Main Out) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC01-05SGB Recom Power | 80 | - | Datasheet | 14 Weeks | - | Through Hole | 4-DIP Module | NO | - | 12g | -25°C~70°C With Derating | POWERLINE RAC01-GB (1W) | 1.33Lx0.87W x 0.75 H 33.7mmx22.2mmx19.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P4 | 1 | - | CE, cURus, FCC | 63% | 5V | - | 230V | NO | 200mA | 1W | 5V | - | - | - | - | - | 1W | - | - | - | - | ±2% | ±6% | - | - | - | Universal Input | 19mm | 33.7mm | 22.2mm | - | ROHS3 Compliant | - | ||
![]() RAC20-24SA Recom Power | 87 |
| Datasheet | - | Through Hole | Through Hole | 8-DIP Module, 5 Leads | - | 5 | 0.243lb 110.22g | -25°C~70°C With Derating | POWERLINE RAC20-A (20W) | 2.76Lx1.89W x 0.88 H 70.0mmx48.0mmx22.3mm | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Enclosed | ITE (Commercial) | - | 20W | DUAL | - | NOT SPECIFIED | 1 | 48mm | NOT SPECIFIED | R-PDMA-T8 | 1 | - | CE, cULus | 84% | 24V | 840mA | 115V | NO | 840mA | 20W | 24V | - | - | - | - | - | - | - | - | - | - | ±0.5% | ±1% | - | - | - | OCP, OVP, SCP | 22mm | 70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC02-24SC Recom Power | 9 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 4 | 0.055lb 24.95g | -25°C~85°C With Derating | POWERLINE RAC02-C (2W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 2W | 2W | DUAL | PIN/PEG | - | 1 | 17.75mm | - | - | 1 | Not Qualified | CE, EN, UL | 77% | 24V | 83mA | 115V | NO | 83mA | 2W | 24V | - | 80V | - | 264V | 83mA | - | 2W | 24V | 3kV | - | ±2% | ±6% | - | - | - | SCP | 17.75mm | 33.7mm | 22.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC03-3.3SC Recom Power | 47 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP Module, 5 Leads | - | 5 | 0.066lb 29.94g | -25°C~85°C With Derating | POWERLINE RAC03-C (3W) | 1.49Lx0.94W x 0.64 H 37.8mmx23.9mmx16.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Enclosed | ITE (Commercial) | 3W | 3W | DUAL | PIN/PEG | - | 1 | 37.8mm | - | - | 1 | Not Qualified | CE, EN, UL | 63% | 3.3V | 900mA | 115V | NO | 900mA | 3W | 3.3V | CURRENT; OVER LOAD | 80V | VOLTAGE-MODE | 264V | 900mA | - | 3W | 3.3V | - | - | ±3% | ±6% | 80V | 264V | - | OTP, SCP | 16.4mm | - | 23.9mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC03-15SC Recom Power | 6 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP Module, 5 Leads | - | 5 | 0.066lb 29.94g | -25°C~85°C With Derating | POWERLINE RAC03-C (3W) | 1.49Lx0.94W x 0.64 H 37.8mmx23.9mmx16.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Enclosed | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | 23.9mm | - | - | 1 | Not Qualified | CE, EN, UL | 76% | 15V | 200mA | 115V | NO | 200mA | 3W | 15V | CURRENT; OVER LOAD | - | VOLTAGE-MODE | - | 200mA | 3W | - | - | - | - | ±3% | ±6% | - | - | - | OTP, SCP | 16.4mm | 37.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC60-24SB Recom Power | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 0.684lb 310.26g | -40°C~70°C With Derating | POWERLINE RAC60-B (60W) | 4.29Lx2.30W x 1.20 H 109.0mmx58.5mmx30.5mm | - | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | Enclosed | ITE (Commercial) | 60W | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 30mm | NOT SPECIFIED | - | 1 | - | CE, cULus | 86% | 24V | 2.5A | 115V | YES | 2.5A | 60W | 26.4V | - | 120V | - | 370V | 2.5A | - | 60W | 24V | 4kV | - | ±1% | - | 85V | 265V | - | SCP | 30mm | - | 58.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC04-24SC/277 Recom Power | 3 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 6 | 0.069lb 31.3g | -25°C~80°C With Derating | POWERLINE RAC04-C/277 (4W) | 1.44Lx1.07W x 0.67 H 36.7mmx27.2mmx17.1mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | ITE (Commercial) | 4W | 4W | DUAL | PIN/PEG | - | 1 | 36.7mm | - | R-PDMA-P7 | 1 | Not Qualified | CE, EN, UL | 79% | 24V | 167mA | 277V | NO | 167mA | 4W | 24V | - | 80V | - | 305V | 167mA | - | 4W | 24V | - | - | ±2% | 0.5% | 80V | 305V | - | SCP | 17.1mm | - | 27.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC03-05SC Recom Power | 56 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP Module, 5 Leads | - | 5 | 0.066lb 29.94g | -25°C~85°C With Derating | POWERLINE RAC03-C (3W) | 1.49Lx0.94W x 0.64 H 37.8mmx23.9mmx16.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Enclosed | ITE (Commercial) | 3W | 3W | DUAL | PIN/PEG | - | 1 | 37.8mm | - | - | 1 | Not Qualified | CE, EN, UL | 73% | 5V | 600mA | 115V | NO | 600mA | 3W | 5V | CURRENT; OVER LOAD | 80V | VOLTAGE-MODE | 264V | 600mA | - | 3W | - | 3kV | - | ±3% | ±6% | 80V | 264V | - | OTP, SCP | 16.4mm | - | 23.9mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC30-12SA Recom Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 5 | 0.467lb 211.83g | -25°C~70°C With Derating | POWERLINE RAC30-A (30W) | 3.50Lx2.50W x 1.00 H 89.0mmx63.5mmx25.3mm | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | Enclosed | ITE (Commercial) | 30W | 30W | DUAL | - | - | 1 | 89mm | - | R-PDMA-T7 | 1 | Not Qualified | CE, cULus | 82% | 12V | 2.5A | 115V | NO | 2.5A | 30W | 12V | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | - | SCP | 25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC03-12SGB Recom Power | 242 |
| Datasheet | 14 Weeks | - | Through Hole | 16-DIP Module, 5 Leads | NO | - | 0.044lb 19.96g | -40°C~85°C With Derating | POWERLINE RAC03-GB (3W) | 1.46Lx0.94W x 0.59 H 37.0mmx24.0mmx15.0mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | CE, cURus | 78% | 12V | - | 115V | NO | 250mA | 3W | 12V | - | - | - | - | - | 3W | - | - | - | - | ±0.5% | - | - | - | - | - | 15mm | 36.7mm | 23.5mm | - | ROHS3 Compliant | - | ||
![]() RAC05-3.3SC Recom Power | 1 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 5-DIP Module, 4 Leads | - | 4 | 0.077lb 34.93g | -25°C~75°C With Derating | POWERLINE RAC05-C (5W) | 2.11Lx1.09W x 0.62 H 53.5mmx27.8mmx15.65mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | - | 5W | - | - | - | - | 25.5mm | - | - | 1 | Not Qualified | CE, cULus, EN | 70% | 3.3V | 1.25A | - | - | 1.25A | 5W | 3.3V | - | - | - | - | 1.25A | - | - | - | - | - | ±0.3% | ±0.5% | - | - | - | OVP, SCP | 16.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC04-0512DC/277 Recom Power | 80 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | 0.069lb 31.3g | -25°C~80°C With Derating | POWERLINE RAC04-C/277 (4W) | 1.44Lx1.07W x 0.67 H 36.7mmx27.2mmx17.1mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | ITE (Commercial) | - | 4W | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | Not Qualified | CE, EN, UL | 75% | 5V | 33mA | 277V | NO | - | 4W | 12V | - | - | - | - | 720mA | 3.996W | - | - | - | 33mA | ±0.2%, ±1% | ±1% | - | - | - | SCP | 17.1mm | 36.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC04-3.3SC/230 Recom Power | 45 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | - | 0.069lb 31.3g | -40°C~80°C With Derating | POWERLINE RAC04-C/230 (4W) | 1.44Lx1.07W x 0.67 H 36.7mmx27.2mmx17.1mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | ITE (Commercial) | 4W | 4W | DUAL | PIN/PEG | - | 1 | 17.1mm | - | R-PDMA-P7 | 1 | - | CE, cULus | 72% | 3.3V | 1.2A | 115V | NO | 1.2A | 4W | 3.3V | - | - | - | - | 1.2A | 3.96W | - | - | - | - | ±0.2% | ±1% | - | - | - | SCP | 17.1mm | 36.7mm | 27.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RAC03-3.8SC Recom Power | 97 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP Module, 5 Leads | - | 5 | 0.066lb 29.94g | -25°C~85°C With Derating | POWERLINE RAC03-C (3W) | 1.49Lx0.94W x 0.64 H 37.8mmx23.9mmx16.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Enclosed | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | 23.9mm | - | - | 1 | Not Qualified | CE, EN, UL | 63% | 3.8V | 900mA | 115V | NO | 789mA | 3W | 3.8V | CURRENT; OVER LOAD | - | VOLTAGE-MODE | - | 900mA | 3W | - | - | - | - | ±3% | ±6% | - | - | 0.04242Vrms | OTP, SCP | 16.4mm | 37.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC05-15SC Recom Power | 52 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 5-DIP Module, 4 Leads | - | 4 | 0.077lb 34.93g | -25°C~75°C With Derating | POWERLINE RAC05-C (5W) | 2.17Lx1.77W x 0.82 H 55.0mmx45.0mmx21.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 5W | 5W | - | - | - | - | 25.5mm | - | - | 1 | Not Qualified | CE, cULus, EN | 76% | 15V | 340mA | - | - | 340mA | 5W | 15V | - | - | - | - | 340mA | - | - | - | - | - | ±0.3% | ±0.5% | - | - | - | OVP, SCP | 16.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC04-12SGB Recom Power | 147 |
| Datasheet | 14 Weeks | - | Through Hole | 16-DIP Module, 5 Leads | NO | - | 0.044lb 19.96g | -40°C~85°C With Derating | POWERLINE RAC04-GB (4W) | 1.46Lx0.94W x 0.59 H 37.0mmx24.0mmx15.0mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | Household Appliances, ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | CE, cURus | 78% | 12V | - | 115V | NO | 330mA | 4W | 12V | - | - | - | - | - | 4W | - | - | - | - | ±0.5% | - | - | - | - | - | 15mm | 37mm | 24mm | - | ROHS3 Compliant | - | ||
![]() RAC20-05SN Recom Power | 366 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0.137lb 62.14g | -40°C~70°C With Derating | POWERLINE RAC20-N (20W) | 2.07Lx1.08W x 0.93 H 52.5mmx27.4mmx23.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | 20W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | CE, cURus | 78% | 5V | 3.6A | - | - | 3.6A | 18W | 5V | - | - | - | - | - | - | - | - | - | - | ±0.5% | ±1% | - | - | - | Universal Input | 23.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAC05-24SB Recom Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP Module | - | 4 | 0.067lb 30.39g | -25°C~70°C With Derating | POWERLINE RAC05-B (5W) | 2.00Lx1.00W x 0.62 H 50.8mmx25.4mmx15.7mm | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 5W | 5W | DUAL | PIN/PEG | - | 1 | 15.16mm | - | - | 1 | Not Qualified | CE, cULus | 76% | 24V | 230mA | 115V | NO | 417mA | 5W | 24V | - | 90V | - | 264V | 230mA | - | 5W | 24V | 3kV | - | ±0.3% | ±0.5% | 90V | 264V | - | SCP | 15.16mm | 50mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC01-12SC Recom Power | 187 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 4 | 0.055lb 24.95g | -25°C~85°C With Derating | POWERLINE RAC01-C (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 1W | 1W | DUAL | PIN/PEG | - | 1 | 33.7mm | - | - | 1 | Not Qualified | CE, EN, UL | 72% | 12V | 83mA | 115V | NO | 83mA | 1W | 12V | - | 80V | - | 264V | 83mA | - | 1W | 12V | 3kV | - | ±2% | ±6% | - | - | - | SCP | 17.75mm | - | 22.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RAC05-05SK Recom Power | 6 | - | Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | NO | - | 0.044lb 19.96g | -25°C~70°C With Derating | POWERLINE RAC05-K (5W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-PDMA-P5 | 1 | - | CE, cURus | 80% | 5V | - | 115V | NO | 1A | 5W | 5V | - | - | - | - | - | 5W | - | - | - | - | ±0.5% | ±1% | - | - | - | Universal Input | 16.5mm | 25.7mm | 25.7mm | - | ROHS3 Compliant | - |