- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | Standard Number | Tradename | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM4A-0515S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 234 mA | - | 15 V | - | 51002611 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-2405S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 400 mA | - | 5 V | - | 51002560 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 18 VDC to 36 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-1205S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 400 mA | - | 5 V | - | 51002584 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0515D RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 67 mA | - 67 mA | 15 V | - 15 V | 51002550 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 2 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-0505S/SMD RECOM Power | 70 |
| Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 700 mA | - | 5 V | - | 51002640 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0512D RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 83 mA | - 83 mA | 12 V | - 12 V | 51002549 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 2 Output | - | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-1205S RECOM Power | 70 |
| Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 700 mA | - | 5 V | - | 51002616 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-1224S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 81% | 5 kV | 18V | 9V | 83mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-0515S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 82% | 5 kV | 12V | 4.5V | 134mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-0509S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 9V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 78% | 5 kV | 12V | 4.5V | 389mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-0524S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 82% | 5 kV | 12V | 4.5V | 83mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-4812S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 80% | 5 kV | 75V | 36V | 167mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-4815S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 82% | 5 kV | 75V | 36V | 134mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-243.3S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 3.3V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 76% | 5 kV | 36V | 18V | 600mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM2A-1215S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tube | REM2A (2W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 2 W | 1 | cURus, UL | 82% | 5 kV | 18V | 9V | 134mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-1224S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 82% | 5 kV | 18V | 9V | 146mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-2409S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 9V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 80% | 5 kV | 36V | 18V | 389mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-0524S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 24V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 82% | 5 kV | 12V | 4.5V | 146mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-4805S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 5V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 79% | 5 kV | 75V | 36V | 700mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - | ||
![]() REM4A-4815S Recom Power | In Stock | - | Datasheet | Through Hole | 16-DIP Module, 7 Leads | - | - | - | Recom Power | - | - | - | - | - | - | - | 60601-1; 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial), Medical | 4 W | 1 | cURus, UL | 82% | 5 kV | 75V | 36V | 234mA | - | Enable, Active High | - | - | Remote On/Off | - | - | - | - |