- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Core Material | Adjust Type | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Panel Cutout | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Color | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Termination Type | Current - Output (Max) | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Data Bus Width | Nominal Input Voltage | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM4A-2415S Recom Power | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | 15V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | - | Active | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 4 W | - | - | - | - | - | - | - | - | 1 | cURus, UL | 83% | 5 kV | 36V | - | - | - | 18V | - | - | - | 234mA | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | ||
![]() REM4A-4809S Recom Power | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | - | - | - | - | 60601-1; 62368-1 | 9V | -40°C ~ 105°C (With Derating) | Tube | REM4A (4W) | 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) | - | Active | - | - | - | Isolated Module | - | ITE (Commercial), Medical | 4 W | - | - | - | - | - | - | - | - | 1 | cURus, UL | 80% | 5 kV | 75V | - | - | - | 36V | - | - | - | 389mA | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | ||
![]() R-552.5DA Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | - | 9g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | 12.5W | - | - | - | - | - | - | - | 1 | - | 90% | - | 18V | 1.6V | 5A | - | 4.5V | - | - | - | - | 5A | - | Enable, Active High | 5.5V | - | - | 12V | - | - | 1kV | - | Remote On/Off, OCP, SCP | - | 15mm | - | - | ROHS3 Compliant | - | ||
![]() RPA60-2415SFW/P Recom Power | 1779 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | 35g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C With Derating | Tube | POWERLINE RPA60-FW (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 93.3% | 1.5kV | 36V | 13.5V | - | - | 9V | 24V | YES | - | - | 4A | 60W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RSH3-1212S/H2-R RECOM Power | In Stock | - | - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 18 V | 9 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 250 mA | - | 12 V | - | Tape & Reel (TR) | - | 10019444 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 81% | 2 kV | 18V | - | - | - | 9V | - | - | - | 250mA | - | 3 W | - | - | - | - | - | - | - | 2 kV | Isolated | - | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH3-1215D/H2 RECOM Power | In Stock | - | - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 18 V | 9 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Tube | - | 10019451 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 82% | 2 kV | 18V | - | - | - | 9V | - | - | - | 100mA, 100mA | - | 3 W | - | - | -15V | - | - | - | - | 2 kV | Isolated | - | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH3-2415D/H2-R RECOM Power | 26 |
| - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 36 V | 18 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Tape & Reel (TR) | - | 10019460 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 83% | 2 kV | 36V | - | - | - | 18V | - | - | - | 100mA, 100mA | - | 3 W | - | - | -15V | - | - | - | - | 2 kV | Isolated | - | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH3-2412S/H3 RECOM Power | 43 |
| - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 36 V | 18 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 250 mA | - | 12 V | - | Tube | - | 10019838 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 81% | 3 kV | 36V | - | - | - | 18V | - | - | - | 250mA | - | 3 W | - | - | - | - | - | - | - | 3 kV | Isolated | - | 18 VDC to 36 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH3-1212D/H2-R RECOM Power | 43 |
| - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 18 V | 9 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 125 mA | 125 mA | 12 V | - 12 V | Tape & Reel (TR) | - | 10019448 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 82% | 2 kV | 18V | - | - | - | 9V | - | - | - | 125mA, 125mA | - | 3 W | - | - | -12V | - | - | - | - | 2 kV | Isolated | - | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() RSH3-1215S/H2-R RECOM Power | 26 |
| - | - | - | Surface Mount | DIP-14 | - | - | - | - | - | Fixed | Industrial | 18 V | 9 V | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 200 mA | - | 15 V | - | Tape & Reel (TR) | - | 10019446 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | - | - | - | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | - | - | - | - | - | - | 1 Output | cURus | 82% | 2 kV | 18V | - | - | - | 9V | - | - | - | 200mA | - | 3 W | - | - | - | - | - | - | - | 2 kV | Isolated | - | 9 VDC to 18 VDC | 8.7 mm | 18.9 mm | 17.2 mm | - | - | ||
![]() 10018118 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80099322 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30003827 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 95 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 357 | - | - | - | - | - | - | - | - | 2.5, 3.3 V | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30003748 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30004452 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80099323 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10018948 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80099321 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30004245 RECOM Power | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() 30004489 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |