- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2M-2424S RECOM Power | 42 |
| - | Through Hole | DIP-7 | - | Industrial | 36 VDC | 9 VDC | + 85 C | Recom Power | - 40 C | - | Through Hole | 83 mA | - | 24 VDC | - | Tube | 10020102 | Active | Details | - | 24V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.992 W | 1 Output | - | 80% | 1.6 kV | 36V | 9V | 83mA | 2 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RP06-11005DRAW RECOM Power | 49 |
| - | Through Hole | DIP-24 | - | Industrial | 160 VDC | 36 VDC | + 105 C | Recom Power | - 40 C | - | Through Hole | 600 mA | - 600 mA | 5 VDC | - 5 VDC | Tube | 21000522 | Active | Details | 60601-1 | 5V | -40°C ~ 105°C (With Derating) | RP06-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 6 W | 2 Output | CE, cURus, UKCA | 81% | 3 kV | 160V | 36V | 600mA, 600mA | 6 W | - | -5V | - | - | 3 kVAC | DC to DC Converters | Adjustable Output | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R2M-2415S/SMD RECOM Power | 78 |
| - | Surface Mount | SMD-7 | - | Industrial | 36 VDC | 9 VDC | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 134 mA | - | 15 VDC | - | Tube | 10020074 | Active | Details | - | 15V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | 1 Output | - | 81% | 1.6 kV | 36V | 9V | 134mA | 2 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RP10-11024SRAW RECOM Power | 49 |
| - | Through Hole | DIP-24 | - | Industrial | 160 V | 36 V | + 105 C | Recom Power | - 40 C | - | Through Hole | 416 mA | - | 24 VDC | - | Tube | 21000538 | Active | Details | 60601-1 | 24V | -40°C ~ 105°C (With Derating) | RP10-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 10 W | 1 Output | CE, cURus, UKCA | 87.5% | 3 kV | 160V | 36V | 416mA | 10 W | - | - | - | - | 3 kV | Isolated | Adjustable Output | +/- 36 VDC to +/- 110 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R5M-2405S/SMD RECOM Power | 47 |
| - | Surface Mount | SMD-7 | - | Industrial | 36 VDC | 9 VDC | + 50 C | Recom Power | - 40 C | Yes | SMD/SMT | 1000 mA | - | 5 VDC | - | Tube | 10020143 | Active | Details | - | 5V | -40°C ~ 105°C (With Derating) | R5M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 5 W | 1 Output | - | 81% | 1.6 kV | 36V | 9V | 1A | 5 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R3M-4805S/SMD RECOM Power | 49 |
| - | Surface Mount | SMD-7 | - | Industrial | 75 VDC | 18 VDC | + 71 C | Recom Power | - 40 C | Yes | SMD/SMT | 600 mA | - | 5 VDC | - | Tube | 10020134 | Active | Details | - | 5V | -40°C ~ 105°C (With Derating) | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | 1 Output | - | 80% | 1.6 kV | 75V | 18V | 600mA | 3 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1205S RECOM Power | 74 |
| - | Through Hole | DIP-7 | - | Industrial | 18 VDC | 4.5 VDC | + 85 C | Recom Power | - 40 C | - | Through Hole | 400 mA | - | 5 VDC | - | Tube | 10020089 | Active | Details | - | 5V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 1 Output | - | 79% | 1.6 kV | 18V | 4.5V | 400mA | 2 W | - | - | - | - | 1.6 kVDC | Isolated | - | +/- 4.5 VDC to +/- 18 VDC | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RP06-11015SRAW RECOM Power | 63 |
| - | Through Hole | DIP-24 | - | Industrial | 160 VDC | 36 VDC | + 105 C | Recom Power | - 40 C | - | Through Hole | 400 mA | - | 15 VDC | - | Tube | 21000520 | Active | Details | 60601-1 | 15V | -40°C ~ 105°C (With Derating) | RP06-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 6 W | 1 Output | CE, cURus, UKCA | 84% | 3 kV | 160V | 36V | 400mA | 6 W | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R1M-4824S/SMD RECOM Power | 42 |
| - | Surface Mount | SMD-7 | - | Industrial | 75 VDC | 18 VDC | + 90 C | Recom Power | - 40 C | Yes | SMD/SMT | 45 mA | - | 24 VDC | - | Tube | 10020057 | Active | Details | - | 24V | -40°C ~ 105°C (With Derating) | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.08 W | 1 Output | - | 80% | 1.6 kV | 75V | 18V | 45mA | 1 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R1M-2409S/SMD RECOM Power | 49 |
| - | Surface Mount | SMD-7 | - | Industrial | 36 VDC | 9 VDC | + 90 C | Recom Power | - 40 C | Yes | SMD/SMT | 112 mA | - | 9 VDC | - | Tube | 10020045 | Active | Details | - | 9V | -40°C ~ 105°C (With Derating) | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 Output | - | 79% | 1.6 kV | 36V | 9V | 112mA | 1 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R3M-1215D/SMD RECOM Power | 49 |
| - | Surface Mount | SMD-7 | - | Industrial | 18 VDC | 4.5 VDC | + 71 C | Recom Power | - 40 C | Yes | SMD/SMT | 100 mA | - 100 mA | 15 VDC | - 15 VDC | Tube | 10020123 | Active | Details | - | 15V | -40°C ~ 105°C (With Derating) | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | 2 Output | - | 82% | 1.6 kV | 18V | 4.5V | 100mA, 100mA | 3 W | - | -15V | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RP06-11005SRAW RECOM Power | 41 |
| - | Through Hole | DIP-24 | - | Industrial | 160 VDC | 36 VDC | + 105 C | Recom Power | - 40 C | - | Through Hole | 1200 mA | - | 5 VDC | - | Tube | 21000518 | Active | Details | 60601-1 | 5V | -40°C ~ 105°C (With Derating) | RP06-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 6 W | 1 Output | CE, cURus, UKCA | 81.5% | 3 kV | 160V | 36V | 1.2A | 6 W | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R2M-1209S/SMD RECOM Power | 42 |
| - | Surface Mount | SMD-7 | - | Industrial | 18 VDC | 4.5 VDC | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 222 mA | - | 9 VDC | - | Tube | 10020063 | Active | Details | - | 9V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.998 W | 1 Output | - | 79% | 1.6 kV | 18V | 4.5V | 222mA | 2 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-2415S RECOM Power | 41 |
| - | Through Hole | DIP-7 | - | Industrial | 36 VDC | 9 VDC | + 85 C | Recom Power | - 40 C | - | Through Hole | 134 mA | - | 15 VDC | - | Tube | 10020101 | Active | Details | - | 15V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | 1 Output | - | 81% | 1.6 kV | 36V | 9V | 134mA | 2 W | - | - | - | - | 1.6 kVDC | Isolated | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RP10-11012SRAW RECOM Power | 45 |
| - | Through Hole | DIP-24 | - | Industrial | 160 V | 36 V | + 105 C | Recom Power | - 40 C | - | Through Hole | 830 mA | - | 12 VDC | - | Tube | 21000536 | Active | Details | 60601-1 | 12V | -40°C ~ 105°C (With Derating) | RP10-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 10 W | 1 Output | CE, cURus, UKCA | 87.5% | 3 kV | 160V | 36V | 830mA | 10 W | - | - | - | - | 3 kV | Isolated | Adjustable Output | +/- 36 VDC to +/- 110 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R3M-2412D/SMD RECOM Power | 63 |
| - | Surface Mount | SMD-7 | - | Industrial | 36 VDC | 9 VDC | + 71 C | Recom Power | - 40 C | Yes | SMD/SMT | 125 mA | - 125 mA | 12 VDC | - 12 VDC | Tube | 10020131 | Active | Details | - | 12V | -40°C ~ 105°C (With Derating) | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | 2 Output | - | 82% | 1.6 kV | 36V | 9V | 125mA, 125mA | 3 W | - | -12V | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-1212D RECOM Power | 42 |
| - | Through Hole | DIP-7 | - | Industrial | 18 VDC | 4.5 VDC | + 85 C | Recom Power | - 40 C | - | Through Hole | 83 mA | - 83 mA | 12 VDC | - 12 VDC | Tube | 10020095 | Active | Details | - | 12V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.992 W | 2 Output | - | 80% | 1.6 kV | 18V | 4.5V | 83mA, 83mA | 2 W | - | -12V | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 18 VDC | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RP10-11012DRAW RECOM Power | 50 |
| - | Through Hole | DIP-24 | - | Industrial | 160 VDC | 36 VDC | + 105 C | Recom Power | - 40 C | - | Through Hole | 416 mA | - 416 mA | 12 VDC | - 12 VDC | Tube | 21000540 | Active | Details | 60601-1 | 12V | -40°C ~ 105°C (With Derating) | RP10-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 10 W | 2 Output | CE, cURus, UKCA | 87% | 3 kV | 160V | 36V | 416mA, 416mA | 10 W | - | -12V | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 110 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R5M-243.3S/SMD RECOM Power | 56 |
| - | Surface Mount | SMD-7 | - | Industrial | 36 VDC | 9 VDC | + 50 C | Recom Power | - 40 C | Yes | SMD/SMT | 1000 mA | - | 3.3 VDC | - | Tube | 10020142 | Active | Details | - | 3.3V | -40°C ~ 105°C (With Derating) | R5M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3.3 W | 1 Output | - | 77% | 1.6 kV | 36V | 9V | 1A | 5 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-2405D RECOM Power | 57 |
| - | Through Hole | DIP-7 | - | Industrial | 36 VDC | 9 VDC | + 85 C | Recom Power | - 40 C | - | Through Hole | 200 mA | - 200 mA | 5 VDC | - 5 VDC | Tube | 10020103 | Active | Details | - | 5V | -40°C ~ 105°C (With Derating) | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | 2 Output | - | 77% | 1.6 kV | 36V | 9V | 200mA, 200mA | 2 W | - | -5V | - | - | 1.6 kVDC | Isolated | - | +/- 9 VDC to +/- 36 VDC | 10.2 mm | 13.2 mm | 9.1 mm |