- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP20-1205DF/N-HC RECOM Power | In Stock | - | - | - | - | - | - | - | 9 | - | 18 V | 9 V | - | - | - | - | - | Through Hole | 2 A | 2 A | 5 V | - 5 V | - | 30001807 | - | Details | - | Powerline | 1.410958 oz | - | - | Tube | RP20 | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 20 W | - | - | - | - | - | 1.6 kV | Isolated | - | 9 V to 18 V | - | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-0606S/P RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 10004832 | - | Details | - | - | 0.705479 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | ||
![]() RPA40-11024SFR RECOM Power | 41 |
| - | Through Hole | 56.4 mm x 36.83 mm x 15 mm | - | - | - | - | Industrial | 160 VDC | 36 VDC | - | + 105 C | Recom Power | - 40 C | - | Through Hole | 1666 mA | - | 24 VDC | - | Tube | 21000555 | Active | Details | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | RPA40-FR | 2.00 L x 1.00 W x 0.40 H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 40 W | - | 1 Output | CE, UKCA | 88.5% | 3 kV | 160V | 36V | 1.666A | 40 W | - | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 160 VDC | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() R2M-4805D RECOM Power | 43 |
| - | Through Hole | DIP-7 | - | - | - | - | Industrial | 75 VDC | 18 VDC | - | + 85 C | Recom Power | - 40 C | - | Through Hole | 200 mA | - 200 mA | 5 VDC | - 5 VDC | Tube | 10020112 | Active | Details | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 2 Output | - | 77% | 1.6 kV | 75V | 18V | 200mA, 200mA | 2 W | - | -5V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R1M-1205D/SMD RECOM Power | 43 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | - | Recom Power | - | Yes | SMD/SMT | 100 mA | - 100 mA | 5 VDC | - | Tube | 10020040 | Active | Details | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 | - | 77% | 1.6 kV | 18V | 4.5V | 100mA, 100mA | 1 W | - | -5V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 12 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RPA40-11012SFR RECOM Power | 46 |
| - | Through Hole | 56.4 mm x 36.83 mm x 15 mm | - | - | - | - | Industrial | 160 VDC | 36 VDC | - | + 105 C | Recom Power | - 40 C | - | Through Hole | 3.3 A | - | 12 VDC | - | Tube | 21000553 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | RPA40-FR | 2.00 L x 1.00 W x 0.40 H (50.8mm x 25.4mm x 10.2mm) | Isolated Module | ITE (Commercial) | 40 W | - | 1 Output | CE, UKCA | 89% | 3 kV | 160V | 36V | 3.333A | 40 W | - | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 160 VDC | - | 15 mm | 56.4 mm | 36.83 mm | ||
![]() R1M-2412D/SMD RECOM Power | 55 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 36 VDC | 9 VDC | - | - | Recom Power | - | Yes | SMD/SMT | 45 mA | - 45 mA | 12 VDC | - | Tube | 10020050 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.08 W | - | 2 | - | 80% | 1.6 kV | 36V | 9V | 45mA, 45mA | 1 W | - | -12V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-243.3S RECOM Power | 50 |
| - | Through Hole | DIP-7 | - | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 85 C | Recom Power | - 40 C | - | Through Hole | 500 mA | - | 3.3 VDC | - | Tube | 10020097 | Active | Details | - | - | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.65 W | - | 1 Output | - | 78% | 1.6 kV | 36V | 9V | 500mA | 2 W | - | - | - | - | - | 1.6 kVDC | Isolated | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R2M-2405D/SMD RECOM Power | 128 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 200 mA | - 200 mA | 5 VDC | - 5 VDC | Tube | 10020076 | Active | Details | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 2 Output | - | 77% | 1.6 kV | 36V | 9V | 200mA, 200mA | 2 W | - | -5V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R1M-1215D/SMD RECOM Power | 43 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | - | Recom Power | - | Yes | SMD/SMT | 35 mA | - 35 mA | 15 VDC | - 15 VDC | Tube | 10020042 | Active | Details | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.05 W | - | 2 | - | 81% | 1.6 kV | 18V | 4.5V | 35mA, 35mA | 1 W | - | -15V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 12 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-4805S RECOM Power | 49 |
| - | Through Hole | DIP-7 | - | - | - | - | Industrial | 75 VDC | 18 VDC | - | + 85 C | Recom Power | - 40 C | - | Through Hole | 400 mA | - | 5 VDC | - | Tube | 10020107 | Active | Details | - | - | - | 5V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2 W | - | 1 Output | - | 79% | 1.6 kV | 75V | 18V | 400mA | 2 W | - | - | - | - | - | 1.6 kVDC | Isolated | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() RP03-11015SRAW RECOM Power | 22 |
| - | Through Hole | DIP-24 | - | - | - | - | Industrial | 160 VDC | 36 VDC | - | + 105 C | Recom Power | - 40 C | - | Through Hole | 15 VDC | - | 200 mA | - | Tube | 21000504 | Active | Details | 60601-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | RP03-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | Isolated Module | Medical | 3 W | - | 1 Output | CE, cURus, UKCA | 84% | 3 kV | 160V | 36V | 200mA | 3 W | - | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | +/- 36 VDC to +/- 160 VDC | - | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() REC150H-4854SUW RECOM Power | 2995 |
| - | Through Hole | Half Brick | Half Brick | - | - | - | Industrial | 75 V | 9 V | - | + 105 C | Recom Power | - 40 C | - | Through Hole | 2.778 A | - | 54 V | - | Tube | 21000494 | Active | Details | - | - | - | 54V | -40°C ~ 105°C (With Derating) | - | REC150H-UW | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 150 W | - | 1 Output | - | 89% | 2.5 kV | 75V | 9V | 2.778A | 150 W | - | - | - | - | - | 2.5 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | - | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() REC300H-2415SW RECOM Power | 2278 |
| - | Through Hole | Half Brick | Half Brick | - | - | - | Industrial | 36 V | 9 V | - | + 100 C | Recom Power | - 40 C | - | Through Hole | 20 A | - | 15 V | - | Tube | 21000496 | Active | Details | - | - | - | 15V | -40°C ~ 100°C (With Derating) | - | REC300H-W | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 300 W | - | 1 Output | - | 87% | 3 kV | 36V | 9V | 20A | 300 W | - | - | - | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | - | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() RPL-2.0-CT RECOM Power | 319 |
| - | - | - | - | - | - | - | Industrial | 18 V | 4.5 V | - | + 150 C | - | - 40 C | Yes | SMD/SMT | 2 A | - | 600 mV to 5 V | - | - | 80000170 | - | Details | - | - | - | - | - | - | RPL-2.0 | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 1.75 W | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | 2 mm | 3 mm | 3 mm | ||
![]() REC150H-4812SUW RECOM Power | 2776 |
| - | Through Hole | Half Brick | Half Brick | - | - | - | Industrial | 75 V | 9 V | - | + 105 C | Recom Power | - 40 C | - | Through Hole | 12.5 A | - | 12 V | - | Tube | 21000490 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | REC150H-UW | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | Isolated Module | ITE (Commercial) | 150 W | - | 1 Output | - | 89.5% | 2.5 kV | 75V | 9V | 12.5A | 150 W | - | - | - | - | - | 2.5 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | - | - | 12.7 mm | 57.9 mm | 61 mm | ||
![]() R2M-4809S/SMD RECOM Power | 43 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 75 VDC | 18 VDC | - | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 222 mA | - | 9 VDC | - | Tube | 10020081 | Active | Details | - | - | - | 9V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1.998 W | - | 1 Output | - | 79% | 1.6 kV | 75V | 18V | 222mA | 2 W | - | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R2M-2415D/SMD RECOM Power | 59 |
| - | Surface Mount | SMD-7 | - | - | - | - | Industrial | 36 VDC | 9 VDC | - | + 85 C | Recom Power | - 40 C | Yes | SMD/SMT | 67 mA | - 67 mA | 15 VDC | - 15 VDC | Tube | 10020078 | Active | Details | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | Isolated Module | ITE (Commercial) | 2.01 W | - | 2 Output | - | 81% | 1.6 kV | 36V | 9V | 67mA, 67mA | 2 W | - | -15V | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() RSH2-2412S/H3 Recom Power | 22 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | - | 1 | cURus | 82% | 3 kV | 36V | 18V | 167mA | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() RPX-1.0-R Recom Power | 13935 |
| - | Surface Mount | 16-PowerLFQFN Module | 16-QFN (5x3) | RPX-1.0 | RECOM Power | 500 | - | 36 V | 4 V | RECOM | + 125 C | Recom Power | - 40 C | Yes | SMD/SMT | - | - | 24 V | - | Cut Tape (CT) | 80000236 | Active | Details | - | - | - | 0.8 ~ 30V | - | MouseReel | INNOLINE RPX-1.0 | 0.20" L x 0.12" W x 0.06" H (5.0mm x 3.0mm x 1.6mm) | Non-Isolated PoL Module | ITE (Commercial) | - | DC-DC Converter | 1 | - | 87% | - | 36V | 4V | 1A | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 1.6 mm | 5 mm | 3 mm |