- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA3-242005D/SMD Recom Power | 42 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | 30 mA | 20 V | - 5 V | Tube | 10019989 | Active | Details | - | 20V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 2 | - | 81% | 5.2 kV | 26.4V | 21.6V | 75mA, 300mA | 3 W | - | -5V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RMD500-110-24SEW Recom Power | 2420 |
| - | Chassis Mount | - | - | RECOM Power | 1 | 137.5 V | 50.4 V | RECOM | + 85 C | Recom Power | - 40 C | Chassis | - | 24 V | - | Box | 26000013 | Active | Details | - | 24V | -40°C ~ 90°C (With Derating) | - | RMD500-EW (500W) | 8.23" L x 5.55" W x 1.89" H (209.0mm x 141.0mm x 48.0mm) | Enclosed | ITE (Commercial) | 504W | DC-DC Converter | - | 1 | CE | 95% | 5 kV | 137.5V | 50.4V | 21A | 500 W | - | - | Isolated DC-DC Converters | - | - | 3.5 kV | Isolated | - | +/- 50.4 VDC to +/- 137.5 VDC | Isolated DC/DC Converters - Chassis Mount | 48 mm | 209 mm | 141 mm | ||
![]() RA3-051505D/SMD Recom Power | 46 |
| - | Surface Mount | 16-SMD Module, 6 Leads | - | RECOM Power | 16 | - | - | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 15 V | - 5 V | Tube | 10019992 | Active | Details | - | 15V | -40°C ~ 85°C | Tube | RA3 | 0.92" L x 0.59" W x 0.33" H (23.4mm x 15.0mm x 8.5mm) | Isolated Module | ITE (Commercial) | - | DC-DC Converter | - | 2 | - | - | 5.2 kV | 5.5V | 4.5V | - | 3 W | - | 5V | Isolated DC-DC Converters | - | - | 5.2 kV | Isolated | - | - | Isolated DC/DC Converters - SMD | 8.5 mm | 23.4 mm | 15 mm | ||
![]() RS3E-1205S/H3 Recom Power | 79 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 18 V | 9 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 5 V | - | Tube | 10019956 | Active | Details | 62368-1 | 5V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 77% | 3 kV | 18V | 9V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 9 VDC to +/- 18 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-4809S/H3 Recom Power | 8 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 72 V | 36 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 9 V | - | Tube | 10019968 | Active | Details | 62368-1 | 9V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 80% | 3 kV | 72V | 36V | 333mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-4805S/H3 Recom Power | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 72 V | 36 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 5 V | - | Tube | 10019967 | Active | Details | 62368-1 | 5V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 80% | 3 kV | 72V | 36V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-0509S/H3 Recom Power | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 9 V | 4.5 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 9 V | - | Tube | 10019951 | Active | Details | 62368-1 | 9V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 77% | 3 kV | 9V | 4.5V | 333mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | +/- 4.5 VDC to +/- 9 VDC | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-2415S/H3 Recom Power | 291 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 36 V | 18 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 15 V | - | Tube | 10019964 | Active | Details | 62368-1 | 15V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 81% | 3 kV | 36V | 18V | 200mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-1224S/H3 Recom Power | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 18 V | 9 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 24 V | - | Tube | 10019960 | Active | Details | 62368-1 | 24V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 80% | 3 kV | 18V | 9V | 125mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 9 VDC to +/- 18 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-0505S/H3 Recom Power | 64 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | RECOM Power | 22 | 9 V | 4.5 V | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | 5 V | - | Tube | 10019126 | Active | Details | 62368-1 | 5V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 75% | 3 kV | 9V | 4.5V | 600mA | 3 W | Enable, Active High | - | Isolated DC-DC Converters | - | - | 3kV | Isolated | Remote On/Off | +/- 4.5 VDC to +/- 9 VDC | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RSH2-3.312S/H3-R Recom Power | 28 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 12 V | - | Tape & Reel (TR) | 10019410 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 80% | 3 kV | 5.5V | 2.8V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.305S/H3-R Recom Power | 35 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 5 V | - | Tape & Reel (TR) | 10019408 | Active | Details | 62368-1 | 5V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 78% | 3 kV | 5.5V | 2.8V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-2415S/H2 Recom Power | 28 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 25 | 36 V | 18 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 15 V | - | Tube | 10019907 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 83% | 2 kV | 36V | 18V | 134mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0524S/H3-R Recom Power | 35 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 13.2 V | 4.5 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 24 V | - | Tape & Reel (TR) | 10019797 | Active | Details | 62368-1 | 24V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | - | 1 | cURus | 83% | 3 kV | 13.2V | 4.5V | 83mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Remote On/Off | 4.5 VDC to 13.2 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-1224S/H2-R Recom Power | 35 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 18 V | 9 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 24 V | - | Tape & Reel (TR) | 10019892 | Active | Details | 62368-1 | 24V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | DC-DC Converter | - | 1 | cURus | 83% | 2 kV | 18V | 9V | 83mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 9 VDC to 18 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0505S/H3 Recom Power | 44 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 25 | 13.2 V | 4.5 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 5 V | - | Tube | 10019421 | Active | Details | 62368-1 | 5V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 81% | 3 kV | 13.2V | 4.5V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off | 4.5 VDC to 13.2 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-2415S/H2-R Recom Power | 35 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 36 V | 18 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 15 V | - | Tape & Reel (TR) | 10019906 | Active | Details | 62368-1 | 15V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 83% | 2 kV | 36V | 18V | 134mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-3.312S/H2-R Recom Power | 28 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 150 | 5.5 V | 2.8 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 12 V | - | Tape & Reel (TR) | 10019856 | Active | Details | 62368-1 | 12V | -40°C ~ 100°C (With Derating) | Reel | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 80% | 2 kV | 5.5V | 2.8V | 167mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 2 kV | Isolated | Remote On/Off | 2.8 VDC to 5.5 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH2-0524S/H2-R Recom Power | 28 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | Recom Power | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | 24V | -40°C ~ 100°C (With Derating) | - | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 1.992 W | - | - | 1 | cURus | 83% | 2 kV | 13.2V | 4.5V | 83mA | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | ||
![]() RSH2-2405S/H3 Recom Power | 50 |
| - | Surface Mount | 14-SMD Module, 7 Leads | - | RECOM Power | 25 | 36 V | 18 V | RECOM | + 85 C | Recom Power | - 40 C | SMD/SMT | - | 5 V | - | Tube | 10019433 | Active | Details | 62368-1 | 5V | -40°C ~ 100°C (With Derating) | Tube | RSH2 | 0.74" L x 0.50" W x 0.34" H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | - | 1 | cURus | 81% | 3 kV | 36V | 18V | 400mA | 2 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off | 18 VDC to 36 VDC | Isolated DC/DC Converters - SMD | 8.7 mm | 18.9 mm | 17.2 mm |