- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-1215D Recom Power | 91 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 21.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 1kV | - | 15V | 100mA | - | 12V | NO | 100mA | 3W | Enable, Active Low | 15V | - | 100mA | - | 12V | 3W | Isolated | -15V | 100mA | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI3-2412S Recom Power | 84 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 90% | 1kV | 26.4V | 12V | 250mA | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-2415DAW Recom Power | 43 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~65°C | Tube | POWERLINE RP12-AW (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | 12W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 86% | 1.6kV | - | 15V | 400mA | - | 24V | NO | 400mA | 12W | Enable, Active High | 15V | -15V | 400mA | - | 24V | 12W | Isolated | - | 400mA | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-2415S Recom Power | 1445 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | - | 15V | 66mA | - | 24V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 24V | 1W | Isolated | 15V | - | 26.4V | 21.6V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.33.3-R Recom Power | 2383 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 75% | 1kV | 3.63V | 3.3V | 303mA | 2.97V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | 303mA | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-2405SG Recom Power | 2669 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | - | 4.5V | 12A | - | 24V | YES | 12A | 60W | Enable, Active High | 5.5V | - | 12A | - | 24V | 60W | Isolated | 5V | - | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-2412S Recom Power | 77 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 83% | 1kV | - | 12V | 83mA | - | 24V | NO | 83mA | 1W | Enable, Active Low | 12V | - | 83mA | - | 24V | 1W | Isolated | 12V | - | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-1205S Recom Power | 14 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | - | 5V | 200mA | - | 12V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 12V | 1W | Isolated | 5V | - | 13.2V | 10.8V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24P21509D Recom Power | 163 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 82 % | 6.4kV | 26.4V | 15V | 111mA | 21.6V | 24V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 24V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0505S Recom Power | 1171 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 72% | 5.2kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | 5.5V | 4.5V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-243.3S Recom Power | 489 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 70% | 1kV | - | 3.3V | 300mA | - | 24V | NO | 300mA | 1W | Enable, Active Low | 3.3V | - | 300mA | - | 24V | 1W | Isolated | 3.3V | - | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP20-2412SFW Recom Power | 51 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 12V | 1.67A | - | 24V | YES | 1.67A | 20W | Enable, Active High | 13.2V | - | 1.67A | - | 24V | 20W | - | 12V | - | 36V | 9V | OCP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-1205SRW/H2/A/M Recom Power | 14 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 87% | 2kV | 18V | 5V | 1.6A | 9V | 12V | NO | 1.6A | 8W | Enable, Active High | 5V | - | - | 8W | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-4812DAW Recom Power | 84 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~65°C | Tube | POWERLINE RP12-AW (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | 12W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 87% | 1.6kV | - | 12V | 500mA | - | 48V | NO | 500mA | 12W | Enable, Active High | 12V | -12V | 500mA | - | 48V | 12W | Isolated | - | 500mA | 75V | 18V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405DA Recom Power | 15 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 9.9mm | - | - | S-PDMA-P4 | 2 | Not Qualified | 85% | 1.6kV | 36V | 5V | 1.5A | 18V | 24V | NO | 1.5A | 15W | - | 5V | -5V | - | - | 24V | - | - | - | - | - | - | OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0505D/P Recom Power | 16 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 78% | 1kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | 100mA | 0.5W | 5V | - | - | - | 100mA | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RD-2405D Recom Power | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0524S Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 85% | 1kV | 5.5V | 24V | 52mA | 4.5V | - | - | 52mA | 1.25W | - | 24V | - | - | - | 5V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-1205S Recom Power | 251 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | - | 5V | 400mA | - | 12V | NO | 400mA | 2W | - | 5V | - | 400mA | - | 12V | 2W | Isolated | 5V | - | 13.2V | 10.8V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC30-243.4S Recom Power | 55 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 87% | 1.6kV | 36V | 3.06V | 6A | - | 24V | YES | 6A | 30W | Enable, Active High | 3.74V | - | 6A | - | - | 30W | - | - | - | 36V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free |