- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjust Type | Brand | Development Kit | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Industry | Input Voltage-Max | Input Voltage-Min | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Supply Voltage-Min | SwitchingFrequency | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Operating Supply Current | Current - Output (Max) | Output Current | Quiescent Current | Output Power | Control Features | Voltage - Output 2 | Topology | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Shutdown | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSH3-2415D/H2 RECOM Power | 37 |
| - | Surface Mount | DIP-14 | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Tube | 10019461 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 83% | 2 kV | 36V | - | 18V | - | 100mA, 100mA | - | - | 3 W | - | -15V | - | - | - | - | 2 kV | - | Isolated | - | 18 VDC to 36 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2424S/H3 RECOM Power | In Stock | - | - | Surface Mount | DIP-14 | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 125 mA | - | 24 V | - | Tube | 10019842 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 82% | 3 kV | 36V | - | 18V | - | 125mA | - | - | 3 W | - | - | - | - | - | - | 3 kV | - | Isolated | - | 18 VDC to 36 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2412S/H3-R RECOM Power | 50 |
| - | Surface Mount | DIP-14 | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 250 mA | - | 12 V | - | Tape & Reel (TR) | 10019837 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 81% | 3 kV | 36V | - | 18V | - | 250mA | - | - | 3 W | - | - | - | - | - | - | 3 kV | - | Isolated | - | 18 VDC to 36 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2415S/H3 RECOM Power | 20 |
| - | Surface Mount | DIP-14 | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 200 mA | - | 15 V | - | Tube | 10019840 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 82% | 3 kV | 36V | - | 18V | - | 200mA | - | - | 3 W | - | - | - | - | - | - | 3 kV | - | Isolated | - | 18 VDC to 36 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2412D/H2 RECOM Power | 25 | - | - | Surface Mount | DIP-14 | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | + 100 C | Recom Power | - 40 C | SMD/SMT | 125 mA | 125 mA | 12 V | - 12 V | Tube | 10019459 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | Isolated Module | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 83% | 2 kV | 36V | - | 18V | - | 125mA, 125mA | - | - | 3 W | - | -12V | - | - | - | - | 2 kV | - | Isolated | - | 18 VDC to 36 VDC | - | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() REC8E-1215S/CTRL/X1 Recom Power | 29 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 18 V | 9 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 15 V | - | Tube | 10019607 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 18V | - | 9V | - | 533mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-4824S/CTRL/X1 Recom Power | 29 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 60 V | 20 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 24 V | - | Tube | 10019622 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83% | 1.6 kV | 60V | - | 20V | - | 333mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 20 VDC to 60 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-4809S/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 60 V | 20 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 9 V | - | Tube | 10019619 | Active | Details | 62368-1 | - | - | 9V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 83% | 1.6 kV | 60V | - | 20V | - | 888mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 20 VDC to 60 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-1209S/CTRL/X1 Recom Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 18 V | 9 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 9 V | - | Tube | 10019605 | Active | Details | 62368-1 | - | - | 9V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 18V | - | 9V | - | 888mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 9 VDC to 18 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-2409S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 36 V | 18 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 9 V | - | Tube | 10019612 | Active | Details | 62368-1 | - | - | 9V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 36V | - | 18V | - | 888mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 18 VDC to 36 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() REC8E-2415S/CTRL/X1 Recom Power | 13 |
| - | Through Hole | 6-DIP Module, 5 Leads | - | - | RECOM Power | - | - | 8 | - | - | 36 V | 18 V | - | RECOM | + 75 C | Recom Power | - 40 C | Through Hole | - | - | 15 V | - | Tube | 10019614 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 75°C | Tube | ECONOLINE REC8E (8W) | 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.5mm) | Isolated Module | ITE (Commercial) | 8 W | DC-DC Converter | - | 1 | CB, cURus | 84.5% | 1.6 kV | 36V | - | 18V | - | 533mA | - | - | 8 W | - | - | - | Isolated DC-DC Converters | - | - | 1.6 kV | - | Isolated | Remote On/Off | 18 VDC to 36 VDC | - | Isolated DC/DC Converters - Through Hole | 10.5 mm | 25.4 mm | 25.4 mm | ||
![]() RPL-3.0-CT Recom Power | 182 |
| - | Surface Mount | 10-SMD Module | - | - | RECOM Power | RPL-3.0-EVM-1 | - | 10 | - | - | 18 V | 4 V | - | RECOM | + 125 C | Recom Power | - 40 C | SMD/SMT | - | - | - | - | Bag | 80000258 | Active | Details | - | 4 VDC | 2.2 MHz | 0.8 ~ 5.2V | -40°C ~ 125°C (With Derating) | - | INNOLINE RPL-3.0 | 0.12" L x 0.12" W x 0.06" H (3.0mm x 3.0mm x 1.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 16 W | PMIC - Power Management ICs | 3mm | 1 | - | 89% | - | 18V | 800 mV to 5.2 V | 3V | 15 uA | 3A | 3 A | 1.2 mA | - | - | - | Buck | Switching Voltage Regulators | - | - | - | Regulated | - | Remote On/Off, Remote Sense | 4 VDC to 18 VDC | Shutdown | Switching Voltage Regulators | 1.45mm | - | 3mm | ||
![]() RPA150E-4824SEW/P Recom Power | 2527 |
| - | Through Hole | Eighth Brick | Eighth Brick | - | RECOM Power | - | - | 6 | - | - | 60 V | 9 V | - | RECOM | + 85 C | Recom Power | - 40 C | Through Hole | - | - | 24 V | - | Box | 21000415 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | - | RPA150E (150W) | 2.30" L x 0.90" W x 0.53" H (58.4mm x 22.8mm x 13.5mm) | Isolated Module | ITE (Commercial) | 144 W | DC-DC Converter | - | 1 | cURus | 92% | 3 kV | 60V | - | 9V | - | 6A | - | - | 150 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Baseplate | +/- 9 VDC to +/- 60 VDC | - | Isolated DC/DC Converters - Through Hole | 13.5 mm | 58.4 mm | 22.8 mm | ||
![]() RS3E-0524S/H3 Recom Power | 10 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | RECOM Power | - | - | 22 | - | - | 9 V | 4.5 V | - | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | - | 24 V | - | Tube | 10019954 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 80% | 3 kV | 9V | - | 4.5V | - | 125mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 4.5 VDC to +/- 9 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-2412S/H3 Recom Power | 117 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | RECOM Power | - | - | 22 | - | - | 36 V | 18 V | - | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | - | 12 V | - | Tube | 10019963 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 81% | 3 kV | 36V | - | 18V | - | 250mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3kV | - | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-4812S/H3 Recom Power | In Stock | - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | RECOM Power | - | - | 22 | - | - | 72 V | 36 V | - | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | - | 12 V | - | Tube | 10019969 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | 1 | CB, cURus | 81% | 3 kV | 72V | - | 36V | - | 250mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3 kV | - | Isolated | Remote On/Off | +/- 36 VDC to +/- 72 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3E-1212S/H3 Recom Power | 10 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | RECOM Power | - | - | 22 | - | - | 18 V | 9 V | - | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | - | 12 V | - | Tube | 10019958 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 80% | 3 kV | 18V | - | 9V | - | 250mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3kV | - | Isolated | Remote On/Off | +/- 9 VDC to +/- 18 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() RS3E-2424S/H3 Recom Power | 89 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | - | RECOM Power | - | - | 22 | - | - | 36 V | 18 V | - | RECOM | + 70 C | Recom Power | - 40 C | Through Hole | - | - | 24 V | - | Tube | 10019965 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 70°C (With Derating) | Tube | ECONOLINE RS3E (3W) | 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | 21.8mm | 1 | CB, cURus | 81% | 3 kV | 36V | - | 18V | - | 125mA | - | - | 3 W | Enable, Active High | - | - | Isolated DC-DC Converters | - | - | 3kV | - | Isolated | Remote On/Off | +/- 18 VDC to +/- 36 VDC | - | Isolated DC/DC Converters - Through Hole | 11.1mm | 21.8 mm | 9.2mm | ||
![]() 10018675 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30004333 RECOM Power | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |