- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNM-0505S/H Recom Power | 47 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 8.3mm | - | - | - | 1 | Not Qualified | 78% | 2kV | - | 5V | 200mA | - | - | - | 200mA | 1W | - | 5V | - | - | - | 5V | - | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 6.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-0505 Recom Power | 72 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | 12.75mm | - | - | R-XDMA-G5 | 1 | Not Qualified | 72% | 1kV | 5.5V | 5V | 100mA | - | 5V | NO | 100mA | 500W | - | 5V | - | 100mA | - | - | - | 500mW | - | - | - | - | 5.5V | 4.5V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-0505S/H3 Recom Power | 54 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 75% | 3kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | Enable, Active Low | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-1212DRW/H2/A/M Recom Power | 9 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | - | 10.2mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 2kV | - | 12V | 416mA | - | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | 416mA | - | 12V | - | 10W | - | - | - | 416mA | 18V | 9V | Remote On/Off, OCP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RY-0512S Recom Power | 50 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 19.65mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 66% | 1kV | 5.25V | 12V | 84mA | - | 5V | YES | 84mA | 1W | - | 12V | - | - | - | 5V | - | 1W | Isolated | 12V | - | - | 5V | 4.75V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24P21509D/P Recom Power | 169 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 82 % | 6.4kV | 26.4V | 15V | 111mA | 21.6V | 24V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 24V | - | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1505S Recom Power | 722 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 72% | 5.2kV | - | 5V | 200mA | - | 15V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 15V | - | 1W | Isolated | 5V | - | - | 16.5V | 13.5V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-7312P Recom Power | 1109 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 36W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 97% | - | 28V | 14V | 3A | 15V | - | YES | 3A | 42W | Enable, Active High | 14V | - | - | - | 24V | - | - | Non-Isolated | - | 3kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-152005D/P Recom Power | 98 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P5 | 2 | - | 86% | 3kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2415DRW/H2/A/M Recom Power | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | - | 10.2mm | NOT SPECIFIED | - | R-MDIP-T9 | 2 | Not Qualified | 86% | 2kV | - | 15V | 333mA | - | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | 333mA | - | 24V | - | 10W | - | - | - | 333mA | 36V | 18V | Remote On/Off, OCP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-243.3S Recom Power | 373 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-0515S Recom Power | 285 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 80% | 1kV | 9V | 15V | 67mA | - | 5V | NO | 67mA | 1W | Enable, Active Low | 15V | - | 67mA | - | 5V | - | 1W | - | 15V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC15-2415S/H2/M Recom Power | 36 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 86% | 2kV | 36V | 15V | 1A | - | - | - | 1A | 15W | Enable, Active High | 15V | - | 1A | - | 24V | - | 15W | - | - | - | - | 36V | 18V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-2405D Recom Power | 89 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 78% | 1kV | - | 5V | 100mA | - | 24V | NO | 100mA | 1W | - | 5V | -5V | 100mA | - | 24V | - | 1W | Isolated | - | - | 100mA | 26.4V | 21.6V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-3.33.3S Recom Power | 1438 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | 250mW | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 70% | 1kV | 3.6V | 3.3V | 76mA | 3V | 3.3V | NO | 76mA | 250mW | - | 3.3V | - | 76mA | - | 3.3V | - | 250mW | Isolated | 3.3V | - | - | 3.63V | 2.97V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R2S-0512 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | 2W | DUAL | FLAT | - | 1 | - | 12.75mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | 167mA | 2W | - | 12V | - | 167mA | - | 5V | - | 2W | Isolated | 12V | - | - | 5V | - | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-733.3P Recom Power | 86 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 11W | 9.9W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 32.2mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 94% | - | - | 3.3V | 3A | 4.5V | - | YES | 3A | 9.9W | Enable, Active High | 5.5V | - | - | - | 24V | 2.5V | 16.5W | Non-Isolated | - | 1kV | - | 28V | 4.5V | Remote On/Off, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-0512S Recom Power | 76 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 1kV | - | 12V | 166mA | - | 5V | NO | 166mA | 2W | Enable, Active Low | 12V | - | 166mA | - | 5V | - | 2W | Isolated | 12V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-0505S Recom Power | 380 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 75% | 1kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | Enable, Active Low | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-782.5-1.0 Recom Power | 139 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | 3 | 1.9g | -40°C~85°C | Tube | INNOLINE R-78-1.0 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3W | - | - | 2.5W | SINGLE | - | - | 1 | 2.54mm | 7.55mm | - | - | - | 1 | Not Qualified | 87% | - | 18V | 2.5V | 1A | 4.75V | 12V | NO | 1A | 2.5W | - | 2.5V | - | 1A | - | 12V | - | 2.5W | Non-Isolated | 2.5V | 4kV | - | 32V | 5V | OTP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |