- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Part # Aliases | Standard Number | Tradename | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output 2 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC10K-2415DAW/H2 Recom Power | 54 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 15V | -40°C ~ 100°C (With Derating) | Tube | REC10K-AW (10W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 10 W | 2 | 87% | 3 kV | 36V | 9V | 333mA, 333mA | - | -15V | - | - | Adjustable Output | - | - | - | - | ||
![]() REC10K-2424SAW/H2 Recom Power | 28 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 24V | -40°C ~ 100°C (With Derating) | Tube | REC10K-AW (10W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 10 W | 1 | 88% | 3 kV | 36V | 9V | 417mA | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC10K-2409SAW/H2 Recom Power | 27 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 9V | -40°C ~ 100°C (With Derating) | Tube | REC10K-AW (10W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 10 W | 1 | 85% | 3 kV | 36V | 9V | 1.111A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC10K-2415SAW/H2 Recom Power | 27 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 15V | -40°C ~ 100°C (With Derating) | Tube | REC10K-AW (10W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 10 W | 1 | 87% | 3 kV | 36V | 9V | 667mA | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REM2A-0512S RECOM Power | 58 |
| Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 167 mA | - | 12 V | - | 51002546 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0512S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 167 mA | - | 12 V | - | 51002578 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-1212S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 292 mA | - | 12 V | - | 51002618 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-1212S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 292 mA | - | 12 V | - | 51002650 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 9 VDC to 18 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0505S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 400 mA | - | 5 V | - | 51002544 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0512D/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 83 mA | - 83 mA | 12 V | - 12 V | 51002581 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 2 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0509S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 222 mA | - | 9 V | - | 51002577 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-0515S/SMD RECOM Power | In Stock | - | Datasheet | - | SMD/SMT | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | SMD/SMT | 234 mA | - | 15 V | - | 51002643 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM2A-0509S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 222 mA | - | 9 V | - | 51002545 | - | Medline DC/DC | - | - | - | REM2A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 2 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REM4A-0505S RECOM Power | In Stock | - | Datasheet | - | DIP-16 | 24.3 mm x 14.4 mm x 10.2 mm | Medical, Industrial | + 105 C | - | - 40 C | Through Hole | 700 mA | - | 5 V | - | 51002608 | - | Medline DC/DC | - | - | - | REM4A | - | - | - | Building and Home Automation, Industrial and Automation, Medical, Test and Measurements | - | 1 Output | - | - | - | - | - | 4 W | - | 5 kV | Isolated | - | 4.5 VDC to 12 VDC | 10.2 mm | 24.3 mm | 14.4 mm | ||
![]() REC30K-4815S Recom Power | 27 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 15V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | 88% | 2 kV | 75V | 36V | 2A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC30K-4805SZ Recom Power | 75 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 5V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | 87% | 2 kV | 75V | 18V | 6A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC30K-2409SZ Recom Power | 11 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 9V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | 89% | 2 kV | 36V | 9V | 3.34A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC30K-483.3S Recom Power | 27 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 3.3V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | 87% | 2 kV | 75V | 36V | 6A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC30K-4809S Recom Power | 62 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 9V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 1 | 89% | 2 kV | 75V | 36V | 3.34A | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() REC30K-4812DZ Recom Power | 27 |
| Datasheet | Through Hole | 6-DIP Module | - | - | - | Recom Power | - | - | - | - | - | - | - | 62368-1 | - | 12V | -40°C ~ 105°C (With Derating) | Tube | REC30K (30W) | 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) | Active | Isolated Module | ITE (Commercial) | 30 W | 2 | 86% | 2 kV | 75V | 18V | 1.25A, 1.25A | - | -12V | - | - | Adjustable Output | - | - | - | - |