- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-243.3SF Recom Power | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 26.4W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 1 | - | 87% | 1.6kV | 36V | 3.3V | 8A | 18V | 24V | YES | 8A | 30W | Enable, Active High | 3.63V | - | - | - | 24V | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2424SFR/P-HC Recom Power | 43 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 43g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.24Lx1.00W x 0.66 H 56.8mmx25.4mmx16.8mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 21.6V | - | 9V | 24V | YES | 1.666A | 40W | Enable, Active High | 28.8V | - | - | 39.984W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1212S/P Recom Power | 59 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | - | 12V | 83mA | - | 12V | NO | 83mA | 1W | - | 12V | - | 83mA | - | 12V | 1W | Isolated | 12V | - | 13.2V | 10.8V | - | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-0524S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 85% | 2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.315D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 8kV | 3.6V | 15V | 66mA | 3V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 3.3V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1215S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 88% | 6.4kV | 13.2V | 15V | 132mA | 10.8V | - | - | 132mA | 2W | - | 15V | - | - | - | 12V | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P205S/P/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 84% | 6.4kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | - | 15V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-551.8DA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | 9W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | - | 18V | 1.1V | 5A | 4.5V | - | - | 5A | - | Enable, Active High | 4.5V | - | - | - | 12V | - | - | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.309D/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 8kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 2W | - | 9V | -9V | - | - | 3.3V | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RV-123.3D/P/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 70 ~ 78% | 8kV | 13.2V | 3.3V | 300mA | 10.8V | - | - | 300mA | 2W | - | 3.3V | -3.3V | - | - | 12V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.309S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 8kV | 3.6V | 9V | 222mA | 3V | - | - | 222mA | 2W | - | 9V | - | - | - | 3.3V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-1215S Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 80% | 1kV | 18V | 15V | 134mA | 9V | - | NO | 134mA | 2W | - | 15V | - | - | 2W | 12V | - | - | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.315D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 6.4kV | 3.6V | 15V | 66mA | 3V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 3.3V | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RBL-0505S/E Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | - | NO | - | 2.2g | -40°C~100°C | - | ECONOLINE RBL/E (0.25W) | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 19.6mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 82% | 1kV | 5.5V | 5V | 50mA | - | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | - | - | 250mW | - | - | - | 5.5V | 4.5V | 5V | SCP | 10.2mm | 19.6mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11015SRW/N Recom Power | 2608 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 12V | - | 43V | 110V | YES | 5A | - | - | 16.5V | - | - | 75W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() RP75H-4815SRW/P Recom Power | 2197 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 75W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 89% | 2.25kV | 75V | 12V | - | 18V | 48V | YES | 5A | - | - | 16.5V | - | - | 75W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() R24P15S/P/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 8kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RV-3.315S/P/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 88% | 6.4kV | 3.6V | 15V | 132mA | 3V | - | - | 132mA | 2W | - | 15V | - | - | - | 3.3V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-552.5PA Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | 12.5W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | - | 18V | 1.6V | 5A | 4.5V | - | - | 5A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | - | ||
![]() RV-3.33.3D/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 70 ~ 78% | 8kV | 3.6V | 3.3V | 300mA | 3V | - | - | 300mA | 2W | - | 3.3V | -3.3V | - | - | 3.3V | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | - |