- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-1205/H-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RV-3.309D/P/R6.4 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 6.4kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 2W | - | 9V | -9V | - | - | 3.3V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.315D/P/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 6.4kV | 3.6V | 15V | 66mA | 3V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 3.3V | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-522.5DA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | - | 18V | 1.6V | 2A | 4.5V | - | - | 2A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-2409S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1kV | - | 9V | 28mA | - | 24V | NO | 28mA | 250mW | - | 9V | - | - | - | 24V | 250mW | Isolated | 9V | - | - | 26.4V | 21.6V | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0512/P Recom Power | 140 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 12V | 21mA | 4.5V | 5V | NO | 21mA | 250mW | - | 12V | - | 21mA | 0.25W | 5V | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R05P15D Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 80% | 6.4kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 5V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-2415/H Recom Power | 336 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 77% | 3kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 500mW | - | 15V | - | - | 0.495W | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-2405S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 78% | 4kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P21509D/P Recom Power | 30 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | - | - | 4.3g | -40°C~85°C | Bulk | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 82 % | 6.4kV | 13.2V | 15V | 111mA | 10.8V | 12V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 12V | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-2405 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | 12.75mm | - | - | R-XDMA-G5 | 1 | Not Qualified | 75% | 1kV | 26.4V | 5V | 100mA | - | 24V | NO | 100mA | - | - | 5V | - | 100mA | - | - | 500mW | - | - | - | - | 26.4V | 21.6V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R12P215S/R8 Recom Power | 58 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 88% | 8kV | 13.2V | 15V | 132mA | 10.8V | 12V | NO | 132mA | 2W | - | 15V | - | - | 2W | 12V | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P209S Recom Power | 1705 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | - | 9V | 222mA | - | 5V | NO | 222mA | 2W | - | 9V | - | 222mA | - | 5V | 2W | Isolated | 9V | - | - | 5.5V | 4.5V | - | 12.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC15-2415DZ/H2/M Recom Power | 38 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 86% | 2kV | 36V | 15V | 500mA | 9V | - | - | 500mA | 15W | Enable, Active High | 15V | -15V | 500mA | - | 24V | - | - | - | - | -500mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-053.3S/H6 Recom Power | 99 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 74% | 6.4kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | 0.9999W | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2412SE Recom Power | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 48g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | R-PDMA-P7 | 1 | Not Qualified | 89% | 1.6kV | - | 12V | 2.5A | - | 24V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | 2.5A | - | 24V | 30W | Isolated | 12V | - | - | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RPA60-2405SFW/P Recom Power | 613 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 35g | -40°C~105°C With Derating | Tube | POWERLINE RPA60-FW (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 60W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 92.4% | 1.5kV | 36V | 4.5V | - | 9V | 24V | YES | 12A | 60W | Enable, Active High | 5.5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2409D Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 5.2kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | 56mA | 1W | - | 9V | -9V | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P15D/P Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 80% | 6.4kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS-2412SZ/H2 Recom Power | 98 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 83% | 2kV | 36V | 12V | 166mA | 9V | 24V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free |