- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2412SFW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | R-PDMA-P6 | 1 | - | 85% | 1.6kV | 36V | 12V | 1.25A | 9V | 24V | NO | 1.25A | 15W | Enable, Active Low | 12V | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SFW/N Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 36V | 5V | 3A | 9V | 24V | NO | 3A | 15W | Enable, Active Low | 5V | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-243.3SAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 85% | 1.6kV | 36V | 2.97V | 3A | 9V | 24V | YES | 3A | 10W | Enable, Active Low | 3.63V | - | - | 9.9W | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRW/H6/A/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 6kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.9mm | - | 19.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4805DZ/H3 Recom Power | 70 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | - | NOT SPECIFIED | 8/7 | - | 2 | - | 77% | 3kV | - | 5V | 200mA | - | 48V | NO | 200mA | 2W | Enable, Active Low | 5V | - | - | - | 48V | 2W | Isolated | -5V | 200mA | 72V | 18V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H2/A/M/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | - | 1 | Not Qualified | 84% | 2kV | 72V | 12V | 420mA | 18V | - | - | 420mA | 5W | - | 12V | - | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA30-2412DAW/P Recom Power | 131 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~105°C With Derating | Tube | POWERLINE RPA30-AW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 88% | 1.6kV | 36V | 12V | - | 9V | 24V | NO | 1.25A | 30W | Enable, Active High | 12V | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405SRW/H4/A Recom Power | 1 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 81% | 4kV | - | 5V | 1A | - | 24V | NO | 1A | 5W | - | 5V | - | 1A | - | 24V | 5W | Isolated | 5V | - | 36V | 18V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5A-0505SW/H2 Recom Power | 407 | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~100°C With Derating | Tube | REC5A (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | R-PDMA-P8 | 1 | - | 73.5% | 2kV | 9V | 5V | - | 4.5V | 5V | NO | 1A | 5W | - | 5V | - | - | 5W | - | - | - | - | - | - | - | SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | - | ||
![]() R1SE8-0505 Recom Power | 88 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1g | -40°C~85°C | Tube | ECONOLINE R1SE (E-Series) (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 10.7mm | - | NOT SPECIFIED | - | - | 1 | - | 75% | 1kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2407S Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 8-DIP Module, 4 Leads | NO | - | - | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.25W | - | - | - | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 75% | 1kV | 26.4V | 7V | - | 21.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | - | ||
![]() R12P15D/P/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XSMA-P5 | 2 | Not Qualified | 83% | 8kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 12V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P05D/P/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 8kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 12V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() REC5-2415SRWZ/H2/A/M Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 2kV | 36V | 15V | 340mA | 9V | 24V | NO | 340mA | 5W | - | 15V | - | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2412DW/A Recom Power | 71 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P7 | 2 | - | 89% | 5kV | 36V | 12V | 416mA | 9V | 24V | NO | 416mA | 10W | Enable, Active Low | 12V | -12V | 416mA | - | - | - | - | - | -416mA | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P21509D Recom Power | 174 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 82 % | 6.4kV | 5.5V | 15V | 111mA | 4.5V | 5V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 5V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2405SRW/H1/A/M Recom Power | 57 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 1kV | - | 5V | 1.5A | - | 24V | NO | 1.5A | 7.5W | - | 5V | - | 1.5A | - | 24V | 7.5W | Isolated | 5V | - | 36V | 18V | SCP | 10.5mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RN-1212S Recom Power | 71 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 82% | 1kV | - | 12V | 104mA | - | - | - | 104mA | 1.25W | - | 12V | - | - | - | 12V | 1.25W | - | 12V | - | 13.2V | 10.8V | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-0509S Recom Power | 78 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.6g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | - | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 84% | 3kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-1212S/A Recom Power | 3 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 88% | 5kV | 18V | 12V | 830mA | - | 12V | NO | 830mA | 10W | Enable, Active Low | 12V | - | 830mA | - | 12V | 10W | - | - | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free |