- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78T5.0-1.0/AL-TRAY Recom Power | 54 |
| Datasheet | 9 Weeks | - | Surface Mount | 5-SMD Module, 3 Leads | YES | - | 4.5g | -40°C~85°C | Tray | INNOLINE R-78T-1.0 | 0.98Lx0.91W x 0.39 H 25.0mmx23.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | SINGLE | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-L3 | 1 | - | 92% | - | 42V | 5V | - | 8V | - | NO | 1A | 5W | - | 5V | 5V | 1A | 5W | - | - | - | - | - | - | - | SCP | 10mm | - | 25mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() RU-050505/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | - | 2.7g | -40°C~85°C | Tube | ECONOLINE RU (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T6 | 2 | Not Qualified | 72% | 2kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | - | 1W | - | 5V | - | 100mA | 1W | 5V | - | - | - | 100mA | - | - | SCP | 10.2mm | - | 19.6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-243.3SA/SMD Recom Power | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 20g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 11.55W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 3.3V | 3.5A | 18V | - | - | 3.5A | 12W | Enable, Active High | 3.3V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P05S/P/X2/R6.4 Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P4 | 1 | - | 80% | 6.4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 12.5mm | - | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412SF Recom Power | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 85% | 1.6kV | - | 12V | 1.25A | - | 24V | NO | 1.25A | 15W | - | 12V | - | 1.25A | - | 24V | 15W | Isolated | 12V | - | 36V | 18V | OCP, OVP, SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RPA20-2405SAW Recom Power | 43 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~85°C With Derating | Tube | POWERLINE RPA20-AW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 20W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 4.5V | - | 9V | 24V | YES | 4A | 20W | - | 5.5V | - | - | 30W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-483.3SF Recom Power | 52 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 16.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 87% | 1.6kV | - | 3.3V | 5A | - | 48V | YES | 5A | 20W | Enable, Active High | 3.63V | - | 5A | - | 48V | 20W | Isolated | 3.3V | - | 75V | 36V | OCP, OVP, SCP, UVLO | 10.2mm | - | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D-1515 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 82% | 1kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-1212 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | 12.75mm | - | - | R-XDMA-G5 | 1 | Not Qualified | 75% | 1kV | 13.2V | 12V | 42mA | - | 12V | NO | 42mA | 500mW | - | 12V | - | 42mA | - | - | 500mW | - | - | - | 13.2V | 10.8V | SCP | 7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-1212SRW/H1/A/M Recom Power | 65 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1kV | 18V | 12V | 625mA | 9V | 12V | NO | 625mA | 7.5W | - | 12V | - | - | - | 12V | - | Isolated | - | - | - | - | SCP | 10.5mm | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4815SEW Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -25°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 10W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 84% | 1.6kV | 75V | 15V | 670mA | 18V | 48V | NO | 670mA | 10W | - | 15V | - | - | - | 48V | - | - | - | - | - | - | OCP, OVP, SCP | 10.2mm | - | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() R05P09D Recom Power | 15 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 75% | 6.4kV | 5.5V | 9V | 55mA | 4.5V | 5V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P09S Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-0505/HP Recom Power | 608 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512DRW/H4/A/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 75% | 4kV | 9V | 12V | 210mA | 4.5V | 5V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-0515/HP Recom Power | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 2kV | 5.25V | 15V | 66mA | 4.75V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1212DRW/R10/A Recom Power | 102 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 6 Leads | NO | - | - | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3.5W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | Not Qualified | 81% | 10kV | 18V | 12V | - | 9V | 12V | NO | - | - | - | - | -12V | - | 3.5W | - | - | - | - | - | - | - | SCP | - | 10.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415SRW/H2/A/M Recom Power | 8 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 500mA | 18V | 24V | NO | 500mA | 7.5W | - | 15V | - | - | - | 24V | - | Isolated | - | - | - | - | SCP | 10.5mm | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1524 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 84% | 1kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-3.305 Recom Power | 76 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | 12.75mm | - | - | R-XDMA-G5 | 1 | Not Qualified | 80% | 1kV | - | 5V | 100mA | - | 3.3V | NO | 100mA | 500mW | - | 5V | - | - | - | - | 500mW | - | 5V | - | 3.63V | 2.97V | SCP | 7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |