- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-2412DZ/H3 Recom Power | 114 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 21.8mm | NOT SPECIFIED | 8/7 | - | 2 | - | 81% | 3kV | - | 12V | 83mA | - | 24V | NO | 83mA | 2W | Enable, Active Low | 12V | - | 83mA | - | 24V | - | 2W | Isolated | -12V | - | 83mA | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405DRW/H4/A Recom Power | 5 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 83% | 4kV | - | 5V | 300mA | - | 24V | NO | 300mA | 3W | - | 5V | -5V | 300mA | - | 24V | - | 3W | Isolated | - | - | 300mA | 36V | 18V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2409/HP Recom Power | 57 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | - | 1W | - | 9V | -9V | - | 1W | 24V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-2415/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 85% | 1kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 24V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() REC10-4815SRW/H2/A/M/SMD Recom Power | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 2kV | 75V | 15V | 667mA | 36V | - | - | 667mA | 10W | Enable, Active High | 15V | - | - | - | 48V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() R-542.5PA Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | - | 18V | 1.6V | 4A | 4.5V | - | - | 4A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | - | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRWZ/H2/A/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 2kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809SRWZ/H2/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 2kV | 72V | 9V | 556mA | 18V | 48V | NO | 556mA | 5W | - | 9V | - | - | 5W | 48V | - | - | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.33.3/HP Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 75% | 3kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 3.3V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P3.3S/P/R6.4 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 70 ~ 80% | 6.4kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1D-053.3 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 75% | 1kV | 5.5V | 3.3V | 152mA | 4.5V | 5V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 5V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H4/A/M/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 4kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | Enable, Active Low | 12V | -12V | - | 5W | 24V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2415SRW/R10/A Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 6 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 10kV | - | 15V | 400mA | - | 24V | NO | 400mA | 6W | - | 15V | - | - | - | 24V | - | 6W | Isolated | 15V | - | - | 36V | 18V | SCP, UVLO | 10.2mm | 32mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-1212S/H3 Recom Power | 67 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 3kV | 18V | 12V | 166mA | 9V | 12V | NO | 166mA | 2W | Enable, Active Low | 12V | - | 166mA | 2W | 12V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2415S/P Recom Power | 285 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.305/P Recom Power | 41 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4805SGW Recom Power | 2581 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~95°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 1 | - | 88% | 1.6kV | - | 4.5V | 8A | - | 48V | YES | 8A | 40W | Enable, Active High | 5.5V | - | 8A | - | 48V | - | 40W | Isolated | 5V | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78AA3.3-1.0SMD Recom Power | 1 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.7g | -40°C~85°C | Tube | INNOLINE R-78AA-1.0 | 0.60Lx0.38W x 0.35 H 15.2mmx9.7mmx8.8mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | 5W | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 15.3mm | NOT SPECIFIED | 10 | - | 1 | Not Qualified | 90% | - | - | 3.3V | 1A | 4.75V | 12V | YES | 1A | 3.3W | Enable, Active High | 5.5V | - | 1A | - | 12V | 3V | 5.5W | Isolated | - | 6kV | - | 18V | 4.75V | Remote On/Off, OTP, SCP | 8.8mm | - | 9.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R2D-0509 Recom Power | 29 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 1kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 5V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-1212D/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.4mm | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | 89% | 5kV | - | 12V | 125mA | - | 12V | NO | 416mA | 10W | Enable, Active Low | 12V | -12V | 416mA | - | 12V | - | 10W | - | - | - | 416mA | 18V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free |