- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBM-0515D/P Recom Power | 591 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 5 | 1.3g | -40°C~85°C | Tube | ECONOLINE RBM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | 2 | Not Qualified | 84% | 3kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 7.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15-100B Recom Power | 97 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | 12g | -40°C~85°C With Derating | Tube | INNOLINE Rxx-B (5W) | 1.25Lx0.80W x 0.37 H 31.8mmx20.3mmx9.4mm | - | Active | 1 (Unlimited) | 12 | EAR99 | High Voltage - Isolated Module | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 3kV | 17V | 59V | 50mA | - | 15V | YES | 50mA | 5W | - | 130V | - | VOLTAGE-MODE | 50mA | - | 15V | 5W | - | 100V | - | 17V | 14V | SCP | 9.4mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP20-4812DFW Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | 10.2mm | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 75V | 12V | 833mA | 18V | 48V | NO | 833mA | 20W | Enable, Active High | 12V | -12V | - | - | - | 48V | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-0512 Recom Power | 77 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 15.24mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 1kV | - | 12V | 42mA | - | 5V | NO | 42mA | 1W | - | 12V | -12V | - | 42mA | - | 5V | 1W | Isolated | - | 42mA | 5.5V | 4.5V | SCP | 6.7mm | - | 10.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RK-0515S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 85% | 4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2412D/H Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | Not Qualified | 84% | 4kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 2W | - | 12V | -12V | - | - | 2W | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2405S/H Recom Power | 98 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T5 | 1 | Not Qualified | 84% | 4kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | - | - | 2W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-153.3/H Recom Power | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 75% | 3kV | 16.5V | 3.3V | 606mA | 13.5V | 15V | NO | 606mA | 2W | - | 3.3V | - | - | - | 2W | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-0515DRW/H2/A/M Recom Power | 57 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | Not Qualified | 86% | 2kV | 9V | 15V | 267mA | 4.5V | 5V | NO | 267mA | 8W | Enable, Active High | 15V | -15V | - | - | 8W | 5V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P21509D Recom Power | 277 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 82 % | 6.4kV | 13.2V | 15V | 111mA | 10.8V | 12V | NO | 67mA | 2W | - | 15V | -9V | - | 67mA | 2W | 12V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ3-1205S Recom Power | 75 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.8g | -40°C~90°C | - | RKZ3 (3W) | 0.77Lx0.30W x 0.48 H 19.6mmx7.5mmx12.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 84% | 3kV | 13.2V | 5V | - | 10.8V | 12V | NO | 600mA | 3W | - | 5V | - | - | - | 3W | - | - | - | - | - | - | - | - | 12.2mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() R-78T5.0-1.0/FC-R Recom Power | 798 | - | Datasheet | 9 Weeks | - | Surface Mount | 5-SMD Module, 3 Leads | YES | - | 4.5g | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78T-1.0 | 0.98Lx0.91W x 0.39 H 25.0mmx23.0mmx10.0mm | - | Active | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | SINGLE | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-L3 | 1 | - | 92% | - | 42V | 5V | - | 8V | - | NO | 1A | 5W | - | 5V | 5V | - | 1A | 5W | - | - | - | - | - | - | - | SCP | 8mm | 25mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-2415SA Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 12W | DUAL | - | - | - | 2.54mm | - | - | - | R-PDIP-T9 | 1 | Not Qualified | 87% | 1.6kV | 36V | 15V | 800mA | 18V | - | - | 800mA | 12W | Enable, Active High | 15V | - | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0505D/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 78% | 2kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | - | - | 0.5W | 5V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-1209S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 80% | 1kV | 13.2V | 9V | 140mA | 10.8V | - | - | 140mA | 1.25W | - | 9V | - | - | - | - | 12V | - | Isolated | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1205/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 78% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1S12-1224/HP Recom Power | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 84% | 3kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2405S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | - | 1W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P12S/P/X2/R6.4 Recom Power | 101 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P4 | 1 | - | 82% | 6.4kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() R0.5D12-3.315/HP Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | 2 | Not Qualified | 77% | 3kV | 3.63V | 15V | 17mA | 2.97V | 3.3V | NO | 17mA | 500mW | - | 15V | -15V | - | - | 0.5W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free |