- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-2405/HP Recom Power | 69 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | Isolated | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-3.33.3S Recom Power | 81 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | - | 0.999W | 3.3V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-123.3S/HP Recom Power | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 2kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | - | SCP | 10mm | - | 6mm | ROHS3 Compliant | - | ||
![]() RP15-4812SAW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15.6W | - | - | NOT SPECIFIED | - | - | 25.4mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 87% | 1.6kV | 75V | 12V | 1.3A | 18V | - | - | 1.3A | 15W | Enable, Active Low | 13.2V | - | - | - | 48V | Isolated | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2405SRW/H2/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 82% | 2kV | 36V | 5V | 1.5A | 18V | 24V | NO | 1.5A | 7.5W | Enable, Active Low | 5V | - | - | - | 24V | - | - | Remote On/Off, SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R1DA-050505-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | 7 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | IT ALSO HAS 5V OUTPUT | 1W | DUAL | GULL WING | - | 1 | - | 10.7mm | - | - | - | 2 | Not Qualified | 78% | 1kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | - | 1W | - | 5V | - | 100mA | 1W | 5V | Isolated | 100mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-2424-R Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 24V | 5.2mA | 21.6V | - | - | 5.2mA | 250mW | - | 24V | -24V | -5.2mA | - | 24V | - | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1209-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 1kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1S-1505/HP Recom Power | 137 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | Isolated | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP240H-2412SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 180W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 89% | 2.25kV | 36V | 9.6V | - | 9V | 24V | YES | 15A | - | - | 13.2V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP15-2405SFW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | 5 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 36V | 5V | - | 9V | 24V | NO | 3A | 15W | Enable, Active High | 5V | - | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP08-4812SAW Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 86% | 1.6kV | 75V | 12V | 666mA | 18V | 48V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | 7.992W | 48V | - | - | Remote On/Off, OCP, OVP, SCP | 10.3mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RPP40-2412SW Recom Power | 2923 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 39g | -45°C~75°C | Tube | POWERLINE+ RPP40-W (40W) | 2.00Lx1.20W x 0.46 H 50.8mmx30.5mmx11.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 88% | 3kV | 36V | 10.8V | 3.33A | 9V | 24V | YES | 3.3A | 40W | Enable, Active High | 13.2V | - | 3.33mA | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | 50.8mm | 30.5mm | ROHS3 Compliant | Lead Free | ||
![]() RSO-2415D/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 80% | 3kV | 36V | 15V | 34mA | 18V | 24V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | - | 1W | 24V | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2405SZ/H2 Recom Power | 85 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 2kV | 36V | 5V | 400mA | 9V | 24V | NO | 400mA | 2W | Enable, Active Low | 5V | - | - | 2W | 24V | Isolated | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815SFW-HC Recom Power | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 91% | 1.6kV | 75V | 13.5V | 2A | 18V | 48V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | 48V | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815DFW-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 88% | 1.6kV | 75V | 15V | 1A | 18V | 48V | NO | 1A | 30W | Enable, Active High | 15V | -15V | - | - | 48V | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-4805SG-HC Recom Power | 2389 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 81.1g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 75V | 4.5V | 12A | 36V | 48V | YES | 12A | 60W | Enable, Active High | 5.5V | - | - | - | 48V | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRWZ/H2/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 556mA | - | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC30-485.1SZ Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 87.5% | 1.6kV | 75V | 4.59V | 6A | 18V | 48V | YES | 6A | 30W | Enable, Active High | 5.61V | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | ROHS3 Compliant | Lead Free |