- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-243.3D Recom Power | 56 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 75% | 1kV | 36V | 3.3V | 300mA | 18V | 24V | NO | 300mA | 3W | Enable, Active Low | 3.3V | -3.3V | - | 3W | 24V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1215SRW/R10/A Recom Power | 53 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 6 | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 10kV | - | 15V | 233mA | - | 12V | NO | 233mA | 3.5W | - | 15V | - | 233mA | - | 12V | - | 3.5W | Isolated | 15V | - | - | 18V | 9V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405DR/H1 Recom Power | 80 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 12 | 12g | -40°C~80°C | Tube | ECONOLINE REC3-DR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 75% | 1kV | 26.4V | 5V | 300mA | 21.6V | 24V | NO | 300mA | 3W | - | 5V | - | - | - | 24V | - | 3W | Isolated | -5V | - | 300mA | 24V | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-2412SZ/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 83% | 2kV | 36V | 12V | 83mA | 9V | 24V | NO | 83mA | 1W | Enable, Active Low | 12V | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P12D/R8 Recom Power | 60 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 82% | 8kV | 5.5V | 12V | 41mA | 4.5V | 5V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 5V | - | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2415D/H2/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 27g | -40°C~81°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | Not Qualified | 86% | 2kV | 36V | 15V | - | 18V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | 333mA | - | 24V | - | - | - | - | - | -333mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-2412S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 72% | 1kV | 26.4V | 12V | 21mA | 21.6V | 24V | NO | 21mA | 250mW | - | 12V | - | - | 0.25W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-0505SRW/R8/A Recom Power | 49 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 6 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 77% | 8kV | 9V | 5V | 1A | 4.5V | 5V | NO | 1A | 6W | - | 5V | - | - | 6W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA3.3-0.5SMD Recom Power | 236 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | 10 | 2.7g | -40°C~85°C | Tube | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.35 H 15.2mmx9.7mmx8.8mm | e1 | - | Active | 1 (Unlimited) | 10 | - | Linear Regulator Replacement | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 1.65W | 2W | DUAL | GULL WING | - | 1 | 2.54mm | 9.6mm | - | - | - | 1 | - | 91% | - | - | 3.3V | 500mA | 4.75V | - | YES | 500mA | 1.65W | Enable, Active High | 5.5V | - | 500μA | - | 24V | 3V | 2.75W | Non-Isolated | 3.3V | 2kV | - | 32V | 4.75V | Remote On/Off, OTP, SCP | 8.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-1205SRW/H2/A/M Recom Power | 70 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 2kV | 18V | 5V | 1.5A | 9V | 12V | NO | 1.5A | 7.5W | - | 5V | - | 1.5A | - | 12V | - | - | Isolated | - | - | - | - | - | SCP | 10.5mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-1209DRW/H3/A/M/CTRL Recom Power | 56 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 8W | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | Not Qualified | 84% | 3kV | 18V | 9V | 417mA | - | 12V | NO | 417mA | 7.5W | Enable, Active Low | 9V | -9V | - | - | 12V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405SZ/H2/M Recom Power | 42 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 50.8mm | - | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 5V | 2A | - | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | 24V | - | 10W | - | 5V | - | - | 36V | 9V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM3-0512S/A Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | 3W | - | - | - | - | - | 10.4mm | - | - | - | 1 | - | 85.5% | 5kV | 9V | 12V | 250mA | 4.5V | - | - | 250mA | 3W | - | 12V | - | - | - | 5V | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI3-1215S Recom Power | 74 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 89% | 1kV | 13.2V | 15V | 200mA | 10.8V | 12V | NO | 200mA | 3W | - | 15V | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P212S Recom Power | 460 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | - | 12V | 167mA | - | 12V | NO | 167mA | 2W | - | 12V | - | 167mA | - | 12V | - | 2W | Isolated | 12V | - | - | 13.2V | 10.8V | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-736.5P Recom Power | 323 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 19.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 97% | - | 28V | 5V | 3A | 8.5V | - | YES | 3A | 24W | Enable, Active High | 8V | - | - | - | 24V | - | - | Non-Isolated | - | 4kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC30-4815SZ Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89.5% | 1.6kV | 75V | 13.5V | 2A | - | 48V | YES | 2A | 30W | Enable, Active High | 16.5V | - | 2A | - | - | - | 30W | - | - | - | - | 75V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-2405SZ/H3 Recom Power | 2065 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 3kV | - | 5V | 200mA | - | 24V | NO | 200mA | 1W | Enable, Active Low | 5V | - | 200mA | - | 24V | - | 1W | Isolated | 5V | - | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-1509S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 0.999W | 15V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-053.3D Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 70% | 1kV | 5.5V | 3.3V | 152mA | 4.5V | 5V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | - | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free |