- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP12-2405SA Recom Power | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | - | - | - | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 87% | 1.6kV | - | 5.1V | 2.4A | - | - | - | 2.4A | 12W | Enable, Active High | 5.1V | - | - | - | 24V | 12W | Isolated | 5V | - | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212SR/H1 Recom Power | 67 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 8 | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 65% | 1kV | 13.2V | 12V | 250mA | 10.8V | 12V | NO | 250mA | 3W | - | 12V | - | - | 3W | 12V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2415D Recom Power | 1330 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 21.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 1kV | - | 15V | 100mA | - | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | - | 67mA | - | 24V | 3W | Isolated | -15V | - | -67mA | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-0505S Recom Power | 1167 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | - | - | - | - | - | 19.6mm | - | - | - | 1 | - | 80% | 1kV | - | 5V | 200mA | - | - | - | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM6-0512S/A Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | 6W | 6W | - | - | NOT SPECIFIED | - | - | 31.8mm | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 9V | 12V | 500mA | - | - | - | 500mA | 6W | - | 12V | - | 500mA | - | 5V | 6W | - | - | - | - | 9V | 4.5V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC6-2415DRW/R10/A Recom Power | 375 | - | Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT CALCULATED | 6W | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 84% | 10kV | - | 15V | 200mA | - | 24V | NO | 200mA | 6W | - | 15V | - | - | - | 24V | 6W | Isolated | -15V | - | -200mA | 36V | 18V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSE-2405S/H2 Recom Power | 1164 | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~75°C | Tube | RSE (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 2kV | 36V | 5V | - | 18V | - | - | 400mA | 2W | Enable, Active Low | 5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-1506S Recom Power | 44 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | - | 2.6g | -40°C~80°C | - | RP-xx06S (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 5.2kV | 16.5V | 6V | - | 13.5V | - | - | 167mA | 1W | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2D-1212/HP Recom Power | 77 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | 30; 5 | - | - | 2 | Not Qualified | 83% | 3kV | 13.2V | 12V | 83mA | 10.8V | 12V | NO | 83mA | 2W | - | 12V | -12V | - | 2W | 12V | - | Isolated | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P09D Recom Power | 75 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 75% | 6.4kV | 26.4V | 9V | 55mA | 21.6V | 24V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P05S Recom Power | 4 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 12.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC30-1212S Recom Power | 8 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89% | 1.6kV | 18V | 10.8V | 2.5A | 9V | 12V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RY-2405S Recom Power | 157 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 60% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | YES | 200mA | 1W | - | 5V | - | 200mA | - | 24V | 1W | Isolated | 5V | - | - | 25.2V | 22.8V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-243.3S Recom Power | 315 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | - | 1.98W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 1kV | - | 3.3V | 600mA | - | 24V | NO | 600mA | 3W | Enable, Active Low | 3.3V | - | 600mA | - | 24V | 3W | Isolated | 3.3V | - | - | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405S/H3/M Recom Power | 8 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module | - | 27g | -40°C~81°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 87% | 3kV | 36V | 5V | - | 18V | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP40-4815SGW Recom Power | 2223 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 1 | - | 87% | 1.6kV | 75V | 15V | 2.67A | 18V | 48V | YES | 2.666A | 40W | Enable, Active High | 16.5V | - | - | - | 48V | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-735.0D Recom Power | 260 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 15W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 15mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 95% | - | 28V | 5.5V | 3A | 6.5V | - | YES | 3A | 16.5W | Enable, Active High | 5.5V | - | - | - | 24V | - | Non-Isolated | - | 2kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-123.3S Recom Power | 2881 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-2412DAW Recom Power | 46 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~65°C | Tube | POWERLINE RP12-AW (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | Nickel (Ni) | ITE (Commercial) | - | 12W | 12W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | - | 86% | 1.6kV | - | 12V | 500mA | - | 24V | NO | 500mA | 12W | Enable, Active High | 12V | -12V | 500mA | - | 24V | 12W | Isolated | - | - | 500mA | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R05P22005D Recom Power | 199 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~95°C | Tube | ECONOLINE RxxP22005D (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 82% | 5.2kV | - | 5V | 200mA | - | 5V | NO | - | 2W | - | 20V | -5V | 50A | - | - | 2W | - | - | - | 200A | 5.5V | 4.5V | - | 12.5mm | 19.5mm | - | No SVHC | ROHS3 Compliant | Lead Free |