- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-4809DRWZ/H2/A/M/SMD-R Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 2kV | 72V | 9V | 278mA | 18V | - | - | 278mA | 5W | - | 9V | -9V | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2415SA/P-HC Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module | - | - | 21.4g | -40°C~90°C | Tube | POWERLINE RP20-A (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 13.5V | 1.33A | 18V | 24V | YES | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() R05P06S Recom Power | 85 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 4.3g | -40°C~90°C | - | RxxP06S (1W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P4 | 1 | - | 76% | 6.4kV | 5.5V | 6V | - | 4.5V | 5V | NO | 167mA | 1W | - | 6V | - | - | 1W | - | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-0512DRW/H4/A Recom Power | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 9V | 12V | 125mA | 4.5V | 5V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 5V | - | Isolated | - | 125mA | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P205S Recom Power | 718 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | - | 5V | 400mA | - | 12V | NO | 400mA | 2W | - | 5V | - | 400mA | - | 12V | 2W | Isolated | 5V | - | 13.2V | 10.8V | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKZ-1215D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | - | 1 | - | 7.05mm | - | - | - | 2 | Not Qualified | 84% | 3kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-122005D Recom Power | 148 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P5 | 2 | - | 86% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4815DZ Recom Power | 56 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 1kV | 72V | 15V | 34mA | 18V | 48V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | 34mA | 1W | 48V | - | Isolated | - | 34mA | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-241509D Recom Power | 72 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | - | 1 | - | 7.05mm | - | - | - | 2 | Not Qualified | 85 % | 5.2kV | 26.4V | 15V | 56mA | 21.6V | 24V | NO | 42mA | 1W | - | 15V | -9V | 42mA | 1W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2412SRWZ/H2/A/M Recom Power | 63 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 32mm | NOT SPECIFIED | - | R-MDIP-T9 | 1 | Not Qualified | 85% | 2kV | 36V | 12V | 833mA | - | - | - | 833mA | 10W | Enable, Active High | 12V | - | 833mA | - | 24V | 10W | - | 12V | - | 36V | 9V | Remote On/Off, OCP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78T12-1.0/FC-TRAY Recom Power | 70 | - | Datasheet | 9 Weeks | - | Surface Mount | 5-SMD Module, 3 Leads | YES | - | 4.5g | -40°C~85°C | Tray | INNOLINE R-78T-1.0 | 0.98Lx0.91W x 0.39 H 25.0mmx23.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | SINGLE | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-L3 | 1 | - | 95% | - | 42V | 12V | - | 15V | - | NO | 1A | 12W | - | 12V | 12V | 1A | - | - | - | - | - | - | - | - | SCP | 8mm | 25mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P212D/P Recom Power | 102 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | 13.2V | 12V | 85mA | 10.8V | 12V | NO | 85mA | 2W | - | 12V | -12V | - | 2W | 12V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA20-2415SAW/N Recom Power | 13 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~85°C With Derating | Tube | RPA20-AW (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 20W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 13.5V | - | 9V | 24V | YES | 1.33A | 20W | Enable, Active Low | 16.5V | - | - | 30W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RK-2405S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 78% | 4kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R15P12D Recom Power | 76 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 16.5V | 12V | 41mA | 13.5V | 15V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 15V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R05P21509D/P Recom Power | 30 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module | - | - | 4.3g | -40°C~85°C | Bulk | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | ADDITIONAL -9 VOLT OUTPUT VOLTAGE ALSO AVAILABLE | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 82 % | 6.4kV | 5.5V | 15V | 111mA | 4.5V | 5V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 5V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2424SRW/R10/C Recom Power | 70 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 10kV | - | 24V | 250mA | - | 24V | NO | 250mA | 6W | - | 24V | - | 250mA | - | 24V | 6W | Isolated | - | - | 36V | 18V | SCP | 10.2mm | 32mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-483.3SZ Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 75% | 1kV | 72V | 3.3V | 500mA | 18V | 48V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-483.3SAW Recom Power | 61 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 13W | - | - | NOT SPECIFIED | - | - | 25.4mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 1.6kV | 75V | 3.3V | 4A | 18V | - | - | 4A | 15W | - | 3.3V | - | - | - | 48V | - | Isolated | - | - | - | - | OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-053.3S Recom Power | 154 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | - | - | - | - | - | 8.3mm | - | - | - | 1 | Not Qualified | 75% | 1kV | - | 3.3V | 303mA | - | - | - | 303mA | 1W | - | 3.3V | - | 303mA | - | 5V | 1W | Isolated | 3.3V | - | 5.5V | 4.5V | SCP | 6.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |