- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM10-2415D/C Recom Power | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P7 | 2 | - | 89% | 5kV | 36V | 15V | 100mA | 18V | 24V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-0515D/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | 86% | 5kV | 9V | 15V | 100mA | 4.5V | 5V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2412D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 84% | 3kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 2W | - | 12V | -12V | - | 2W | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4824S/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 88% | 5kV | 75V | 24V | 416mA | 36V | 48V | NO | 416mA | 10W | Enable, Active Low | 24V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-1205S/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 85.5% | 5kV | 18V | 5V | 2A | 9V | - | - | 2A | 10W | Enable, Active Low | 5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-0509S/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | - | 70% | 1kV | - | 9V | 333mA | 4.5V | 5V | NO | 333mA | 3W | - | 9V | - | - | 3W | 5V | - | - | - | - | - | - | SCP | 10.2mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1209S/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | - | 78% | 1kV | 18V | 9V | 333mA | - | 12V | NO | 333mA | 3W | - | 9V | - | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.2mm | 32.2mm | - | - | ROHS3 Compliant | - | ||
![]() REM3-0515S/A Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 87.5% | 5kV | 9V | 15V | 200mA | 4.5V | - | - | 200mA | 3W | - | 15V | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-1215S/A/CTRL Recom Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 6 Leads | - | - | - | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 88.5% | 5kV | 18V | - | - | 9V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() RS-2409SZ/H3 Recom Power | 138 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 3kV | - | 9V | 222mA | - | 24V | NO | 222mA | 2W | Enable, Active Low | 9V | - | 222mA | - | 24V | 2W | Isolated | 9V | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM6-1215D/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 88% | 5kV | 18V | 15V | 200mA | 9V | - | - | 200mA | 6W | Enable, Active Low | 15V | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-1205S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 18V | 5V | 1.2A | 9V | - | - | 1.2A | 6W | - | 5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1205S/H3 Recom Power | 3 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 79% | 3kV | 18V | 5V | 600mA | 9V | 12V | NO | 600mA | 3W | Enable, Active Low | 5V | - | - | 3W | 12V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P05S/P Recom Power | 166 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA30-2405SAW/N Recom Power | 50 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~105°C With Derating | Tube | POWERLINE RPA30-AW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 30W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 1.6kV | 36V | 4.5V | - | 9V | 24V | YES | 6A | 30W | Enable, Active Low | 5.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1215S/H3 Recom Power | 310 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 3kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 12V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-2405D Recom Power | 111 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 58% | 1kV | 26.4V | 5V | 100mA | 21.6V | 24V | YES | 100mA | 1W | - | 5V | -5V | - | 1W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4805SZ Recom Power | 57 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 75% | 1kV | 72V | 5V | 200mA | 18V | 48V | NO | 200mA | 1W | Enable, Active Low | 5V | - | - | 1W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-0509S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 72% | 2kV | 5.5V | 9V | 28mA | 4.5V | 15V | NO | 28mA | 250mW | - | 9V | - | - | 0.25W | 5V | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-2405D/R8 Recom Power | 71 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 8kV | - | 5V | 200mA | - | - | - | 200mA | 2W | - | 5V | -5V | 200mA | - | 24V | 2W | - | - | 200mA | 26.4V | 21.6V | - | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |