- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2D-1505/P Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 80% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 15V | - | - | - | - | SCP | 8.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() RP12-1215SA/SMD Recom Power | 43 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 20g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 12W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 18V | 15V | 800mA | 9V | - | - | 800mA | 12W | Enable, Active High | 15V | - | - | - | 12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1205SE/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 81% | 1.6kV | 18V | 5V | 2A | 9V | 12V | NO | 2A | 10W | Enable, Active Low | 5V | - | - | - | 12V | - | Isolated | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1224-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 1kV | 13.2V | 24V | 42mA | 10.8V | - | - | 42mA | 2W | - | 24V | -24V | - | - | 12V | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP180H-4812SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 156W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 9.6V | - | 16.5V | 48V | YES | 13A | - | - | 13.2V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() R12P212D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 2 | - | 87% | 8kV | 13.2V | 12V | 85mA | 10.8V | - | - | 85mA | 2W | - | 12V | -12V | - | - | 12V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P09D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 8kV | 16.5V | 9V | 55mA | 13.5V | 15V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 15V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P09D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 6.4kV | 16.5V | 9V | 55mA | 13.5V | 15V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 15V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P12D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 6.4kV | 16.5V | 12V | 41mA | 13.5V | 15V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 15V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P3.3D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 79% | 6.4kV | 16.5V | 3.3V | 151mA | 13.5V | 15V | NO | 151mA | 1W | - | 3.3V | -3.3V | - | 1W | 15V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P09D/P/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 8kV | 13.2V | 9V | 55mA | 10.8V | 12V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 12V | - | Isolated | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAM-2405S Recom Power | 51 |
| Datasheet | 9 Weeks | Surface Mount | - | SMD/SMT | - | - | 1.3g | -40°C~100°C | - | ECONOLINE RAM (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 6.7mm | NOT SPECIFIED | - | - | 1 | - | 80% | 3kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 24V | - | - | - | - | SCP | 6.7mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-123.3SA/SMD Recom Power | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 20g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 11.55W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 84% | 1.6kV | 18V | 3.3V | 3.5A | 9V | - | - | 3.5A | 12W | Enable, Active High | 3.3V | - | - | - | 12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1509D/R8 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 8kV | 16.5V | 9V | 111mA | 13.5V | - | - | 111mA | 2W | - | 9V | -9V | - | - | 15V | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1212DE/P/M1 Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 1.6kV | 18V | 12V | 416mA | 9V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | - | - | 12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1224S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 85% | 2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | - | 12V | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1509-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 1kV | 16.5V | 9V | 222mA | 13.5V | 15V | NO | 222mA | 2W | - | 9V | - | - | 2W | 15V | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1212SE/N/M1 Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 1.6kV | 18V | 12V | 830mA | 9V | - | - | 830mA | 10W | Enable, Active Low | 12V | - | - | - | 12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-123.3SE/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 6.6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 80% | 1.6kV | 18V | 3.3V | 2A | 9V | 12V | NO | 2A | 10W | Enable, Active Low | 3.3V | - | - | - | 12V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC20-2415S Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 13.5V | 1.34A | - | 24V | YES | 1.34A | 20W | Enable, Active High | 16.5V | - | 1.34A | - | - | 20W | - | 36V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free |