- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Power - Output | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5S8-2415 Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | - | -40°C~100°C | Tube | - | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 495mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 77% | 1kV | 26.4V | 15V | 33mA | 21.6V | 24V | - | NO | - | 33mA | - | 500mW | - | 15V | - | - | - | - | - | 0.495W | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPP30-2412SW Recom Power | 2 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | 6 | 39g | - | -45°C~85°C | Tube | - | POWERLINE+ RPP30-W (30W) | 2.00Lx1.20W x 0.46 H 50.8mmx30.5mmx11.7mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 30W | - | - | NOT SPECIFIED | - | - | 30.5mm | NOT SPECIFIED | - | - | 1 | - | 88% | 2.25kV | - | 12V | 2.5A | - | - | - | - | - | 2.5A | - | 30W | Enable, Active High | 13.2V | - | - | - | - | 2.5A | - | 24V | 30W | - | Isolated | 12V | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROL-0512S RECOM Power | 83 |
| Datasheet | 6 Weeks | Through Hole | - | SIP | - | 1.4g | 500mW | - | - | 2013 | - | - | - | Active | - | 4 | - | - | 85°C | -40°C | - | - | - | - | SINGLE | - | - | - | 2.54mm | 6mm | - | - | - | 1 | Not Qualified | 86 % | 1kV | - | 12V | 42mA | - | - | INDUSTRIAL | - | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 42mA | - | - | 12V | 12V | - | 4.5V | 5.5V | - | - | 5V | - | 500mW | - | - | - | - | - | SCP | 10mm | 11.5mm | 6mm | - | RoHS Compliant | Lead Free | ||
![]() R0.25S8-0505 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | - | -40°C~100°C | Tube | - | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 10.7mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 5V | 50mA | 4.5V | 5V | - | NO | - | 50mA | - | 250mW | - | 5V | - | - | - | - | 50mA | 0.25W | 5V | - | - | Isolated | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H4/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 4kV | 36V | 15V | 200mA | 18V | 24V | - | NO | - | 200mA | - | 3W | - | 15V | - | - | - | - | - | 3W | 24V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRWZ/H6/A Recom Power | 122 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 6kV | - | 12V | 125mA | - | 24V | - | NO | - | 125mA | - | 3W | - | 12V | - | -12V | - | - | 125mA | - | 24V | 3W | - | Isolated | - | 125mA | 36V | 9V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RY-2405S/P Recom Power | 47 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | - | -40°C~70°C | Tube | - | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 60% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | - | YES | - | 200mA | - | 1W | - | 5V | - | - | - | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5Z-1512-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 15.75V | 12V | 42mA | 14.25V | 15V | - | NO | - | 42mA | - | 500mW | - | 12V | - | - | - | - | 42mA | 0.5W | 15V | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1205S/H Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 13.2V | 5V | 200mA | 10.8V | 12V | - | NO | - | 200mA | - | 1W | - | 5V | - | - | - | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-0512-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 12V | 21mA | 4.5V | 5V | - | NO | - | 21mA | - | 250mW | - | 12V | - | - | - | - | 21mA | 0.25W | 5V | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-243.3SRW/H2/A Recom Power | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 2kV | 36V | 3.3V | 900mA | 18V | 24V | - | NO | - | 900mA | - | 3W | - | 3.3V | - | - | - | - | - | 2.97W | 24V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S8-3.305-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 80% | 1kV | 3.63V | 5V | 100mA | 2.97V | 3.3V | - | NO | - | 100mA | - | 500mW | - | 5V | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-2412-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1.4g | - | -40°C~100°C | Tape & Reel (TR) | - | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 12V | 167mA | 21.6V | 24V | - | NO | - | 167mA | - | 2W | - | 12V | - | - | - | - | - | 2W | 24V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R12P1509D Recom Power | 15 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | - | -40°C~90°C | Tube | - | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | ADDITIONAL -9 VOLT OUTPUT ALSO AVAILABLE | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 80% | 6.4kV | 13.2V | 15V | 55mA | 10.8V | 12V | - | NO | - | 33mA | - | 1W | - | 15V | - | -9V | - | - | 33mA | 1W | 12V | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-0515D/H3 Recom Power | 70 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 80% | 3kV | 9V | 15V | 67mA | 4.5V | 5V | - | NO | - | 67mA | - | 2W | Enable, Active Low | 15V | - | -15V | - | - | - | 2W | 5V | - | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-243.3SZ/H3 Recom Power | 2 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 75% | 3kV | - | 3.3V | 500mA | - | 24V | - | NO | - | 500mA | - | 2W | Enable, Active Low | 3.3V | - | - | - | - | 500mA | - | 24V | 2W | - | Isolated | 3.3V | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-1224S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 85% | 2kV | 13.2V | 24V | 42mA | 10.8V | 12V | - | NO | - | 42mA | - | 1W | - | 24V | - | - | - | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-2409 Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | - | -40°C~100°C | Tube | - | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 78% | 1kV | 26.4V | 9V | 56mA | 21.6V | 24V | - | NO | - | - | - | 1W | - | 9V | - | -9V | - | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP-1524D Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.4g | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 80% | 5.2kV | 16.5V | 24V | 21mA | 13.5V | 15V | - | NO | - | 21mA | - | 1W | - | 24V | - | -24V | - | - | - | 1W | 15V | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-2415/H Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | - | -40°C~100°C | Tube | - | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 26.4V | 15V | 133mA | 21.6V | - | - | - | - | 133mA | - | 2W | - | 15V | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - |