- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S12-2415/H Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 26.4V | 15V | 133mA | 21.6V | - | - | 133mA | 2W | - | 15V | - | - | - | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P205S/P/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 16.5V | 5V | 400mA | 13.5V | 15V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 15V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4805DZ Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 77% | 1kV | 72V | 5V | 200mA | 18V | 48V | NO | 200mA | 2W | Enable, Active Low | 5V | -5V | - | 2W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-3.305/E Recom Power | 43 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SMD Module | YES | - | 1g | -40°C~100°C | Bulk | ECONOLINE R0.25S/E (0.25W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | 2.54mm | 12.75mm | - | - | R-XDMA-G5 | 1 | - | 75% | 1kV | - | 3.3V | 50mA | - | 3.3V | NO | 50mA | 250mW | - | 3.3V | - | 50mA | - | 3.3V | 250mW | Isolated | - | - | 3.63V | 2.97V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-0505S/H2 Recom Power | 73 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 75% | 2kV | 9V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | Enable, Active Low | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4815D/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 80% | 2kV | 72V | 15V | 34mA | 36V | 48V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | - | 1W | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-483.3SRWZ/H4/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 79% | 4kV | 72V | 3.3V | 900mA | 18V | 48V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809DRW/H2/C/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 2kV | 72V | 9V | 165mA | 36V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-4815D/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | R-XDMA-G6 | 2 | - | 83% | 1kV | 72V | 15V | 67mA | 36V | - | NO | 67mA | 2W | - | 15V | -15V | - | 1W | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | 16mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRWZ/H6/A Recom Power | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 36V | 9V | 556mA | - | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRWZ/H2/C/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 2kV | 36V | 9V | 556mA | - | - | - | 556mA | 5W | - | 9V | - | - | - | 24V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H6/C Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() R1D-1509 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1kV | 16.5V | 9V | 56mA | 13.5V | 15V | NO | - | 1W | - | 9V | -9V | - | 1W | 15V | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() RM-1515S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 76% | 1kV | 16.5V | 15V | 17mA | 13.5V | 15V | NO | 17mA | 250mW | - | 15V | - | - | 0.25W | 15V | - | Isolated | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-2409S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1kV | 26.4V | 9V | 28mA | 21.6V | 24V | NO | 28mA | 250mW | - | 9V | - | - | 0.25W | 24V | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P05D Recom Power | 73 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 75% | 6.4kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P205D/P Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | - | 5V | -5V | - | - | 5V | 2W | Isolated | -5V | 200mA | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRW/H2/A/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 340mA | 18V | 24V | NO | 340mA | 5W | Enable, Active Low | 15V | - | - | 5W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1205D/H3 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 80% | 3kV | 18V | 5V | 300mA | 9V | 12V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | - | 3W | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() R05P15S/P/R6.4 Recom Power | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 6.4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free |