- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Power - Output | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP08-2405DAW Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~85°C | Tube | - | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | - | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 1.6kV | 36V | 5V | 800mA | 9V | 24V | - | NO | - | 800mA | - | 8W | Enable, Active High | 5V | - | -5V | - | - | - | 4W | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.3mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1224SA/XC Recom Power | 123 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | 16.5g | - | -40°C~80°C | Tube | - | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.6kV | 18V | 21.6V | 416mA | 9V | - | - | - | - | 416mA | - | 10W | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-4805SA Recom Power | 34 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 15g | - | -40°C~85°C | Tube | - | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 88% | 1.6kV | 75V | 5V | 3A | 36V | 48V | - | NO | - | 3A | - | 15W | - | 5V | - | - | - | - | - | - | 48V | - | - | Isolated | - | - | - | - | - | OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-2405DAW Recom Power | 38 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~61°C | Tube | - | POWERLINE RP12-AW (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 12W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 84% | 1.6kV | - | 5V | 1.2A | - | 24V | - | NO | - | 1.2A | - | 12W | Enable, Active High | 5V | - | -5V | - | - | 1.2A | - | 24V | 12W | - | Isolated | - | 1.2A | 36V | 9V | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 31.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S12-3.33.3 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | - | -40°C~100°C | Tube | - | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | 12V | - | NO | - | 303mA | - | 1W | - | 3.3V | - | - | - | - | - | 1W | 3.3V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-0505/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | - | -40°C~100°C | Tube | - | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 72% | 3kV | 5.5V | 5V | 100mA | 4.5V | 5V | - | NO | - | 100mA | - | 500mW | - | 5V | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1205SRW/R8/A Recom Power | 43 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | - | -40°C~85°C | Tube | - | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 80% | 8kV | 18V | 5V | 700mA | 9V | 12V | - | NO | - | 700mA | - | 3.5W | - | 5V | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-243.3SEW/N Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 48g | - | -40°C~85°C | Tube | - | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 19.8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 1 | Not Qualified | 87% | 1.6kV | 40V | 2.97V | 6A | 10V | 24V | - | YES | - | 6A | - | 30W | Enable, Active Low | 3.63V | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-243.3SGW Recom Power | 13 |
| Datasheet | 12 Weeks | - | Through Hole | 8-DIP Module | NO | - | - | - | -40°C~55°C | Tube | - | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 40W | SEATED HGT-NOM | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | S-XDMA-P8 | 1 | - | 86% | 1.6kV | 36V | 3.3V | - | 9V | 24V | - | YES | - | - | - | - | Enable, Active High | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP15-4805DF Recom Power | 22 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~85°C | Tube | - | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | ALSO -5V OUTPUT AVAILABLE | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | R-XDMA-P5 | 2 | Not Qualified | 85% | 1.6kV | - | 5V | 1.5A | - | 48V | - | NO | - | 1.5A | - | 15W | - | 5V | - | - | - | - | - | - | 48V | 15W | - | - | -5V | - | 75V | 36V | - | OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP180H-4848SRW/N-HC Recom Power | 2682 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | - | -40°C~115°C With Derating | - | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 154W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | - | YES | - | 3.2A | - | - | - | 52.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS-243.3SZ/H3 Recom Power | 2 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 75% | 3kV | - | 3.3V | 500mA | - | 24V | - | NO | - | 500mA | - | 2W | Enable, Active Low | 3.3V | - | - | - | - | 500mA | - | 24V | 2W | - | Isolated | 3.3V | - | 36V | 9V | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R05P205S/R8 Recom Power | 109 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | - | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 84% | 8kV | - | 5V | 400mA | - | 5V | - | NO | - | 400mA | - | 2W | - | 5V | - | - | - | - | 400mA | - | 5V | 2W | - | Isolated | 5V | - | 5.5V | 4.5V | - | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RPA50S-4805SW/P Recom Power | 554 | - | Datasheet | 22 Weeks | - | Through Hole | Sixteenth Brick | NO | - | 12.1g | - | -40°C~54°C | - | - | RPA50S-W (50W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.8mmx9.3mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial) | 50W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P8 | 1 | - | 91% | 2.25kV | 75V | 4V | - | 18V | 48V | - | YES | - | 10A | - | 50W | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | 33mm | 22.8mm | - | ROHS3 Compliant | - | ||
![]() REC7.5-1209SRW/H1/A/M/SMD Recom Power | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 16g | - | -40°C~71°C | Tube | - | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 1kV | 18V | 9V | 833mA | - | 12V | - | NO | - | 833mA | - | 7.5W | - | 9V | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | SCP | 10.9mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405SAW/XC Recom Power | 130 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | 16.5g | - | -40°C~78°C | Tube | - | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | 87% | 1.6kV | 36V | 4.5V | 2A | 9V | 24V | - | YES | - | 2A | - | 10W | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RH-0509D/HP Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | - | -40°C~90°C | Tube | - | ECONOLINE RH (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 79% | 4kV | 5.5V | 9V | 56mA | 4.5V | 5V | - | NO | - | 56mA | - | 1W | - | 9V | - | -9V | - | - | - | 1W | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-1212S Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | - | -40°C~70°C | Tube | - | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 66% | 1kV | 12.6V | 12V | 84mA | 11.4V | 12V | - | YES | - | 84mA | - | 1W | - | 12V | - | - | - | - | - | - | 12V | 1W | - | Isolated | 12V | - | 12V | - | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-0515SRW/H4/A RECOM Power | 170 |
| Datasheet | 6 Weeks | Through Hole | - | DIP | - | - | 13g | 3W | - | - | 2012 | - | - | - | - | Active | - | 9 | EAR99 | - | - | 80°C | -40°C | - | - | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 86 % | 4kV | - | 15V | 200mA | - | 5V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 200mA | - | - | 15V | 15V | - | 4.5V | 9V | - | 3W | 5V | - | 3W | - | - | - | - | - | 0.6% | SCP | 10.2mm | 32mm | 20.3mm | - | RoHS Compliant | - | ||
![]() R1S12-2415/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | - | -40°C~100°C | Tube | - | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 82% | 3kV | 26.4V | 15V | 66mA | 21.6V | 24V | - | NO | - | 66mA | - | 1W | - | 15V | - | - | - | - | - | 1W | 24V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free |