- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78C1.8-1.0 Recom Power | 225 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | 3 | 2g | - | -40°C~85°C | Tube | INNOLINE R-78C-1.0 | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | - | - | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | - | ITE (Commercial) | - | 1.8W | 1.8W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 8.5mm | - | - | - | 1 | - | 80% | - | 42V | 1.8V | 1A | - | 24V | NO | - | - | 1A | 1.8W | - | 1.8V | - | - | 1A | - | - | 1.8W | - | 1.8V | - | - | 42V | 5V | OTP, SCP | 10.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H2/A Recom Power | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | - | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 210mA | 9V | 12V | NO | - | - | 210mA | 5W | - | 12V | -12V | - | - | 5W | 12V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78E9.0-0.5 Recom Power | 37 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 3-SIP Module | - | 2g | - | -40°C~85°C | Tube | INNOLINE R-78E | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 94% | - | 28V | 9V | 500mA | 12V | 24V | NO | - | - | 500mA | 4.5W | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.4mm | - | 8.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRWZ/H4/A Recom Power | 47 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | - | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | OUTPUT -15VDC VOLT ALSO AVAILABLE | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | - | 15V | 170mA | - | 24V | NO | - | - | 170mA | 5W | - | 15V | - | - | - | - | 24V | 5W | Isolated | -15V | - | - | 36V | 9V | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-1212 Recom Power | 161 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | - | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | DUAL | GULL WING | 255 | 1 | - | 15.24mm | 5 | - | - | 2 | Not Qualified | 80% | 1kV | - | 12V | 42mA | - | 12V | NO | - | - | 42mA | 1W | - | 12V | - | - | -42mA | - | 12V | 1W | Isolated | -12V | - | 42mA | 13.2V | 10.8V | SCP | 6.7mm | - | 10.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24-150B Recom Power | 41 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module | 12 | 12g | - | -40°C~85°C With Derating | Tube | INNOLINE Rxx-B (5W) | 1.25Lx0.80W x 0.37 H 31.8mmx20.3mmx9.4mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | - | 92V | 50mA | - | 15V | YES | - | - | 50mA | 5W | - | 200V | - | VOLTAGE-MODE | 50mA | - | 24V | 5W | Isolated | 150V | - | - | 27V | 21V | SCP | 9.4mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78HB15-0.5 Recom Power | 420 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 4g | R-78HB15-0.5 | -40°C~85°C | Tube | INNOLINE R-78HBxx | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | - | 7.5W | 650mW | SINGLE | - | - | 1 | 2.54mm | 11.5mm | - | - | R-PSMA-T3 | 1 | Not Qualified | 95% | - | - | 15V | 500mA | - | 48V | NO | 72V | 20V | 500mA | 7.5W | - | 15V | - | - | 500mA | - | 48V | 7.5W | Non-Isolated | 15V | 2kV | - | 72V | 20V | OTP, SCP | 17.5mm | - | 8.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RY-0505D Recom Power | 53 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | - | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 58% | 1kV | 5.25V | 5V | 100mA | - | 5V | YES | - | - | 100mA | 1W | - | 5V | - | - | 100mA | - | 5V | 1W | Isolated | -5V | - | -100mA | 5V | 4.75V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-053.3S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 2kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | - | - | 303mA | 1W | - | 3.3V | - | - | - | 1W | 5V | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RS3-1212S Recom Power | 109 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 1kV | - | 12V | 250mA | - | 12V | NO | - | - | 250mA | 3W | Enable, Active Low | 12V | - | - | 250mA | - | 12V | 3W | Isolated | 12V | - | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-7215P Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | 12 | 9g | - | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 30W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 97% | - | 28V | 15V | 2A | 19V | - | YES | - | - | 2A | - | Enable, Active High | 17V | - | - | - | - | 24V | - | Non-Isolated | - | 4kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | - | ||
![]() RP-0506S Recom Power | 71 |
| Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | - | 2.6g | - | -40°C~80°C | - | RP-xx06S (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 5.2kV | 5.5V | 6V | - | 4.5V | - | - | - | - | 167mA | 1W | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC6-1215DRW/R10/A Recom Power | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | - | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 82% | 10kV | - | 15V | 200mA | - | 12V | NO | - | - | 200mA | 6W | - | 15V | -15V | - | 200mA | - | 12V | 6W | - | - | - | 200mA | 18V | 9V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP40-4812DGW Recom Power | 2776 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | 8 | 60g | - | -40°C~95°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | 40W | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 2 | - | 86% | 1.6kV | - | 12V | 1.67A | - | 48V | YES | - | - | 1.667A | 40W | Enable, Active High | 13.2V | - | - | 1.667A | - | 48V | 40W | Isolated | -12V | - | -1.667A | 75V | 18V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 51.3mm | 51.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R0.5Z-1212 Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | - | -40°C~100°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | Not Qualified | 60% | 1kV | 12.6V | 12V | 42mA | 11.4V | 12V | NO | - | - | 42mA | 500mW | - | 12V | - | - | 42mA | 0.5W | 12V | - | Isolated | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2424S Recom Power | 340 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | - | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 85% | 1kV | 26.4V | 24V | 52mA | 21.6V | - | - | - | - | 52mA | 1.25W | - | 24V | - | - | - | - | 24V | - | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5Z-0505 Recom Power | 256 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | - | -40°C~100°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | 15.24mm | 30 | - | - | 1 | Not Qualified | 50% | 1kV | - | 5V | 100mA | - | 5V | NO | - | - | 100mA | 500mW | - | 5V | - | - | 100mA | - | 5V | 500mW | Isolated | 5V | - | - | 5.25V | 4.75V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-0509S Recom Power | 1448 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | - | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 5.2kV | - | 9V | 111mA | - | 5V | NO | - | - | 111mA | 1W | - | 9V | - | - | 111mA | - | 5V | 1W | Isolated | 9V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0512D Recom Power | 1901 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | - | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 1kV | - | 12V | 42mA | - | 5V | NO | - | - | 42mA | 1W | - | 12V | -12V | - | 42mA | - | 5V | 1W | Isolated | - | - | 42mA | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-3.305S Recom Power | 3095 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 3.3V | 1W | Isolated | 5V | - | - | 3.63V | 2.97V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free |