- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-3.305/HP Recom Power | 221 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2424D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 84% | 1kV | 26.4V | 24V | 21mA | 21.6V | 24V | NO | 21mA | 1W | - | 24V | -24V | - | 0.504W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-123.3 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | - | 2 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 152mA | 10.8V | 12V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1215D/P Recom Power | 15 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 84% | 1kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | -15V | 33mA | - | 12V | - | Isolated | - | 33mA | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-3.309D Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 79% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | 56mA | 1W | - | 9V | -9V | - | 0.504W | 3.3V | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-153.3S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 75% | 2kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RBM-1212S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 1.3g | -40°C~85°C | Tube | ECONOLINE RBM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PSMA-P5 | 1 | Not Qualified | 80% | 3kV | 13.2V | 12V | 83mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 7.7mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRWZ/H4/C/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 556mA | - | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405SRWZ/H6/A/SMD Recom Power | 122 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 6kV | 36V | 5V | 1A | 9V | 24V | NO | 1A | 5W | - | 5V | - | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505DRW/H/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 72% | 1.6kV | 9V | 5V | 500mA | 4.5V | 5V | NO | 500mA | 5W | - | 5V | -5V | - | 5W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412DRW/H/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 12 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 1.6kV | 36V | 12V | 210mA | 18V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P15S/P/X2/R8 Recom Power | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P4 | 1 | - | 83% | 8kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RSO-4812S Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 83% | 1kV | 72V | 12V | 83mA | 36V | 48V | NO | 83mA | 1W | Enable, Active Low | 12V | - | - | 1W | 48V | - | Isolated | - | - | - | - | Remote On/Off | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-243.3S/H3 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 70% | 3kV | - | 3.3V | 300mA | - | 24V | NO | 300mA | 1W | Enable, Active Low | 3.3V | - | - | - | 24V | 1W | Isolated | 3.3V | - | 36V | 18V | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-243.3SZ/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 70% | 2kV | 36V | 3.3V | 300mA | 9V | 24V | NO | 300mA | 1W | Enable, Active Low | 3.3V | - | - | 1W | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-053.3S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2.15W | DUAL | - | - | 1 | 2.54mm | - | - | - | R-XDMA-T8 | 1 | - | 68% | 1kV | 9V | 3.3V | 650mA | 4.5V | 5V | NO | 650mA | 3W | - | 3.3V | - | - | - | 5V | - | - | - | - | - | - | SCP | 7mm | 32.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405SRW/H4/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 4kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 5W | - | 5V | - | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRW/H6/C/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 6kV | 36V | 15V | 340mA | 18V | 24V | NO | 340mA | 5W | - | 15V | - | - | 5W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-0515D/HP Recom Power | 104 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | Not Qualified | 84% | 4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 5V | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RJZ-1224S/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 4kV | 13.2V | 24V | 83mA | 10.8V | 12V | NO | 83mA | 2W | - | 24V | - | - | 2W | 12V | - | - | - | - | - | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free |