- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPA30-2415SAW/P Recom Power | 154 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 17g | -40°C~105°C With Derating | Tube | POWERLINE RPA30-AW (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 30W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 13.5V | - | 9V | 24V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-1205S/H2/M Recom Power | 47 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | 27g | -40°C~81°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 1 | Not Qualified | 87% | 2kV | 18V | 5V | 2A | 9V | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-0524/P Recom Power | 106 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 24V | 83mA | 4.5V | 5V | NO | 83mA | 2W | - | 24V | - | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA100H-11012SRUW/N Recom Power | 2262 |
| Datasheet | 22 Weeks | - | Through Hole | 10-DIP Module | - | - | 125g | -40°C~97°C With Derating | Tube | RPA100H (100W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | 102W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 90% | 4.2kV | 137.5V | 9.6V | - | 16.8V | - | - | 8.5A | 100W | Enable, Active Low | 13.2V | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | 13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP60-243.3SG-HC Recom Power | 2923 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 81.1g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 46.2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 89% | 1.6kV | 36V | 3.3V | 14A | 18V | 24V | YES | 14A | 60W | Enable, Active High | 3.63V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0515S/P Recom Power | 4375 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | - | 15V | 66mA | - | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | Isolated | 15V | - | 5.5V | 4.5V | SCP | 10.2mm | - | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-2415SZ Recom Power | 104 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 84% | 1kV | 36V | 15V | 134mA | 9V | 24V | NO | 134mA | 2W | Enable, Active Low | 15V | - | - | 2W | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-2405/P Recom Power | 57 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P09D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | NO | - | - | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | 1W | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-P5 | 2 | Not Qualified | 82% | 8kV | 26.4V | 9V | - | 21.6V | 24V | NO | - | - | - | - | -9V | - | 1W | - | - | - | - | - | - | - | SCP | - | 13mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | - | ||
![]() RKZ-1215S/H Recom Power | 60 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | - | 1 | - | 7.05mm | - | - | R-XSMA-P7 | 1 | Not Qualified | 84% | 4kV | 13.2V | 15V | 132mA | 10.8V | 12V | NO | 132mA | 2W | - | 15V | - | - | 2W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1215S Recom Power | 108 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 80% | 1kV | 18V | 15V | 67mA | 9V | 12V | NO | 67mA | 1W | Enable, Active Low | 15V | - | - | 1W | 12V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-1215D Recom Power | 202 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 3kV | - | 15V | 66mA | - | 12V | NO | 66mA | 2W | - | 15V | -15V | 66mA | - | 12V | 2W | Isolated | - | 66mA | 13.2V | 10.8V | - | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC20-2412D Recom Power | 53 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 89.5% | 1.6kV | - | -12V | 835mA | - | 24V | NO | 835mA | 20W | Enable, Active High | -12V | - | 835mA | - | - | 20W | - | - | 835mA | 36V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RD-2415D Recom Power | 248 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 1kV | - | 15V | 66mA | - | 24V | NO | 66mA | 2W | - | 15V | -15V | 66mA | - | 24V | 2W | Isolated | - | -66mA | 26.4V | 21.6V | SCP | 10.2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI3-2415S Recom Power | 55 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 90% | 1kV | 26.4V | 15V | 200mA | 21.6V | 24V | NO | 200mA | 3W | - | 15V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405S/H2/M Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | 27g | -40°C~81°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 1 | Not Qualified | 87% | 2kV | 36V | 5V | 2A | 18V | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P212S Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 16.5V | 12V | 167mA | 13.5V | 15V | NO | 167mA | 2W | - | 12V | - | - | 2W | 15V | - | - | - | - | - | - | - | 12.5mm | - | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2424SFR/P Recom Power | 43 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 32g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 40W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 91% | 1.6kV | 36V | 21.6V | - | 9V | 24V | YES | 1.666A | 40W | Enable, Active High | 28.8V | - | - | 39.984W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1505D/H Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 6mm | - | - | - | 2 | Not Qualified | 78% | 2kV | 16.5V | 5V | 100mA | 13.5V | 15V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-243.3S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 70% | 2kV | 26.4V | 3.3V | 76mA | 21.6V | 24V | NO | 76mA | 250mW | - | 3.3V | - | - | 0.25W | 24V | - | - | - | - | - | - | SCP | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free |