- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-4809SRW/H6/C/SMD-R Recom Power | 30 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 556mA | 36V | - | - | 556mA | 5W | - | 9V | - | - | - | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() R2S-2405/HP Recom Power | 91 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 10 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | - | 2W | 24V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1509/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 3kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 1W | 15V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215DRW/H6/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 6kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() R0.25D-2409-R Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 9V | 14mA | 21.6V | 24V | NO | 14mA | 250mW | - | 9V | -9V | -14mA | - | 24V | 14mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25DA-121212-R Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 250mW | - | - | - | - | - | - | - | - | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 12V | 10mA | 10.8V | - | - | 10.4mA | 250mW | - | 12V | - | 10mA | - | 12V | 10mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S-1209-R Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 1kV | 13.2V | 9V | 222mA | 10.8V | 12V | NO | 222mA | 2W | - | 9V | - | - | 2W | 12V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-2415/H Recom Power | 99 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 10 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 26.4V | 15V | 133mA | 21.6V | 24V | NO | 133mA | 2W | - | 15V | - | - | 2W | 24V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAM-1205S-R Recom Power | 15 |
| Datasheet | 9 Weeks | - | - | - | YES | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE RAM (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | 1 | - | 80% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | - | - | 5V | - | - | 1W | - | - | SCP | 6.7mm | 18mm | 8.7mm | ROHS3 Compliant | Lead Free | ||
![]() RAM-0505S-R Recom Power | 44 |
| Datasheet | 9 Weeks | - | - | SMD/SMT | YES | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE RAM (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | 1 | - | 78% | 3kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | - | - | 5V | - | - | 1W | - | - | SCP | 6.7mm | 18mm | 8.7mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-2415/H-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 15V | 8.3mA | 21.6V | - | - | 8.3mA | 250mW | - | 15V | -15V | -8.3mA | - | 24V | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-2405/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 3kV | 26.4V | 5V | 25mA | 21.6V | 24V | NO | 25mA | 250mW | - | 5V | -5V | -25mA | - | 24V | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-3.309-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 3.5V | 9V | 111mA | 3.1V | 3.3V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 3.3V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1Z-3.312-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 3.5V | 12V | 42mA | 3.1V | 3.3V | NO | 84mA | 1W | - | 12V | - | 42mA | 1W | 3.3V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAZ-2405S/H-R Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | SMD/SMT | YES | - | 1.6g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE RAZ (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | L BEND | - | 1 | - | - | - | - | 1 | - | 69% | 2kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | - | - | 5V | - | - | 1W | - | - | SCP | 7.8mm | 18mm | 8.7mm | ROHS3 Compliant | Lead Free | ||
![]() R0.5S8-3.312-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-XDMA-G8 | 1 | Not Qualified | 77% | 1kV | 3.63V | 12V | 42mA | 2.97V | 3.3V | NO | 42mA | 500mW | - | 12V | - | - | 0.5W | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0515/HP-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 82% | 3kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | 5V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4815DRW/H2/A/M/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 170mA | 36V | - | - | 170mA | 5W | Enable, Active Low | 15V | -15V | - | - | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() RAM-2405S-R Recom Power | 44 |
| Datasheet | 9 Weeks | - | - | - | YES | - | 1.3g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE RAM (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | 1 | - | 80% | 3kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | - | - | 5V | - | - | 1W | - | - | SCP | 6.7mm | 18mm | 8.7mm | ROHS3 Compliant | Lead Free | ||
![]() R2S-1505 Recom Power | 215 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 1kV | 16.5V | 5V | 400mA | 13.5V | 15V | NO | 400mA | 2W | - | 5V | - | - | 2W | 15V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free |