- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R09P15D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 8kV | 9.9V | 15V | 33mA | 8.1V | 9V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 9V | - | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P09S/P/X2/R8 Recom Power | 21 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P4 | 1 | - | 82% | 8kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 1W | 15V | - | - | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() RB-2415D/H Recom Power | 81 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 84% | 2kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1209DZ Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 78% | 1kV | 18V | 9V | 56mA | 4.5V | 12V | NO | 56mA | 1W | Enable, Active Low | 9V | -9V | -56mA | 1W | 9V | - | - | - | - | - | 56mA | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-4815SFR/P Recom Power | 61 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 89% | 1.6kV | 75V | 13.5V | 1.33A | 18V | 48V | YES | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DEW/P/M2 Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 10W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | 80% | 1.6kV | 36V | 15V | 333mA | 9V | 24V | NO | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | 24V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2412DAW/N Recom Power | 44 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module | - | 15g | -40°C~90°C | Tube | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 89% | 1.6kV | 36V | 12V | 833mA | 9V | 24V | NO | 833mA | 20W | Enable, Active Low | 12V | -12V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P215D/P Recom Power | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 80% | 6.4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 5V | - | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-1509 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 16.5V | 9V | 56mA | 13.5V | 15V | NO | - | 1W | - | 9V | -9V | - | 1W | 15V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-4805DZ/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.1mm | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 78% | 3kV | 60V | 5V | 300mA | 20V | 48V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | - | 3W | 48V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4805D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 78% | 1kV | - | 5V | 200mA | - | 48V | NO | 200mA | 2W | Enable, Active Low | 5V | -5V | - | 2W | 48V | - | - | Isolated | - | - | - | 72V | 36V | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4815DRWZ/H2/C Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 2kV | 72V | 15V | 170mA | 18V | 48V | NO | 170mA | 5W | - | 15V | -15V | - | 5W | 48V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-0512DRW/H/B/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 9V | 12V | 125mA | 4.5V | 5V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1212S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 6.4kV | 13.2V | 12V | 167mA | 10.8V | - | - | 167mA | 2W | - | 12V | - | - | - | 12V | - | - | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P215S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 88% | 8kV | 16.5V | 15V | 132mA | 13.5V | - | - | 132mA | 2W | - | 15V | - | - | - | 15V | - | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-521.2PA Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 2.4W | - | - | - | - | - | 32.2mm | - | - | - | 1 | - | 83% | - | - | 1V | 2A | - | - | - | 2A | 2.4W | Enable, Active High | 3V | - | - | - | 12V | 1V | 2.4W | - | 1.2V | 1kV | - | 18V | 4.5V | Remote On/Off, OCP, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-051509D Recom Power | 61 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | - | - | 1 | - | 10.2mm | - | - | R-PSMA-T5 | 2 | Not Qualified | 85 % | 5.2kV | 5.5V | 15V | 56mA | 4.5V | 5V | NO | 42mA | 1W | - | 15V | -9V | 42mA | 1W | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-0515 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | R-XDMA-G10 | 2 | Not Qualified | 82% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 5V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-2412/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 10.4mA | 21.6V | - | - | 10.4mA | 250mW | - | 12V | -12V | -10.4mA | - | 24V | - | - | - | - | - | 10.4mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RB-2412D/P Recom Power | 86 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 82% | 1kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 12V | -12V | - | 0.504W | 24V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free |