- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROE-1505S Recom Power | 449 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | 80kHz | -40°C~85°C | Tube | ECONOLINE ROE (E-Series) (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 79% | 1kV | 16.5V | 5V | 200mA | - | 15V | NO | 16.5V | 13.5V | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | - | - | - | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1212SA Recom Power | 49 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 15g | - | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15.6W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 85% | 1.6kV | - | 12V | 1.3A | - | 12V | NO | - | - | 1.3A | 15W | - | 12V | - | - | - | 12V | 15W | Isolated | 12V | - | 18V | 9V | - | OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2412S Recom Power | 333 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | - | 12V | 83mA | - | 24V | NO | - | - | 83mA | 1W | - | 12V | - | 83mA | - | 24V | 1W | Isolated | 12V | - | 26.4V | 21.6V | - | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RK-0515S Recom Power | 46 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.6g | - | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 82% | 3kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | - | - | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | Isolated | 15V | - | 5V | - | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS6-1215D Recom Power | 110 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | - | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 87% | 1.6kV | 18V | 15V | - | 9V | 12V | NO | - | - | 200mA | 6W | Enable, Active Low | 15V | -15V | - | 6W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-243.3SZ/H3/M Recom Power | 43 | - | Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 82% | 3kV | 36V | 3.3V | - | 9V | - | - | - | - | 2A | 10W | Enable, Active High | 3.3V | - | 2A | - | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA5.0-1.0SMD-R Recom Power | 1984 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 1.7g | - | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-1.0 | 0.60Lx0.38W x 0.36 H 15.2mmx9.7mmx9.2mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | POWER CONSIDER FROM MANUFACTURE WEBSITE LINK AVAILBLE IN ADDITIONAL FEATURE | 400mW | 5W | DUAL | GULL WING | - | 1 | 2.54mm | 9.4mm | - | - | - | 1 | Not Qualified | 94% | - | 18V | 5.5V | 1A | 6.5V | - | YES | - | - | 1A | 5W | Enable, Active High | 5.5V | - | 1A | 5W | 12V | - | Non-Isolated | - | 2kV | - | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | 9.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI-0505S/P Recom Power | 126 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 83% | 1kV | - | 5V | 400mA | - | 5V | NO | - | - | 400mA | 2W | - | 5V | - | 400mA | - | 5V | 2W | Isolated | 5V | - | 5.5V | 4.5V | - | SCP | 10.2mm | - | 7.55mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RK-1505S Recom Power | 73 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.6g | - | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 78% | 3kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | - | - | 200mA | 1W | - | 5V | - | 200mA | - | 15V | 1W | Isolated | 5V | - | 15V | - | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RK-0515S/H6 Recom Power | 14 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | - | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 80% | 6.4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | - | - | 66mA | 1W | - | 15V | - | - | 0.99W | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPA100H-11024SRUW/P Recom Power | 2880 |
| Datasheet | 22 Weeks | - | Through Hole | 10-DIP Module | - | - | 125g | - | -40°C~97°C With Derating | Tube | RPA100H (100W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | 100W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 4.2kV | 137.5V | 19.2V | - | 16.8V | - | - | - | - | 4.2A | 100W | Enable, Active High | 26.4V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() R-623.3D Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | 9g | - | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 6.6W | SINGLE | - | - | 1 | 2.54mm | 15mm | - | - | - | 1 | - | 86% | - | 32V | 1.8V | 2A | 9V | - | YES | - | - | 2A | - | Enable, Active High | 6V | - | - | - | 24V | - | Non-Isolated | - | 8kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-245.1S/H2/M Recom Power | 26 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 87% | 2kV | 36V | 5.1V | 3A | - | - | - | - | - | 3A | 15W | Enable, Active High | 5.1V | - | 3A | - | 24V | 15W | - | - | - | 36V | 18V | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.312 Recom Power | 67 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 80% | 1kV | 3.6V | 12V | 84mA | 3V | 3.3V | NO | - | - | 84mA | 1W | - | 12V | - | - | 1W | 3.3V | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-0515-R Recom Power | 16 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | - | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 82% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | - | - | 33mA | 1W | - | 15V | -15V | - | 1W | 5V | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC20-2412S Recom Power | 89 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~100°C | Tube | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 1.6kV | 36V | 10.8V | 1.67A | 18V | 24V | YES | - | - | 1.67A | 20W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0505S/E Recom Power | 71 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~100°C | Tube | ECONOLINE RO/E (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | Not Qualified | 84% | 1kV | - | 5V | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | 5.5V | 4.5V | 5V | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRW/H4/A/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | - | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 79% | 4kV | 36V | 5V | 600mA | 18V | 24V | NO | - | - | 600mA | 3W | - | 5V | - | - | 3W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() R-555.0DA Recom Power | 22 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | - | 9g | - | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | 18V | 3V | 5A | 7V | - | - | - | - | 5A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | - | 2kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412SA Recom Power | 59 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 15g | - | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 15W | 15.6W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 87% | 1.6kV | - | 12V | 1.3A | - | 24V | NO | - | - | 1.3A | 15W | - | 12V | - | 1.3A | - | 24V | 15W | Isolated | 12V | - | 36V | 18V | - | OCP, OVP, SCP | 9.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |