- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Power - Output | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-2412SF Recom Power | 77 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 30.5g | - | -40°C~85°C | Tube | - | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 1 | - | 91% | 1.6kV | - | 12V | 2.5A | - | 24V | - | YES | - | 2.5A | - | 30W | Enable, Active High | 13.2V | - | - | - | - | 2.5A | - | 24V | 30W | - | Isolated | 12V | - | 36V | 18V | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R2S-2412/H RECOM Power | 40 |
| Datasheet | 8 Weeks | Surface Mount | - | SMD/SMT | - | 5 | 1.4g | 2W | - | - | 2015 | - | - | - | - | Active | - | 5 | EAR99 | - | - | 100°C | -40°C | - | - | SEATED HGT CALCULATED | - | - | DUAL | FLAT | - | 1 | - | 10.7mm | - | - | - | 1 | Not Qualified | 85 % | 3kV | - | 12V | 167mA | - | 24V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 167mA | - | - | 12V | 12V | - | 21.6V | 26.4V | - | 2W | 24V | - | 2W | Isolated | - | - | - | - | 10% | - | SCP | 8.7mm | 12.75mm | 10.7mm | - | RoHS Compliant | Lead Free | ||
![]() RPA60-2424SFW/N Recom Power | 114 | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 35g | - | -40°C~105°C With Derating | Tube | - | POWERLINE RPA60-FW (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 60W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 93% | 1.5kV | 36V | 21.6V | - | 9V | 24V | - | YES | - | 2.5A | - | 60W | Enable, Active Low | 26.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRW/H4/A Recom Power | 480 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~85°C | Tube | - | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 3W | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 79% | 4kV | - | 5V | 600mA | - | 24V | - | NO | - | 600mA | - | 3W | - | 5V | - | - | - | - | 600mA | - | 24V | 3W | - | Isolated | 5V | - | 36V | 18V | - | - | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-1215DZ Recom Power | 59 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.1mm | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 80% | 1kV | 18V | 15V | 34mA | 4.5V | 12V | - | NO | - | 34mA | - | 1W | Enable, Active Low | 15V | - | -15V | - | - | -34mA | 1W | 9V | - | - | - | - | 34mA | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RI-1515S Recom Power | 71 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.55mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 15V | 133mA | 13.5V | 15V | - | NO | - | 133mA | - | 2W | - | 15V | - | - | - | - | - | 2W | 15V | - | - | Isolated | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1212D Recom Power | 60 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 79% | 1kV | - | 12V | 42mA | - | 12V | - | NO | - | 42mA | - | 1W | Enable, Active Low | 12V | - | -12V | - | - | 42mA | - | 12V | 1W | - | Isolated | - | 42mA | 18V | 9V | - | - | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R24P05D Recom Power | 69 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | -40°C~90°C | Tube | - | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 26.4V | 5V | 100mA | 21.6V | 24V | - | NO | - | 100mA | - | 1W | - | 5V | - | -5V | - | - | - | 1W | 24V | - | - | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-0512D/H2 Recom Power | 69 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~85°C | Tube | - | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 80% | 2kV | 9V | 12V | 83mA | 4.5V | 5V | - | NO | - | 83mA | - | 2W | Enable, Active Low | 12V | - | -12V | - | - | - | 2W | 5V | - | - | Isolated | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-4815D Recom Power | 78 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | ALSO AVAILABLE OUTPUT VOLTAGE: -15V; SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 1kV | - | 15V | 100mA | - | 48V | - | NO | - | 100mA | - | 3W | Enable, Active Low | 15V | - | - | - | - | - | - | 48V | 3W | - | Isolated | -15V | 100mA | 72V | 36V | - | - | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RW-0509S Recom Power | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7g | - | -40°C~80°C | Tube | - | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | 14.73mm | - | - | - | 1 | - | 70% | 1kV | - | 9V | 333mA | 4.5V | 5V | - | NO | - | 333mA | - | 3W | - | 9V | - | - | - | - | - | 3W | 5V | - | - | Isolated | - | - | - | - | - | - | SCP | 7mm | 32.26mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2415D/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | - | -40°C~85°C | Tube | - | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | 26.4V | 15V | 33mA | 21.6V | 24V | - | NO | - | 33mA | - | 1W | - | 15V | - | -15V | - | - | - | 1W | 24V | - | - | Isolated | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1509S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 16.5V | 9V | 111mA | 13.5V | 15V | - | NO | - | 111mA | - | 1W | - | 9V | - | - | - | - | - | 1W | 15V | - | - | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM1-0505S Recom Power | 3606 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | - | -40°C~85°C | - | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | Medical | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 80% | 5.2kV | 5.5V | 5V | - | 4.5V | 5V | - | NO | - | 200mA | - | 1W | - | 5V | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RP120Q-11024SRW/P-HC Recom Power | 2199 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | - | -40°C~100°C With Derating | - | - | POWERLINE RP120-RW (120W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 132W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 3kV | 160V | 19.2V | - | 40V | 110V | - | YES | - | 5.5A | - | - | - | 26.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() R0.5Z-1512/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | - | -40°C~85°C | Tube | - | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial), Medical | - | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 64% | 2kV | 15.75V | 12V | 42mA | 14.25V | 15V | - | NO | - | 42mA | - | 500mW | - | 12V | - | - | - | - | 42mA | 0.5W | - | - | - | - | - | - | - | - | - | 15V | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-0515/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | - | -40°C~70°C | Tube | - | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 2kV | 5.25V | 15V | 66mA | 4.75V | 5V | - | NO | - | 66mA | - | 1W | - | 15V | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R09P12D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | -40°C~85°C | Tube | - | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-P5 | 2 | Not Qualified | 82% | 8kV | 9.9V | 12V | 41mA | 8.1V | 9V | - | NO | - | 41mA | - | 1W | - | 12V | - | -12V | - | - | - | 1W | 9V | - | - | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P23.3S/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | - | -40°C~85°C | Tube | - | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 8kV | 13.2V | 3.3V | 600mA | 10.8V | - | - | - | - | 600mA | - | 2W | - | 3.3V | - | - | - | - | - | - | 12V | - | - | Isolated | - | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1209S/P/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | - | -40°C~85°C | Tube | - | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 6.4kV | 13.2V | 9V | 222mA | 10.8V | - | - | - | - | 222mA | - | 2W | - | 9V | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free |