- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP120Q-2424SRW/P-HC Recom Power | 2611 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP120-RW (120W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 120W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 88% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 5A | - | - | 26.4V | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() RV-2405S/P/R8 Recom Power | 36 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 8kV | 26.4V | 5V | 400mA | 21.6V | - | - | 400mA | 2W | - | 5V | - | - | - | 24V | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSO-2412DZ/H3 Recom Power | 244 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 3kV | - | 12V | 42mA | - | 24V | NO | 42mA | 1W | Enable, Active Low | 12V | - | 42mA | - | 24V | 1W | Isolated | -12V | -42mA | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S8-1212-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 80% | 1kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-1205/P Recom Power | 39 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | 8 | - | 1 | Not Qualified | 78% | 1kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R24P209D Recom Power | 73 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P15S/R8 Recom Power | 78 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 1 | - | 83% | 8kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2405DZ/H3 Recom Power | 60 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 77% | 3kV | - | 5V | 100mA | - | 24V | NO | 100mA | 1W | Enable, Active Low | 5V | -5V | 100mA | - | 24V | 1W | Isolated | - | 100mA | 36V | 9V | Remote On/Off | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R12P15S/R8 Recom Power | 104 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 1 | - | 83% | 8kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-483.3S/H3 Recom Power | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 3kV | 72V | 3.3V | 600mA | 36V | 48V | NO | 600mA | 3W | Enable, Active Low | 3.3V | - | - | 3W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2415D/H3 Recom Power | 22 |
| Datasheet | 9 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | - | 83% | 3kV | 36V | 15V | - | 18V | 24V | NO | 67mA | 2W | Enable, Active Low | 15V | -15V | - | 2W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-243.3SZ Recom Power | 62 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 75% | 1kV | 36V | 3.3V | 500mA | 9V | 24V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-0505/P Recom Power | 233 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | - | 60% | 1kV | 5.25V | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | 5V | 4.75V | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP30-243.3SE Recom Power | 79 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 48g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 19.8W | DUAL | PIN/PEG | - | 1 | - | 40.6mm | - | - | R-PDMA-P7 | 1 | - | 80% | 1.6kV | 36V | 3.3V | 6A | 18V | 24V | YES | 6A | 30W | Enable, Active High | 3.63V | - | 6A | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-483.3SE-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 65.8g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 19.8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | Not Qualified | 87% | 1.6kV | 75V | 3.3V | 6A | 36V | 48V | YES | 6A | 30W | Enable, Active High | 3.63V | - | - | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1205SF-HC Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 37.9g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P5 | 1 | Not Qualified | 82% | 1.6kV | 18V | 5V | 3A | 9V | 12V | NO | 3A | 15W | - | 5V | - | - | - | 12V | - | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | 50mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4815SGW-HC Recom Power | 2859 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | 81.1g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | - | 1 | - | 87% | 1.6kV | 75V | 13.5V | 2.67A | 18V | 48V | YES | 2.666A | 40W | Enable, Active High | 16.5V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.309-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | - | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | - | 1W | 3.3V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R2D10-2415-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 26.4V | 15V | 66mA | 21.6V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SAW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | - | 4.5V | 3A | - | - | - | 3A | 15W | Enable, Active Low | 5.5V | - | - | - | 24V | 15W | - | 5V | - | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free |