- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-2405SAW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | - | - | - | - | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | - | 4.5V | 3A | - | - | - | 3A | 15W | Enable, Active Low | 5.5V | - | - | - | 24V | 15W | - | 5V | - | 36V | 9V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2405SZ/H2 Recom Power | 188 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 2kV | 36V | 5V | 200mA | 9V | 24V | NO | 200mA | 1W | Enable, Active Low | 5V | - | - | 1W | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2415SZ/H3 Recom Power | 139 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 84% | 3kV | - | 15V | 134mA | - | 24V | NO | 134mA | 2W | Enable, Active Low | 15V | - | 134mA | - | 24V | 2W | Isolated | 15V | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R05P205S/X2 Recom Power | 1138 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 5V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS6-2412D Recom Power | 359 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 87% | 1.6kV | 36V | 12V | - | 18V | 24V | NO | 250mA | 6W | Enable, Active Low | 12V | -12V | - | 6W | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1505S/P Recom Power | 105 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 72% | 5.2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSO-4805DZ/H3 Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.1mm | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 75% | 3kV | 72V | 5V | 100mA | 18V | 48V | NO | 100mA | 1W | Enable, Active Low | 5V | -5V | - | 1W | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-121509D Recom Power | 13 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Bulk | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10.5mm | NOT SPECIFIED | - | R-XDMA-T14 | 2 | Not Qualified | 82 % | 6kV | 13.2V | 15V | 111mA | 10.8V | 12V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 12V | - | - | - | - | - | - | SCP | 11.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-4812SRWZ/H3/A/M Recom Power | 43 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 3kV | 75V | 12V | 666mA | 18V | 48V | NO | 666mA | 8W | Enable, Active High | 12V | - | 666mA | 8W | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-243.3SAW/P Recom Power | 100 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 13.2W | - | - | - | - | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 3.3V | 4A | 9V | - | - | 4A | 15W | Enable, Active High | 3.63V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-483.3SE Recom Power | 30 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 10W | 6.6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 79% | 1.6kV | 75V | 3.3V | 2A | 36V | 48V | NO | 2A | 10W | - | 3.3V | - | - | - | 48V | - | - | - | - | - | - | OCP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RN-093.3S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 70% | 1kV | 9.9V | 3.3V | 378mA | 8.1V | - | - | 378mA | 1.25W | - | 3.3V | - | - | - | 9V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0524S/P Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 85% | 1kV | 5.5V | 24V | 52mA | 4.5V | - | - | 52mA | 1.25W | - | 24V | - | - | - | 5V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415DRWZ/H4/C Recom Power | 62 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 4kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-0515 Recom Power | 218 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 12.75mm | - | - | - | 1 | Not Qualified | 85% | 1kV | - | 15V | 133mA | - | 5V | NO | 133mA | 2W | - | 15V | - | 133mA | - | 5V | 2W | Isolated | 15V | - | 5.5V | 4.5V | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC15-1212D/H2/M Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 86% | 2kV | 18V | 12V | - | 9V | - | - | 625mA | 15W | Enable, Active High | 12V | -12V | 625mA | - | 12V | - | - | - | -625mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2405DRW/R10/A Recom Power | 125 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 81% | 10kV | 36V | 5V | - | 18V | 24V | NO | 500mA | 6W | - | 5V | -5V | - | 6W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-123.3S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 75% | 4kV | 13.2V | 3.3V | 606mA | 10.8V | 12V | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 12V | - | - | - | - | - | - | SCP | 7.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.25D12-3.33.3/H Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 3kV | 3.6V | 3.3V | 38mA | 3V | - | - | 38mA | 250mW | - | 3.3V | -3.3V | -38mA | - | 3.3V | - | - | - | 38mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-243.3S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | - | - | 1 | - | 70% | 2kV | - | 3.3V | 500mA | - | - | NO | 500mA | 2W | - | 3.3V | - | - | - | 24V | 2W | Isolated | 3.3V | - | 36V | 18V | SCP | 14.5mm | 24.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |