- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Topology | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1SE-0505-R Recom Power | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | - | -40°C~85°C | Tape & Reel (TR) | ECONOLINE R1SE (E-Series) (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 12.75mm | NOT SPECIFIED | - | - | 1 | - | 75% | 1kV | - | 5V | - | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 6.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RK-0505S Recom Power | 1376 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.6g | - | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | NOT APPLICABLE | ITE (Commercial), Medical | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.6mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 78% | 3kV | - | 5V | - | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-053.3S Recom Power | 1987 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 75% | 1kV | - | 3.3V | - | 303mA | - | 5V | NO | - | - | 303mA | 1W | - | 3.3V | - | - | 303mA | - | 5V | 1W | Isolated | 3.3V | - | - | 5.5V | 4.5V | SCP | 10mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI-0512S Recom Power | 642 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 85% | 1kV | - | 12V | - | 167mA | - | 5V | NO | - | - | 167mA | 2W | - | 12V | - | - | 167mA | - | 5V | 2W | Isolated | 12V | - | - | 5.5V | 4.5V | SCP | 10.2mm | 7.55mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROE-0505S Recom Power | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE ROE (E-Series) (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | - | 79% | 1kV | - | 5V | - | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | - | 10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-3.309S Recom Power | 47 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 3.6V | 9V | - | 111mA | 3V | 3.3V | NO | - | - | 111mA | 1W | - | 9V | - | - | - | - | 3.3V | 1W | Isolated | 9V | - | - | 3.63V | 2.97V | SCP | 10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-4805S Recom Power | 11 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -45°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 78% | 1kV | - | 5V | - | 400mA | - | 48V | NO | - | - | 400mA | 2W | Enable, Active Low | 5V | - | - | 400mA | - | 48V | 2W | Isolated | 5V | - | - | 72V | 36V | Remote On/Off, SCP | 11.1mm | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-7812-0.5 Recom Power | 42 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | 3 | 1.9g | 380kHz | -40°C~85°C | Tube | INNOLINE R-78-0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | - | 2.5W | 6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 97% | - | - | 12V | Fixed | 500mA | - | 24V | NO | - | - | 500mA | 6W | - | 12V | - | - | 500mA | - | 24V | 6W | Non-Isolated | 12V | 1kV | - | 32V | 15V | OTP, SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKE-0505S/H Recom Power | 1021 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.7g | - | -40°C~85°C | Tube | ECONOLINE RKE (E-Series) (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 4kV | 5.5V | 5V | - | 200mA | 4.5V | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | 1W | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78B5.0-1.0L Recom Power | 16 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | 3 | 4g | - | -40°C~85°C | Tube | INNOLINE R-78B-1.0 | 0.69Lx0.45W x 0.33 H 17.5mmx11.5mmx8.5mm | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial), Medical | - | 5W | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 93% | - | - | 5V | - | 1A | - | - | NO | - | - | 1A | 5W | - | 5V | - | - | 1A | - | 24V | 5W | Non-Isolated | 5V | 2kV | - | 32V | 6.5V | OTP, SCP | 17.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS-2405S/H2 Recom Power | 48 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 78% | 2kV | 36V | 5V | - | 400mA | 18V | 24V | NO | - | - | 400mA | 2W | Enable, Active Low | 5V | - | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-1205S Recom Power | 76 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -45°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | - | 75% | 1kV | - | 5V | - | 400mA | - | 12V | NO | - | - | 400mA | 2W | Enable, Active Low | 5V | - | - | 400mA | - | 12V | 2W | Isolated | 5V | - | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REE-0505S Recom Power | 10 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 4 | 2.2g | - | -40°C~85°C | Tube | ECONOLINE REE (E-Series) (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | - | 76% | 1kV | - | 5V | - | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | - | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-0505S Recom Power | 196 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | - | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 79% | 1kV | - | 5V | - | 600mA | - | 5V | NO | - | - | 600mA | 3W | Enable, Active Low | 5V | - | - | 600mA | - | 5V | 3W | Isolated | 5V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0509D Recom Power | 38 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | 100kHz | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 79% | 1kV | - | 9V | - | 56mA | - | 5V | NO | 5.5V | 4.5V | 56mA | 1W | - | 9V | -9V | Boost | 56mA | - | 5V | 1W | Isolated | - | - | -56mA | 5.5V | 4.5V | SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SFW Recom Power | 27 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 27g | - | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 15W | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | - | 5V | - | 3A | - | 24V | NO | - | - | 3A | 15W | - | 5V | - | - | - | - | 24V | 15W | Isolated | 5V | - | - | 36V | 9V | OCP, OVP, SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-78C15-1.0 Recom Power | 700 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | 3 | 2g | - | -40°C~85°C | Tube | INNOLINE R-78C-1.0 | 0.46Lx0.33W x 0.41 H 11.6mmx8.5mmx10.4mm | - | - | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | - | ITE (Commercial) | - | 15W | 15W | SINGLE | PIN/PEG | - | 1 | 2.54mm | 8.5mm | - | - | - | 1 | - | 96% | - | 42V | 15V | - | 1A | - | 24V | NO | - | - | 1A | 15W | - | 15V | - | - | 1A | - | - | 15W | - | 15V | - | - | 42V | 18V | OTP, SCP | 10.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP08-243.3SAW Recom Power | 36 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | - | -40°C~74°C | Tube | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 3.3V | - | 2.4A | - | 24V | NO | - | - | 2.4A | 8W | Enable, Active High | 3.3V | - | - | 2.4A | - | 24V | 8W | Isolated | 3.3V | - | - | 40V | 9V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-123.3S Recom Power | 63 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | - | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | 19.6mm | - | - | - | 1 | - | 75% | 1kV | 13.2V | 3.3V | - | 303mA | - | - | - | - | - | 303mA | 1W | - | 3.3V | - | - | 303mA | - | 12V | 1W | - | 3.3V | - | - | 13.2V | 10.8V | SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0505S Recom Power | 132 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | - | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 78% | 1kV | - | 5V | - | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |