- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJZ-0505S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | - | - | - | - | - | - | SCP | 7.1mm | - | - | ROHS3 Compliant | - | ||
![]() RM-3.315S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 76% | 1kV | 3.6V | 15V | 17mA | 3V | 3.3V | NO | 17mA | 250mW | - | 15V | - | - | 0.25W | 3.3V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-0509/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 3kV | 5.5V | 9V | 14mA | 4.5V | - | - | 14mA | 250mW | - | 9V | -9V | -14mA | - | 5V | - | - | - | - | 14mA | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-0515/HP Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 15V | 133mA | 4.5V | - | - | 133mA | 2W | - | 15V | - | - | - | 5V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-0509/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 9V | 222mA | 4.5V | - | - | 222mA | 2W | - | 9V | - | - | - | 5V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() RP-243.3S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1515/HP Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 16.5V | 15V | 133mA | 13.5V | - | - | 133mA | 2W | - | 15V | - | - | - | 15V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-3.324D/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 84% | 4kV | 3.6V | 24V | 42mA | 3V | 3.3V | NO | 42mA | 2W | - | 24V | -24V | - | 2W | 3.3V | - | - | - | - | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | - | ||
![]() REC3-0509DRW/H6/A Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 24 | - | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 6kV | - | 9V | 165mA | 4.5V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 5V | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0509DRW/H/B/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 1.6kV | - | 9V | 165mA | 4.5V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 5V | - | - | - | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-551.2PA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | - | 18V | 1V | 5A | 4.5V | - | - | 5A | - | Enable, Active High | 3V | - | - | - | 12V | - | Non-Isolated | - | 1kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405DRW/H2/A/M/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | - | - | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 81% | 2kV | 36V | 5V | 500mA | 18V | - | - | 500mA | 5W | - | 5V | -5V | - | - | 24V | - | - | - | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2409DRW/H2/A/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 2kV | 36V | 9V | 417mA | 18V | 24V | NO | 417mA | 7.5W | - | 9V | -9V | - | - | 24V | - | Isolated | - | - | - | - | - | SCP | 10.5mm | - | - | ROHS3 Compliant | - | ||
![]() RP08-2415DA/SMD Recom Power | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 18g | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | yes | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE; SEATED HGT-NOM | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 1.6kV | - | 15V | 267mA | - | 24V | NO | 267mA | 8W | Enable, Active High | 15V | - | - | - | 24V | 8W | Isolated | -15V | - | - | 36V | 18V | Remote On/Off, OCP, OVP, SCP | 11.2mm | 31.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-4812D/H2/M Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 86% | 2kV | 75V | 12V | - | 36V | - | - | 625mA | 15W | Enable, Active High | 12V | -12V | 625mA | - | 48V | - | - | - | - | -625mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4812SA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.6kV | 75V | 10.8V | 830mA | 36V | - | - | 830mA | 10W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4805SA/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.6kV | 75V | 4.5V | 2A | 36V | - | - | 2A | 10W | Enable, Active High | 6V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-053.3SRW/H/B/M/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | - | 1.6kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 5W | - | 3.3V | - | - | - | 5V | - | - | - | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-0512/H Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 12V | 167mA | 4.5V | - | - | 167mA | 2W | - | 12V | - | - | - | 5V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-243.3 Recom Power | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 5 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 1kV | 26.4V | 3.3V | 606mA | 21.6V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - |