- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM6-243.3SW/C Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 83% | 5kV | 36V | 3.3V | 1.8A | 9V | - | - | 1.8A | 6W | - | 3.3V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-4815SW/C Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 88.5% | 5kV | 75V | 15V | 400mA | 18V | - | - | 400mA | 6W | - | 15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4805DW/A/CTRL Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | - | 2 | - | 83% | 5kV | 75V | 5V | 300mA | 18V | - | - | 300mA | 3W | Enable, Active Low | 5V | -5V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-243.3SW/A/CTRL Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 83% | 5kV | 36V | 3.3V | 1.8A | 9V | - | - | 1.8A | 6W | Enable, Active Low | 3.3V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2412SW/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 89% | 5kV | 36V | 12V | 500mA | 9V | - | - | 500mA | 6W | Enable, Active Low | 12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2412D/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | - | 88.5% | 5kV | 36V | 12V | 250mA | 18V | - | - | 250mA | 6W | - | 12V | -12V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-4812D/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | - | 88% | 5kV | 75V | 12V | 250mA | 36V | - | - | 250mA | 6W | - | 12V | -12V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-4815SW/A/CTRL Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 1 | - | 88.5% | 5kV | 75V | 15V | 400mA | 18V | - | - | 400mA | 6W | Enable, Active Low | 15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-4805DFW Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 27g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | - | 1 | - | 10.2mm | - | R-PDMA-P6 | 2 | Not Qualified | 82% | 1.6kV | 75V | 5V | 2A | 18V | 48V | NO | 2A | 20W | Enable, Active High | 5V | -5V | - | 48V | OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() RP20-483.3SFR/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 30g | -40°C~80°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 85% | 1.6kV | 75V | 2.97V | 4.5A | 18V | 48V | YES | 4.5A | 20W | Enable, Active High | 3.63V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP20-4812DFR/P Recom Power | 63 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-P6 | 2 | - | 88% | 1.6kV | 75V | 12V | 833mA | 18V | 48V | NO | 833mA | 20W | Enable, Active High | 12V | -12V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2405D/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | - | 85% | 5kV | 36V | 5V | 600mA | 18V | - | - | 600mA | 6W | - | 5V | -5V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-4812DAW Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | 15g | -40°C~90°C | Tube | POWERLINE RP20-AW (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | S-XDMA-P5 | 2 | - | 89% | 1.6kV | 75V | 12V | 833mA | 36V | 48V | NO | 833mA | 20W | - | 12V | -12V | - | - | OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-483.3SW/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | - | 1 | - | 81% | 5kV | 75V | 3.3V | 1A | 18V | - | - | 1A | 3W | Enable, Active Low | 3.3V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4812SW/A Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 75V | 12V | 250mA | 18V | 48V | YES | 250mA | 3W | - | 12V | - | 3W | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-4812SW/C Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | 87% | 5kV | 75V | 12V | 250mA | 18V | 48V | YES | 250mA | 3W | - | 12V | - | 3W | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-4805SW/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | - | 1 | - | 84% | 5kV | 75V | 5V | 600mA | 18V | - | - | 600mA | 3W | Enable, Active Low | 5V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4812S/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | - | 1 | - | 87% | 5kV | 75V | 12V | 250mA | 36V | - | - | 250mA | 3W | Enable, Active Low | 12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-2424SW/A Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 36V | 24V | 125mA | 9V | 24V | YES | 125mA | 3W | - | 24V | - | 3W | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-4812SW/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | - | 1 | - | 87% | 5kV | 75V | 12V | 250mA | 18V | - | - | 250mA | 3W | Enable, Active Low | 12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free |