- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP10-4815DA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 75V | 15V | 333mA | 36V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4805DA/P Recom Power | 60 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.6kV | 75V | 5V | 1A | 36V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1212/HP Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | 1 | Not Qualified | 80% | 3kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809SRW/H6/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 556mA | 36V | 48V | NO | 556mA | 5W | - | 9V | - | - | 5W | 48V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-1212SRW/H2/A/M/SMD/CTRL Recom Power | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 85% | 2kV | 18V | 12V | 625mA | 9V | 12V | NO | 625mA | 7.5W | Enable, Active Low | 12V | - | - | - | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() RP20-2412DF Recom Power | 54 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 2 | Not Qualified | 87% | 1.6kV | 36V | 12V | 833mA | 18V | 24V | NO | 833mA | 20W | Enable, Active High | 12V | -12V | 833mA | - | 24V | - | Isolated | - | 833mA | - | - | OCP, OVP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412SAW/XC Recom Power | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 16.5g | -40°C~78°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | S-XDMA-P5 | 1 | - | 90% | 1.6kV | 36V | 10.8V | 830mA | 9V | 24V | YES | 830mA | 10W | - | 13.2V | - | - | 9.96W | - | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW-243.3S Recom Power | 37 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2.15W | DUAL | - | - | 1 | 2.54mm | - | - | R-XDMA-T8 | 1 | - | 75% | 1kV | 36V | 3.3V | 650mA | 18V | 24V | NO | 500mA | 3W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | - | SCP | 7mm | 32.26mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-3.312S/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 84% | 1kV | 3.6V | 12V | 83mA | 3V | 3.3V | NO | 83mA | 1W | - | 12V | - | - | 1W | 3.3V | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() R1SE-1505/H2-R Recom Power | 442 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1SE-H2 (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.75mm | NOT SPECIFIED | R-PDMA-G5 | 1 | - | 74% | 2kV | 16.5V | 5V | 200mA | - | 15V | NO | 200mA | 1W | - | 5V | - | 200mA | - | - | 1W | - | - | - | 16.5V | 13.5V | - | 6.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP40-4812DG Recom Power | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | 8 | 60g | -40°C~85°C | Tube | POWERLINE RP40-G (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 40W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | 2 | - | 87% | 1.6kV | - | 10.8V | 1.8A | - | 48V | YES | 1.8A | 40W | Enable, Active High | 13.2V | - | - | - | 48V | 40W | Isolated | -12V | - | 75V | 36V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S8-3.305-R Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 5V | 50mA | 3V | 3.3V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 3.3V | - | - | - | - | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P212D/R8 Recom Power | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | 2 | - | 87% | 8kV | 26.4V | 12V | 85mA | 21.6V | 24V | NO | 85mA | 2W | - | 12V | -12V | - | 2W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-3.305S Recom Power | 274 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 12.6mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 72% | 1kV | 3.63V | 5V | 250mA | - | - | - | 250mA | 1.25W | - | 5V | - | 250mA | - | 3.3V | 1.25W | - | 5V | - | 3.63V | 2.97V | SCP | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-123.3S Recom Power | 661 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | 3W | 1.98W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | 1 | Not Qualified | 75% | 1kV | - | 3.3V | 600mA | - | 12V | NO | 600mA | 3W | Enable, Active Low | 3.3V | - | 600mA | - | 12V | 3W | Isolated | 3.3V | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212DRW/R10/A/CTRL Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 7 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | 2 | Not Qualified | 81% | 10kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 6W | Enable, Active Low | 12V | -12V | - | 6W | 12V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-0509S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | 1 | Not Qualified | 72% | 1kV | 5.5V | 9V | 28mA | 4.5V | 15V | NO | 28mA | 250mW | - | 9V | - | - | 0.25W | 5V | - | Isolated | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0524D/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-XDMA-T6 | 2 | Not Qualified | 84% | 4kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 2W | - | 24V | -24V | - | 2W | 5V | - | - | - | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0505D/P Recom Power | 174 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 2 | Not Qualified | 75% | 6kV | 5.5V | 5V | 200mA | 4.5V | 15V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 5V | - | - | - | - | - | - | SCP | 11.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409DRW/H/B/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | - | 83% | 1.6kV | 36V | 9V | 165mA | 18V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 24V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free |