- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-0505S/EHP Recom Power | 49 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | - | 2.2g | -40°C~100°C | Tube | ECONOLINE RB/E (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PSMA-P5 | 1 | Not Qualified | 84% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | 5V | SCP | 10.2mm | - | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R1D-3.324/P Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 84% | 1kV | 3.6V | 24V | 21mA | 3V | 3.3V | NO | 21mA | 1W | - | 24V | -24V | - | 1W | 3.3V | - | - | SCP | 6.7mm | - | - | 10.7mm | ROHS3 Compliant | - | ||
![]() RP-1224S/X2 Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | 42mA | 1W | - | - | 12V | SCP | 10.2mm | - | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RP-0915S/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 9.9V | 15V | 66mA | 8.1V | 9V | NO | 66mA | 1W | - | 15V | - | 66mA | 1W | - | - | 9V | SCP | 10.2mm | - | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() R15P15S/P Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 80% | 6.4kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | Isolated | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0515S/P/X2 Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | 1W | - | - | 5V | SCP | 10.2mm | - | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RP-053.3S/P/X2 Recom Power | 21 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | 303mA | 1W | - | - | 5V | SCP | 10.2mm | - | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RV-2424S/P Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 26.4V | 24V | 83mA | 21.6V | 24V | NO | 83mA | 2W | - | 24V | - | - | 2W | 24V | - | - | SCP | 11.4mm | - | 32.35mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R2D12-2424/P Recom Power | 13 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 26.4V | 24V | 42mA | 21.6V | - | - | 42mA | 2W | - | 24V | -24V | - | - | 24V | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H2/C Recom Power | 103 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 2kV | 72V | 9V | 330mA | 18V | 48V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 48V | - | - | SCP | 10.2mm | - | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-483.3SRWZ/H2/A Recom Power | 21 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 79% | 2kV | 72V | 3.3V | 900mA | 18V | 48V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 48V | - | - | SCP | 10.2mm | - | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP08-11012SAW Recom Power | 85 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~78°C | Tube | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | - | - | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 86% | 1.6kV | 160V | 12V | 666mA | 43V | 110V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | 7.992W | - | - | - | Remote On/Off, SCP, UVLO | 10.3mm | - | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP-1224S/P/X2 Recom Power | 108 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | 42mA | 1W | - | - | 12V | SCP | 10.2mm | - | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4805SRWZ/H4/A Recom Power | 138 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 81% | 4kV | 72V | 5V | 1A | 36V | 48V | NO | 1A | 5W | - | 5V | - | - | 5W | 48V | Isolated | - | SCP | 10.2mm | - | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-0524/H Recom Power | 30 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 5.5V | 24V | 83mA | 4.5V | - | - | 83mA | 2W | - | 24V | - | - | - | 5V | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS-0515S Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 1kV | 9V | 15V | 134mA | 4.5V | 5V | NO | 134mA | 2W | Enable, Active Low | 15V | - | - | 2W | 5V | Isolated | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-053.3SRW/H2/A/CTRL Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 2kV | 9V | 3.3V | 900mA | 4.5V | 5V | NO | 900mA | 3W | Enable, Active Low | 3.3V | - | - | 2.97W | 5V | - | - | Remote On/Off, SCP | 10.2mm | - | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-4805SRW/R8/A Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 82% | 8kV | 75V | 5V | 700mA | 36V | 48V | NO | 700mA | 3.5W | - | 5V | - | - | - | 48V | - | - | SCP | 10.2mm | - | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-1205DF Recom Power | 41 | - | Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P5 | 2 | Not Qualified | 83% | 1.6kV | 18V | 5V | - | 9V | 12V | NO | - | - | - | - | -5V | - | 15W | - | - | - | OCP, OVP, SCP | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() REC3-4805DRWZ/H2/A/M Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 80% | 2kV | 72V | 5V | 300mA | 18V | 48V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 48V | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |