- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2412DRWZ/H2/C/M Recom Power | 760 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 2kV | 36V | 12V | 210mA | 9V | 24V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 24V | Isolated | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-0512SRW/R8/C Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 82% | 8kV | 9V | 12V | 290mA | 4.5V | 5V | NO | 290mA | 3.5W | - | 12V | - | - | - | 5V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-0515SRW/R8/C Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 83% | 8kV | 9V | 15V | 233mA | 4.5V | 5V | NO | 233mA | 3.5W | - | 15V | - | - | - | 5V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-0515SRW/R8/A Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 83% | 8kV | 9V | 15V | 233mA | 4.5V | 5V | NO | 233mA | 3.5W | - | 15V | - | - | - | 5V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RP15-483.3SF Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 13.2W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 81% | 1.6kV | 75V | 3.3V | 4A | 36V | 48V | NO | 4A | 15W | - | 3.3V | - | 4A | - | 48V | Isolated | - | - | OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DE/N Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | 2 | - | 84% | 1.6kV | 36V | 15V | 333mA | 18V | 24V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | 9.99W | 24V | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1209SRW/R8/C/X1 Recom Power | 50 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 81% | 8kV | 18V | 9V | 388mA | - | 12V | NO | 388mA | 3.5W | - | 9V | - | - | - | 12V | - | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-1205SRW/R8/C Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 80% | 8kV | 18V | 5V | 700mA | 9V | 12V | NO | 700mA | 3.5W | - | 5V | - | - | - | 12V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REM3-4812DW/A/CTRL Recom Power | 30 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 5kV | 75V | 12V | 125mA | 18V | - | - | 125mA | 3W | Enable, Active Low | 12V | -12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2412DFR/P Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 2 | - | 88% | 1.6kV | 36V | 12V | 833mA | 9V | 24V | NO | 833mA | 20W | Enable, Active High | 12V | -12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-4809SRW/R8/A/CTRL Recom Power | 13 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T7 | 1 | Not Qualified | 83% | 8kV | 75V | 9V | 667mA | 36V | 48V | NO | 667mA | 6W | Enable, Active Low | 9V | - | - | 6W | 48V | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RP08-483.3SA Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 16g | -40°C~85°C | Tube | POWERLINE RP08 (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT-NOM | 6.6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/9 | R-XDMA-P9 | 1 | Not Qualified | 80% | 1.6kV | 75V | 3.3V | 2A | 36V | 48V | NO | 2A | 8W | Enable, Active High | 3.3V | - | - | 8W | 48V | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-1212SG Recom Power | 37 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | 60g | -40°C~85°C | Tube | POWERLINE RP40-G (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | 40W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 1 | - | 86% | 1.6kV | 18V | 12V | 3.33A | 9V | 12V | YES | 3.333A | 40W | Enable, Active High | 13.2V | - | 2.666A | - | 12V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4805SW/C Recom Power | 43 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 84% | 5kV | 75V | 5V | 600mA | 18V | 48V | YES | 600mA | 3W | - | 5V | - | - | 3W | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-0505DRW/R8/A/CTRL Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | Not Qualified | 77% | 8kV | 9V | 5V | 500mA | 4.5V | 5V | NO | 500mA | 6W | Enable, Active Low | 5V | -5V | - | 6W | 5V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RP12-4805SA Recom Power | 43 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 12W | DUAL | - | - | - | 2.54mm | - | - | - | R-PDIP-T9 | 1 | Not Qualified | 87% | 1.6kV | 75V | 5.1V | 2.4A | 36V | - | - | 2.4A | 12W | Enable, Active High | 5.1V | - | - | - | 48V | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1209SRW/R10/A/X1 Recom Power | 13 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 81% | 10kV | 18V | 9V | 388mA | - | 12V | NO | 388mA | 3.5W | - | 9V | - | - | - | 12V | - | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RB-0505S/EH Recom Power | 74 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | 2.2g | -40°C~100°C | Tube | ECONOLINE RB/E (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PSMA-P5 | 1 | Not Qualified | 84% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | - | 5V | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D10-123.3/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 3.3V | 38mA | 10.8V | - | - | 38mA | 250mW | - | 3.3V | -3.3V | -38mA | - | 12V | - | 38mA | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-123.3/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 75% | 3kV | 13.2V | 3.3V | 152mA | 10.8V | 12V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 12V | - | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free |