- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D-0509 Recom Power | 69 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | GULL WING | 255 | 1 | - | 15.24mm | 5 | - | - | 2 | Not Qualified | 78% | 1kV | - | 9V | 56mA | - | 5V | NO | 56mA | 1W | - | 9V | -9V | 56mA | - | 5V | 1W | Isolated | - | - | 56mA | 5.5V | 4.5V | SCP | 6.7mm | - | 10.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-745.0D Recom Power | 93 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 20W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 95% | - | 28V | 5V | 4A | 6.5V | - | YES | 4A | - | Enable, Active High | 5.5V | - | - | - | 24V | - | Non-Isolated | - | - | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405SRW/H4/A/M Recom Power | 84 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 81% | 4kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 5W | - | 5V | - | - | 5W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RH-0512D/H6 Recom Power | 66 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 6.4kV | 5.5V | 12V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-053.3SRW/H2/A/M Recom Power | 22 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | - | - | - | 2.54mm | - | - | - | R-MDIP-T8 | 1 | Not Qualified | - | 2kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 5W | - | 3.3V | - | - | - | 5V | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0505S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | - | 1W | 5V | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415SA Recom Power | 8 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 4 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 88% | 1.6kV | - | 15V | 1A | - | 24V | NO | 1A | 15W | - | 15V | - | - | - | 24V | 15W | Isolated | 15V | - | - | 36V | 18V | OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSOE-0505S/H2 Recom Power | 275 | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~80°C | Tube | RSOE (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 2kV | 9V | 5V | - | 4.5V | - | - | 200mA | - | Enable, Active Low | 5V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() RKZ-2415S Recom Power | 163 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 1 | - | 84% | 3kV | 26.4V | 15V | 132mA | 21.6V | 24V | NO | 132mA | 2W | - | 15V | - | - | 2W | - | - | Isolated | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1215S Recom Power | 39 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 1kV | - | 15V | 200mA | - | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | 200mA | - | 12V | 3W | Isolated | 15V | - | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP30-2412SFW Recom Power | 63 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | 30W | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 89% | 1.6kV | - | 12V | 2.5A | - | 24V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | 2.5A | - | 24V | 30W | Isolated | 12V | - | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R2S-053.3 Recom Power | 212 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | 2W | DUAL | FLAT | - | 1 | - | 12.75mm | - | - | - | 1 | Not Qualified | 75% | 1kV | - | 3.3V | 606mA | - | 5V | NO | 606mA | 2W | - | 3.3V | - | 606mA | - | 5V | 2W | Isolated | 3.3V | - | - | 5.5V | 4.5V | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H4/A Recom Power | 1 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | 24 | - | 2 | Not Qualified | 85% | 4kV | - | 12V | 210mA | - | 12V | NO | 210mA | 5W | - | 12V | -12V | 210mA | - | 12V | 5W | Isolated | - | - | 210mA | 18V | 9V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RNM-1205S Recom Power | 278 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | NOT SPECIFIED | 1 | - | 8.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 1kV | - | 5V | 200mA | - | 12V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 12V | 1W | Isolated | 5V | - | - | 13.2V | 10.8V | SCP | 6.8mm | - | 7.62mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R12P12D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 75% | 6.4kV | 13.2V | 12V | 41mA | 10.8V | 12V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 12V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2405S Recom Power | 573 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 1 | - | 84% | 3kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | - | 2W | - | - | Isolated | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-789.0-0.5 Recom Power | 450 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 3-SIP Module | - | 1.9g | -40°C~85°C | Tube | INNOLINE R-78-0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | 2.5W | 4.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | Not Qualified | 96% | - | - | 9V | 500mA | - | 24V | NO | 500mA | 4.5W | - | 9V | - | 500mA | - | 24V | 4.5W | Non-Isolated | 9V | - | - | 32V | 11V | OTP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-0505-R Recom Power | 517 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 12.75mm | NOT SPECIFIED | 8/5 | - | 1 | Not Qualified | 78% | 1kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 6.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-0505S/H2 Recom Power | 53 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 75% | 2kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | Enable, Active Low | 5V | - | 600mA | - | 5V | 1W | Isolated | 5V | - | - | 9V | 4.5V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-611.8P Recom Power | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 1.8W | SINGLE | - | - | 1 | 2.54mm | 9.1mm | - | - | - | 1 | - | 79% | - | 32V | 1.5V | 1A | 9V | - | YES | 1A | - | Enable, Active High | 3.6V | - | - | - | 24V | - | Non-Isolated | - | 10kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | - |