- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4805SRW/H/B/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 79% | 1.6kV | 72V | 5V | 600mA | 36V | 48V | NO | 600mA | 3W | - | 5V | - | - | 3W | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS3-1212D/H3 Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 83% | 3kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | - | 3W | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-4812SZ/H3 Recom Power | 64 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | 3kV | 60V | 12V | 250mA | 20V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | 3W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-243.3/H-R Recom Power | 46 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 3kV | 26.4V | 3.3V | 606mA | 21.6V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0512SR/H1/SMD-R Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 12g | -40°C~80°C | Tape & Reel (TR) | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 5.5V | 12V | 250mA | 4.5V | 5V | NO | 250mA | 3W | - | 12V | - | - | 3W | 5V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | 20.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-1212S/A Recom Power | 43 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 10.4mm | - | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 18V | 12V | 250mA | 9V | 12V | YES | 250mA | 3W | - | 12V | - | - | 3W | 12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-0512D/A Recom Power | 34 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | 3W | - | - | - | - | - | 10.4mm | - | - | - | 2 | - | 86% | 5kV | 9V | 12V | 125mA | 4.5V | - | - | 125mA | 3W | - | 12V | -12V | - | - | 5V | - | - | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2412SF/N Recom Power | 72 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 91% | 1.6kV | 36V | 10.8V | 2.5A | 18V | 24V | YES | 2.5A | 30W | Enable, Active Low | 13.2V | - | - | - | 24V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4805DFW Recom Power | 30 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-FW (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 88% | 1.6kV | 75V | 5V | 3A | 18V | 48V | NO | 3A | 30W | Enable, Active High | 5V | -5V | 3A | - | 48V | - | - | - | 3A | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2412DGW Recom Power | 36 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 2 | - | 86% | 1.6kV | - | 12V | 1.67A | - | 24V | YES | 1.667A | 40W | Enable, Active High | 13.2V | -12V | 1.667A | - | 24V | 40W | Isolated | - | 1.667A | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RD-0505D/P Recom Power | 28 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 1kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | - | 5V | -5V | 200mA | 2W | 5V | - | Isolated | - | 200mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1215DRW/H4/A Recom Power | 64 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | 18V | 15V | 170mA | 9V | 12V | NO | 170mA | 5W | - | 15V | -15V | 170mA | 5W | 12V | - | - | - | 170mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2405DZ Recom Power | 190 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 77% | 1kV | 36V | 5V | 100mA | 9V | 24V | NO | 100mA | 1W | Enable, Active Low | 5V | -5V | 300mA | 1W | 24V | - | Isolated | - | -300mA | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2415S/H3 Recom Power | 43 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 3W | SINGLE | - | 260 | 1 | 2.54mm | 9.2mm | 5 | - | - | 1 | Not Qualified | 83% | 3kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-1205D Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 12V | - | - | - | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2415DGW Recom Power | 2467 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | HGT NOM | - | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 2 | - | 86% | 1.6kV | - | 15V | 1.33A | - | 24V | YES | 1.333A | 40W | Enable, Active High | 16.5V | -15V | 1.333A | - | 24V | 40W | Isolated | - | 1.333A | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-4812SZ/H3 Recom Power | 92 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 80% | 3kV | - | 12V | 83mA | - | 48V | NO | 83mA | 1W | Enable, Active Low | 12V | - | 83mA | - | 48V | 1W | Isolated | 12V | - | 72V | 18V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405DZ/H2/M Recom Power | 44 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 2 | Not Qualified | 82% | 2kV | - | 5V | 1A | - | - | - | 1A | 10W | Enable, Active High | 5V | -5V | 1A | - | 24V | 10W | - | - | -1A | 36V | 9V | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM10-2415S/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 36V | 15V | 670mA | 18V | 24V | NO | 670mA | 10W | Enable, Active Low | 15V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DR/H1/SMD Recom Power | 13 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-DR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 75% | 1kV | 13.2V | 12V | 125mA | 10.8V | 12V | NO | 125mA | 3W | - | 12V | -12V | - | 1.5W | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free |