- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2D-1224/P Recom Power | 63 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 85% | 1kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 2W | - | 24V | -24V | - | 2W | 12V | - | - | - | - | - | - | SCP | 8.7mm | - | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRW/H6/A Recom Power | 62 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 6kV | 36V | 15V | 340mA | - | 24V | NO | 340mA | 5W | - | 15V | - | 340mA | - | 24V | 5W | - | 15V | - | 36V | 18V | SCP | 10.2mm | - | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RN-1515S/HP Recom Power | 28 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 84% | 2kV | 16.5V | 15V | 84mA | 13.5V | - | - | 84mA | 1.25W | - | 15V | - | - | - | 15V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R1DA-3.30505 Recom Power | 48 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 7 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1DA (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | IT ALSO HAS 5V OUTPUT | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-XDMA-G7 | 2 | Not Qualified | 78% | 1kV | 3.6V | 5V | 100mA | 3V | 3.3V | NO | - | 1W | - | 5V | - | 100mA | 1W | 3.3V | - | Isolated | - | 100mA | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5Z-0512-R Recom Power | 15 | - | Datasheet | 10 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 500mW | - | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 5.25V | 12V | - | 4.75V | 5V | NO | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | - | SCP | - | 7.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() R0.5Z-0505-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | Not Qualified | 50% | 1kV | 5.25V | 5V | 100mA | 4.75V | 5V | NO | 100mA | 500mW | - | 5V | - | 100mA | 0.5W | 5V | - | Isolated | - | - | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-3.312-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 77% | 1kV | 3.63V | 12V | 42mA | 2.97V | 3.3V | NO | 42mA | 500mW | - | 12V | - | - | 0.5W | - | - | - | - | - | - | - | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2412DEW Recom Power | 36 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | 48g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 2 | Not Qualified | 84% | 1.6kV | - | 12V | 1.25A | - | 24V | YES | 1.25A | 30W | Enable, Active High | 12V | -12V | 1.25A | - | 24V | 30W | Isolated | - | 1.25A | 40V | 10V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP90Q-4812SRW/N-HC Recom Power | 2497 | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 90W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 75V | 9.6V | - | 16.5V | 48V | YES | 7.5A | - | - | 13.2V | - | - | 90W | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | - | 57.9mm | 36.8mm | - | ROHS3 Compliant | - | ||
![]() RW2-0512S Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 75% | 1kV | 9V | 12V | 166mA | 4.5V | - | NO | 166mA | 2W | - | 12V | - | 166mA | - | 5V | - | - | - | - | - | - | SCP | 14.5mm | - | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H4/C/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 4kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2409S/H Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | - | 1W | 24V | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1505S/P Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 10mm | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RP-0905D Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 76% | 5.2kV | 9.9V | 5V | 100mA | 8.1V | 9V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 9V | - | - | - | - | - | - | SCP | 10.2mm | - | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP75H-4824SRW/P-HC Recom Power | 2381 | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Railway | 76W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 88% | 2.25kV | 75V | 19.2V | - | 18V | 48V | YES | 3.2A | - | - | 26.4V | - | - | 76W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RP-0505D/P Recom Power | 725 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 76% | 5.2kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-123.3S/HP Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 2kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.8mm | - | 8.3mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H6/C/M Recom Power | 6 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 81% | 6kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | - | 5W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RK-2415S/H6 Recom Power | 86 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 80% | 6.4kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 0.99W | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2412SZ/H3 Recom Power | 505 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 80% | 3kV | - | 12V | 83mA | - | 24V | NO | 83mA | 1W | Enable, Active Low | 12V | - | 83mA | - | 24V | 1W | Isolated | 12V | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free |